- RoHS
- Type
- Size
- Series
- Note
- Bit Size
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
Attribute column
Manufacturer
Wiha Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75040 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.01lb 4.54g | 2009 | System 4 | Active | Not Applicable | Bit, Micro | Slotted | 1 | 4mm | 4mm | - | - | 27.94mm | - | 1.10 28.0mm | Non-RoHS Compliant | ||
![]() 75805 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.05lb 22.68g | 2016 | System 4 | Active | Not Applicable | Handle | - | 1 | 4mm | - | Bit Storage | - | - | - | 4.25 108.0mm | Non-RoHS Compliant | ||
![]() 71911 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.03lb 13.61g | 2016 | - | Active | Not Applicable | Bit, Insert | Torq-Set® | 2 | 1/4 | #4 | Impact Resistant | - | - | - | 1.00 25.4mm | Non-RoHS Compliant | ||
![]() 28500 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.35lb 158.76g | 2016 | TorqueVario-S® | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 0.5 ~ 4.4 in-lbs (0.05 ~ 0.5Nm) Torque, Audible Click, Ergonomic, ESD Safe, Includes C of C | - | - | - | 4.88 124.0mm | Non-RoHS Compliant | ||
![]() 71437 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.11lb 49.9g | 2009 | - | Active | Not Applicable | Bit Holder | Hex Socket | 1 | - | 1/4 | Magnetic, Retaining Ring | - | 150.114mm | - | 5.91 150.0mm | Non-RoHS Compliant | ||
![]() 74033 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 9.071847g | 2016 | - | Active | Not Applicable | Bit, Power | Slotted | 10 | 1/4 | 0.4mmx2.5mm | - | 6.35mm | 6.35mm | 6.35mm | 2.76 70.0mm | Non-RoHS Compliant | ||
![]() 76553 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T10 | Impact Resistant | - | 49.022mm | - | 1.93 49.0mm | Non-RoHS Compliant | ||
![]() 70424 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.05lb 22.68g | 2009 | - | Active | Not Applicable | Nut Setter | Hex Socket | 1 | - | 1/4 | Non-Magnetic | - | 55.118mm | - | 2.17 55.0mm | Non-RoHS Compliant | ||
![]() 70144 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.04lb 18.14g | 2016 | - | Active | Not Applicable | Bit, Insert | Triple Square | 2 | 1/4 | M4 | Impact Resistant | 20.32mm | 96.52mm | 50.8mm | 1.00 25.4mm | Non-RoHS Compliant | ||
![]() 74613 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | Bit, Power | TorxPlus® | 2 | 1/4 | IP2 | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 38025 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.26lb 117.93g | 2009 | PowerHandle | Obsolete | Not Applicable | Handle, Bit Holding | - | 1 | 1/4 | - | Free Turning Cap, Holds 6 Bits, Impact Resistant, Insulated to 1000V, Magnetic | 38.1mm | 230.124mm | 38.1mm | 9.06 230.0mm | Non-RoHS Compliant | ||
![]() 74345 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.36lb 163.29g | 2016 | - | Obsolete | Not Applicable | Bit, Power | Hex | 10 | 1/4 | 9/64 | Chamfered End, Impact Resistant | - | - | - | 2.76 70.0mm | Non-RoHS Compliant | ||
![]() 70143 Wiha | In Stock | - | Datasheet | 2 Weeks | Through Hole | 0.04lb 18.14g | 2016 | - | Active | Not Applicable | Bit, Insert | Triple Square | 2 | 1/4 | M3 | Impact Resistant | 20.32mm | 96.52mm | 50.8mm | 1.00 25.4mm | Non-RoHS Compliant | ||
![]() 70145 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.04lb 18.14g | 2016 | - | Active | Not Applicable | Bit, Insert | Triple Square | 2 | 1/4 | M5 | Impact Resistant | 20.32mm | 96.52mm | 50.8mm | 1.00 25.4mm | Non-RoHS Compliant | ||
![]() 28508 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.74lb 335.66g | 2009 | TorqueVario® | Obsolete | Not Applicable | Handle, Torque | - | 1 | - | - | 20 ~ 70 in-lbs (2.3 ~ 7.9Nm) Torque, Ergonomic, Soft Grip | 50.8mm | 141.986mm | 50.8mm | 5.39 ~ 5.59 137.0mm ~ 142.0mm | Non-RoHS Compliant | ||
![]() 26928 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.06lb 27.22g | 2009 | System 4 | Obsolete | Not Applicable | Blade | Hex | 1 | 4mm | 9/64 | Chrome Finish | - | 164mm | - | 4.72 120.0mm | Non-RoHS Compliant | ||
![]() 74307 Wiha | In Stock | - | Datasheet | 2 Weeks | Screw | 0.03lb 13.61g | 2009 | MagicRing® | Active | Not Applicable | Bit, Power | Hex | 1 | 1/4 | 5mm | Screw Holding | 12.7mm | 50.038mm | 12.7mm | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 28931 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.81lb 367.41g | 2009 | TorqueFix® | Active | Not Applicable | Handle, Blade Holding | - | 1 | - | - | 53.1 in-lbs (6Nm) Torque, Ergonomic, Includes C of C, T-Handle | - | 55.88mm | - | 2.20 56.0mm | Non-RoHS Compliant | ||
![]() 75710 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.01lb 4.54g | 2009 | System 4 | Active | Not Applicable | Bit, Micro | Torx® | 1 | 4mm | T10 | - | - | 27.94mm | - | 1.10 28.0mm | Non-RoHS Compliant | ||
![]() 72578 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.36lb 163.29g | 2015 | - | Active | Not Applicable | Bit, Insert | Torx® | 30 | 1/4 | T25 | Impact Resistant | - | 24.892mm | - | 0.98 25.0mm | Non-RoHS Compliant |