- RoHS
- Type
- Size
- Series
- Note
- Bit Size
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
Attribute column
Manufacturer
Wiha Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28563 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | Torx® | 1 | 5/32 | T7 | 8 in-lbs (0.9Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | Non-RoHS Compliant | ||
![]() 75825 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.01lb 4.54g | 2015 | System 4 | Active | Not Applicable | Nut Setter, Micro | Hex Socket | 1 | 4mm | 4.5mm | - | - | - | - | 1.18 30.0mm | Non-RoHS Compliant | ||
![]() 75821 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.01lb 4.54g | 2015 | System 4 | Active | Not Applicable | Nut Setter, Micro | Hex Socket | 1 | 4mm | 2.5mm | - | - | - | - | 1.18 30.0mm | Non-RoHS Compliant | ||
![]() 72051 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.56lb 254.01g | 2016 | - | Active | Not Applicable | Bit, Insert | Slotted | 10 | 5/16 | 2.0mmx12.0mm | Impact Resistant | - | - | - | 1.61 41.0mm | Non-RoHS Compliant | ||
![]() 74142 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.04lb 18.14g | 2009 | Dura | Obsolete | Not Applicable | Bit, Power | Phillips | 1 | 1/4 | #2 | Anti-Cam Out, Carbide Coated | - | 50.038mm | - | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 70158 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.03lb 13.61g | 2009 | - | Active | Not Applicable | Bit, Insert | Torx® TR (Security) | 2 | 1/4 | T30s | - | - | 24.892mm | - | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 71362 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.03lb 13.61g | 2009 | - | Active | Not Applicable | Bit, Insert | Hex | 2 | 1/4 | 3/32 | - | - | 24.892mm | - | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 71550 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.03lb 13.61g | 2009 | - | Active | Not Applicable | Bit, Insert | Torx® | 2 | 1/4 | T5 | - | - | 24.892mm | - | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 28738 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | TorqueVario-S® | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 17.7 ~ 62 in-lbs (2 ~ 7Nm) Torque, Audible Click, Ergonomic, Insulated to 1000V | - | - | - | 5.59 142.0mm | - | ||
![]() 71345 Wiha | In Stock | - | Datasheet | 2 Weeks | - | Chrome, Steel | 0.13lb 58.97g | 2009 | - | Active | Not Applicable | Bit, Insert | Hex | 10 | 1/4 | 3/16 | - | - | 25mm | - | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 74717 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.18lb 81.65g | 2009 | - | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T8 | Impact Resistant | - | 50.038mm | - | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 74538 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.02lb 9.07g | 2009 | - | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T7 | Impact Resistant | - | 70.104mm | - | 2.76 70.0mm | Non-RoHS Compliant | ||
![]() 70427 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.05lb 22.68g | 2009 | - | Active | Not Applicable | Nut Setter | Hex Socket | 1 | 1/4 | 5/16 | Non-Magnetic | - | 55.118mm | - | 2.17 55.0mm | Non-RoHS Compliant | ||
![]() 28618 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.07lb 31.75g | 2009 | MagicSpring, TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | TorxPlus® | 1 | 5/32 | IP20 | 70.8 in-lbs (8Nm) Torque, Chrome Finish, Screw Holding | - | 175.006mm | - | 6.89 175.0mm | Non-RoHS Compliant | ||
![]() 72580 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.36lb 163.29g | 2015 | - | Active | Not Applicable | Bit, Insert | Torx® | 30 | 1/4 | T30 | Impact Resistant | - | 24.892mm | - | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 28613 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.07lb 31.75g | 2009 | MagicSpring, TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | TorxPlus® | 1 | 5/32 | IP8 | 17.7 in-lbs (2Nm) Torque, Chrome Finish, Screw Holding | - | 175.006mm | - | 6.89 175.0mm | Non-RoHS Compliant | ||
![]() 71202 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.1lb 45.36g | 2009 | - | Active | Not Applicable | Bit, Insert | Pozidriv® | 10 | 1/4 | #2 | - | 6.35mm | 24.9936mm | 50.8mm | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 71703 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.12lb 54.43g | 2016 | - | Active | Not Applicable | Bit, Insert | Hex | 10 | 1/4 | 1/8 | Ball End, Chamfered End | 20.32mm | 96.52mm | 50.8mm | 1.00 25.4mm | Non-RoHS Compliant | ||
![]() 71523 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.12lb 54.43g | 2015 | - | Active | Not Applicable | Bit, Insert | Torx® | 10 | 1/4 | T3 | Anti-Cam Out, Impact Resistant | - | - | - | 1.00 25.4mm | Non-RoHS Compliant | ||
![]() 74021 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.2lb 90.72g | 2009 | - | Active | Not Applicable | Bit, Power | Slotted | 10 | 1/4 | 1.2mmx8mm | Impact Resistant | - | 50.038mm | - | 1.97 50.0mm | Non-RoHS Compliant |