- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Tip - Shape
- Tip - Style
- Length
- Length - Overall
- Published
- Features
- Tip - Type
- Pattern Number
Attribute column
Manufacturer
Wiha Tweezers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Description/Function | ESD Safe | Factory Pack QuantityFactory Pack Quantity | Grip Type | Point Type | RoHS | Voltage, Rating | Packaging | Series | Temperature Coefficient | Type | Resistance | Power Rating | Orientation | Resistor Type | Note | Size | Resistance Tolerance | Overall Length | Product | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32886 Wiha | In Stock | - | - | - | - | Insulated chrome finish pliers cutters and pop-up set | - | 1 | Insulated | - | Not Applicable | - | Bulk | - | - | Pliers and Tweezers | - | - | - | - | - | 0, 1, 2, 3, 4.5 mm, 5.5 mm, 6 mm, T15, T20, T25 | - | - | Sets | - | ||
![]() 264597 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 110mm | - | - | - | - | - | ||
![]() 65506 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 130mm | - | - | - | - | - | ||
![]() 65508 Wiha | In Stock | - | - | - | Angled | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ||
![]() 293322 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 110mm | - | - | - | - | - | ||
![]() 65507 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 145mm | - | - | - | - | - | ||
![]() 318086 Wiha | In Stock | - | - | - | Angled | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ||
![]() 318087 Wiha | In Stock | - | - | - | Angled | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 117mm | - | - | - | - | - | ||
![]() 32349 Wiha | In Stock | - | - | Chrome Nickel Steel | - | - | - | - | - | Flat | - | -999 V | - | - | 20.0000 ppm/°C | Professional ESD | 274 | 2.0000 W | Angled | High Reliability, MIL-PRF-39007 | - | - | 1 | 130 mm | - | 10.31 mm | ||
![]() 65509 Wiha | In Stock | - | - | - | Angled | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ||
![]() 318085 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ||
![]() 23032340 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23032336 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23032338 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159453 Wiha | In Stock | - | - | - | Angled | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ||
![]() 228707 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 130mm | - | - | - | - | - | ||
![]() 318084 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ||
![]() 318088 Wiha | In Stock | - | - | - | Straight+Angled | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 130mm, 130mm, 120mm, 117mm | - | - | - | - | - | ||
![]() 84283 Wiha | In Stock | - | - | - | Angled | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ||
![]() 228698 Wiha | In Stock | - | - | - | Straight | - | yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 135mm | - | - | - | - | - |