- Capacitance
- Length
- Height
- Manufacturer
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
WIMA Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Number of Terminals | Brand | Capacity (elec.) | Case Code - in | Case Code - mm | Connections | Content | CS | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Nominal voltage (details) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Tolerance ± | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Custom Capabilities | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Product Category | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKS4F034704C00K WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKP2/150/100/5 WIMA | In Stock | - | - | - | - | POLYPROPYLENE | - | - | - | 2 | - | - | - | - | - | - | - | - | - | WIMA GMBH & CO KG | Wima | FKP2150/100/5 | - | - | - | - | - | - | - | 100 °C | -55 °C | , | Radial | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | - | Tin (Sn) | - | - | 8532.25.00.80 | 0.00015 µF | - | - | - | 5 mm | - | compliant | - | - | FILM CAPACITOR | - | 100 V | - | - | - | - | - | 5% | 5% | - | 63 V | Tape and Reel, E12 Values | - | - | - | - | - | - | 7.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.047µF | - | - | Solder pins | 1pc(s) | 15mm | (L x W x H) 19 x 7 x 15 mm | - | - | - | - | +110°C | - | -40°C | - | - | 250V AC | operating voltage 250V AC | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | MP3X2 0.047µF 250V 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 19mm | 7mm | - | ||
![]() MKS4/1MF/250V WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.15µF | - | - | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 28 x 8 x 20 mm | - | - | - | - | +110°C | - | -40°C | - | - | 275V AC | 275V AC | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | MPX21W3150FH00MSSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28mm | 8mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.22µF | - | - | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 28 x 10 x 22 mm | - | - | - | - | +110°C | - | -40°C | - | - | 250V AC | 250V AC | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | MPX20W3220FI00MSSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 28mm | 10mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.01µF | - | - | Solder pins | 1pc(s) | 15mm | (L x W x H) 7 x 5 x 5 mm | - | - | - | - | +110°C | - | -40°C | - | - | 250V AC | operating voltage 250V AC | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | MPX20W2100FC00MSSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 7mm | 5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.022µF | - | - | Solder pins | 1pc(s) | 15mm | (L x W x H) 15 x 13 x 13 mm | - | - | - | - | +110°C | - | -40°C | - | - | 250V AC | operating voltage 250V AC | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | MPX20W2220FC00MSSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | 15mm | 13mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | - | 1206 | 3216 | - | - | - | - | 5000 | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000307 oz | - | 200 V | Reel | High Precision Thin Film | 1 % | - | - | - | 50 PPM / C | High-Precision Thin Film Chip Resistors | 62 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Precision Resistors Thin Film SMD | Thin Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | pushPIN™ | 20 % | - | Active | - | - | Top Mount | - | - | 100 °C | -55 °C | - | 6.8 mF | - | - | - | - | 2.5 mm | - | - | 2.5 mm | - | PET | - | 400 µm | 250 V | Push Pin | 0.790 (20.00mm) | 3.60°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | -- | 7 mm | 2.362 (60.00mm) | 2.362 (60.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1µF | - | - | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 33 x 20 x 32 mm | - | - | - | - | +110°C | - | -40°C | - | - | 275V AC | 275V AC | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | MPX21W4100FM00MSSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 33mm | 20mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.047µF | - | - | Solder pins | 1pc(s) | 15mm | (L x W x H) 19 x 7 x 15 mm | - | - | - | - | +110°C | - | -40°C | - | - | 250V AC | operating voltage 250V AC | - | - | - | - | - | - | Non-Compliant | - | - | 20% | - | - | - | - | - | 20 % | - | - | - | - | MP3X2 0.047µF 250V 15 | - | - | 110 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 19mm | 7mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKS4-3.3/100/10 WIMA | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 100 V | - | Bulk | - | 10 % | - | - | - | - | - | - | - | 100 °C | -55 °C | - | 3.3 µF | - | - | - | - | 9 mm | - | - | 22.5 mm | - | PET | - | 800 µm | 63 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | 18 mm | - | - | ||
![]() MKS4/1MF/400V WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1µF | - | - | Solder pins | 1pc(s) | 15mm | (L x W x H) 19 x 10 x 18 mm | - | - | - | - | +110°C | - | -40°C | - | - | 250V AC | 250V AC | - | - | - | - | - | - | - | - | Yes | 20% | - | - | - | - | - | - | - | - | - | - | MPX20W3100FG00MSSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 19mm | 10mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.33µF | - | - | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 28 x 10 x 24 mm | - | - | - | - | +110°C | - | -40°C | - | - | 275V AC | 275V AC | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | MPX21W3330FJ00MSSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 28mm | 10mm | - | ||
![]() FKP1-.015/1250/5 WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 kV | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 15 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2.5 V | 2.5 V | - | - | 20 % | - | - | - | - | - | - | - | 65 °C | -30 °C | - | 100 F | - | - | - | - | 16.5 mm | - | - | 36 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mm | 48 mm | - | No SVHC |