- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 nF | - | - | 1 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | - | Bulk | Snubber MKP | - | 20 % | - | - | - | - | Double Sided Metallized Plastic Film Snubber Capacitors | - | - | - | - | 1 uF | - | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | - | - | - | 26 mm | - | 41.5 mm | 15 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 1 nF | - | 0.001 uF | 2400 | WIMA GMBH & CO KG | - | - | FKP4G011004B00JSSD | - | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-1000/400/5 | Active | - | - | - | - | 5.67 | Details | Yes | - | - | - | 0.035274 oz | 400 VDC | - | Bulk | FKP 4 | - | 5 % | e3 | Yes | - | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 1000 pF | - | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | 400 V | 0.8 mm | 7120 | - | Straight | 5% | 5% | - | - | 250 V | AC and Pulse Film Capacitors | - | - | - | - | 11 mm | - | 18 mm | 5 mm | - | - | ||
Tiny WHSL | 34 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 2200 nF | - | - | 561 | WIMA GMBH & CO KG | - | - | MKP4D042205I00KSSD | - | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | 4.95 | Details | Yes | - | - | - | 0.282192 oz | 100 VDC | - | Bulk | MKP 4 | - | 10 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | 8532.25.00.70 | 2.2 uF | - | BULK | - | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | - | 100 V | 0.8 mm | - | - | Straight | 10% | 10% | - | - | 63 V | General Film Capacitors | - | - | - | - | 21 mm | - | 26.5 mm | 11 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 2.2 nF | - | 0.0022 uF | 1700 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | 250 VDC | - | Cut Tape | MKP 10 | - | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 2200 pF | - | - | - | - | Radial | - | Polypropylene (PP) | - | 7.5 mm | - | - | 0.6 mm | - | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 9 mm | - | 10 mm | 4 mm | - | - | ||
Tiny WHSL | 28 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | WIMA | 150 nF | 150000 pF | - | 324 | WIMA GMBH & CO KG | - | WIMA | MKP1U031506F00JSSD | - | + 100 C | WIMA | - 55 C | - | - | 85 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | - | Active | - | - | Active | - | 5.71 | Details | Yes | - | - | - | 0.670205 oz | 2000V (2kV) | -55°C ~ 105°C | Bulk | MKP 10 | 1.240" L x 0.591" W (31.50mm x 15.00mm) | ±5% | e3 | Yes | PC Pins | EAR99 | Double Sided Metallized Plastic Film Capacitors | Tin (Sn) | General Purpose | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 0.15 μF | Capacitors | BULK | - | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 1.083" (27.50mm) | - | 2000 V | 0.8 mm | - | - | Straight | 5% | 5% | Film Capacitors | - | - | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26 mm | 1.024" (26.00mm) | 31.5 mm | 15 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | WIMA | 22 nF | 22000 pF | - | 5000 | WIMA GMBH & CO KG | 0.5(mm) | WIMA | MKP4F022202B00JSSD | - | + 100 C | WIMA | - 55 C | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | MKP4-.022/250/5P7 | Active | 3(mm) | Not Required(mm) | Active | - | 5.41 | Details | Yes | 8.5(mm) | PP | 5% | - | 250V | -55°C ~ 105°C | Bulk | MKP 4 | 0.394" L x 0.118" W (10.00mm x 3.00mm) | ±5% | e3 | Yes | PC Pins | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.022 μF | Capacitors | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | Not Required | 0.295" (7.50mm) | - | 250 V | 0.5 mm | 3912 | 250VDC/160VAC | Straight | 5% | 5% | Film Capacitors | - | 160 V | General Film Capacitors | - | Film Capacitors | 10(mm) | - | 8.5 mm | 0.335" (8.50mm) | 10 mm | 3 mm | 8.5(mm) | - | ||
Tiny WHSL | 13 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 126 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.622602 oz | 100 VDC | - | - | MKS 4 | - | 5 % | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | 68 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | 37.5 mm | - | - | 1 mm | - | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | - | 39.5 mm | - | 41.5 mm | 20 mm | - | - | ||
Tiny WHSL | 12 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | WIMA | 47 nF | 47000 pF | - | 1500 | - | 0.5(mm) | WIMA | - | - | + 100 C | WIMA | - 55 C | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 8.5(mm) | Not Required(mm) | Active | AEC-Q200 | - | Details | - | 14(mm) | PP | 5% | 0.035274 oz | 630V | -55°C ~ 100°C | Bulk | MKP 2 | 0.283" L x 0.335" W (7.20mm x 8.50mm) | ±5% | - | - | PC Pins | - | Automotive Metallized Film Capacitors | - | Automotive; High Frequency, Switching | - | - | 0.047 μF | Capacitors | - | - | - | Radial | - | Polypropylene (PP) | Not Required | 0.197" (5.00mm) | - | - | 0.5 mm | - | 630VDC/250VAC | Straight | - | - | Film Capacitors | - | - | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(mm) | - | 14 mm | 0.551" (14.00mm) | 7.2 mm | 8.5 mm | 14(mm) | AEC-Q200 | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 2000 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.114446 oz | 63 VDC | - | Reel | MKS 2 | - | 20 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.33 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 150 nF | 150000 pF | - | 2500 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.035274 oz | 63 VDC | - | Bulk | MKP 2 | - | 5 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.15 uF | - | - | - | - | Radial | - | Polypropylene (PP) | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | - | - | - | RF Microwave Film Capacitors | - | - | - | - | 11.5 mm | - | 7.2 mm | 5.5 mm | - | - | ||
Tiny WHSL | 14 |
| - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 1200 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.105822 oz | 400 VDC | - | Bulk | MKS 4 | - | 5 % | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 0.33 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | 15 mm | - | - | 0.8 mm | - | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | - | 15 mm | - | 18 mm | 8 mm | - | - | ||
Tiny WHSL | 17 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | - | 680 nF | 680000 pF | - | 324 | WIMA GMBH & CO KG | - | - | MKS4O136806F00JSSD | - | + 125 C | - | - 55 C | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | - | 5.72 | Details | Yes | - | - | - | 0.705479 oz | 1 kVDC | - | Bulk | MKS 4 | - | 5 % | e3 | Yes | - | EAR99 | Metallized High Volume Film Capacitors | Tin (Sn) | - | - | 8532.25.00.70 | 0.68 uF | - | Tray | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polyethylene Terephthalate (PET) | - | 27.5 mm | No | 1000 V | 0.8 mm | - | - | Straight | 5% | 5% | - | - | 400 V | General Film Capacitors | - | - | - | - | 26 mm | - | 31.5 mm | 15 mm | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 22 nF | 22000 pF | - | 5000 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.114446 oz | 400 VDC | - | Bulk | MKS 2 | - | 5 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.022 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | - | ||
Tiny WHSL | 25 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | - | - | 112 | WIMA GMBH & CO KG | - | - | MKP4G051007H00JSSD | - | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | 5.46 | Details | Yes | - | - | - | 2.045890 oz | 400 VDC | - | Bulk | MKP 4 | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | 8532.25.00.70 | 10 uF | - | BULK | - | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 37.5 mm | - | 400 V | 1 mm | - | - | Straight | 5% | 5% | - | - | 220 V | General Film Capacitors | - | - | - | - | 45.5 mm | - | 41.5 mm | 24 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | - | 47 nF | 47000 pF | - | 90 | WIMA GMBH & CO KG | - | - | MPRY0W2470FI00MSSD | MP3R-Y2 | + 110 C | - | - 40 C | - | - | 110 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | 1.25 kVDC | - | Bulk | MP 3R-Y2 | - | 20 % | e3 | - | - | EAR99 | Metallized Class Y2 Film Capacitor | Tin (Sn) | - | - | 8532.25.00.10 | 0.047 uF | - | BULK | - | unknown | Radial | PAPER CAPACITOR | Paper | - | 22.5 mm | - | 1250 V | 0.8 mm | - | - | Straight | 20% | 20% | - | - | 250 V | Safety Film Capacitors | - | - | - | - | 22 mm | - | 28 mm | 10 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 4.7 nF | - | 0.0047 uF | 1200 | - | - | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | MP3Y2-4700/250P10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ammo Pack | MP 3-Y2 | - | 10 % | - | - | - | - | Metallized Class Y2 Film Capacitor | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | Paper | - | 10 mm | - | - | 0.8 mm | - | - | Straight | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 14 mm | - | 19 mm | 6 mm | - | - | ||
![]() FKP2C021001GEA00 WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | FKP 2 | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 22 nF | 22000 pF | - | 357 | WIMA GMBH & CO KG | - | - | FKP4U022207B00KYSD | - | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP4-.022/2000/10 PCM37.5 FKP4U022207B00KSSD | Obsolete | - | - | - | - | 5.84 | Details | Yes | - | - | - | - | 2 kVDC | - | Bulk | FKP 4 | - | 10 % | e3 | Yes | - | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 0.022 uF | - | TRAY | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 37.5 mm | - | 2000 V | 1 mm | - | - | Straight | 10% | 10% | - | - | 550 V | AC and Pulse Film Capacitors | - | - | - | - | 22 mm | - | 41.5 mm | 11 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 1500 nF | - | - | 112 | WIMA GMBH & CO KG | - | - | MKP1O141507H00KYSD | - | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKP10-1.5/1KV/10P37 MKP1O141507H00KSSD | Obsolete | - | - | - | - | 5.84 | Details | Yes | - | - | - | 2.045890 oz | 1 kVDC | - | - | MKP 10 | - | 10 % | - | Yes | - | EAR99 | Double-Sided Metallized Electrode Capacitors | Pure Tin (Sn) | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 1.5 uF | - | TRAY | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 37.5 mm | - | 1000 V | 1 mm | - | - | Straight | 10% | 10% | - | - | 600 V | AC and Pulse Film Capacitors | - | - | - | - | 45.5 mm | - | 41.5 mm | 24 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | DCP4I057009FD2KSSD | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 450 VDC | - | Bulk | DCP4 | - | 10 % | - | - | - | - | Automotive Metallized High Reliability Film Capacitors | - | - | - | - | 70 uF | - | - | - | - | Radial | - | Polypropylene (PP) | - | 52.5 mm | - | - | - | - | - | Straight | - | - | - | 3.1 mOhms | - | DC Link Film Capacitors | - | - | - | - | 50 mm | - | 57 mm | 35 mm | - | - |