- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | - | 544 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | Bulk | MKS 4 | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 1.5 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3300 nF | - | - | 84 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | Bulk | Snubber MKP | 20 % | - | - | - | Double Sided Metallized Plastic Film Snubber Capacitors | - | - | - | 3.3 uF | - | - | - | Radial | - | Polypropylene (PP) | 37.5 mm | - | 1 mm | - | Straight | - | - | - | - | Snubber Film Capacitors | - | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | 4030 (1076 metric) Reversed | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 2000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 250 VDC | Bulk | SMD-PET | 20 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.47 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 5 mm | 10.2 mm | 7.6 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 324 | WIMA GMBH & CO KG | MKP1T032206F00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | MKP10-.22/1600/5P27 MKP1T032206F00JSSD | Obsolete | - | 5.84 | Details | Yes | 0.317466 oz | 1.6 kVDC | Bulk | MKP 10 | 5 % | e3 | Yes | EAR99 | Double-Sided Metallized Electrode Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 0.22 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1600 V | 0.8 mm | - | Straight | 5% | 5% | - | 650 V | AC and Pulse Film Capacitors | - | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.1 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4R001004B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-100/1250/5 | Active | - | 5.72 | Details | Yes | 0.035274 oz | 1.25 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 100 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 450 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.15 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4R001504B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-150/1250/5 | Active | - | 5.72 | Details | Yes | 0.035274 oz | 1.25 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 150 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 450 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 140 | WIMA GMBH & CO KG | FKP4O134707F00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.47/1000/5 FKP4O134707F00JSSD | Obsolete | - | 5.84 | Details | Yes | - | 1 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.47 uF | TRAY | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 1000 V | 1 mm | - | Straight | 5% | 5% | - | 400 V | AC and Pulse Film Capacitors | - | 41.5 mm | 32 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | 1 | WIMA GMBH & CO KG | DCP6I06780E000KS0F | + 85 C | - 40 C | 85 °C | -40 °C | - | - | Screw Ends | - | Active | - | 5.63 | Details | Yes | - | 600 VDC | - | MKP 6 | 10 % | - | - | EAR99 | - | - | - | - | 780 uF | Bulk | - | compliant | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | 32 mm | 600 V | - | - | - | 10% | 10% | 1.6 mOhms | - | DC Link Film Capacitors | 85 mm | - | 120 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 1 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 1 kVDC | Bulk | FKP | 20 % | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | 1 uF | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | 37.5 mm | 56 mm | 27 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 15 nF | 15000 pF | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 300 VDC | Ammo Pack | MKP-Y2 | 10 % | - | - | - | - | - | - | - | 0.015 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 567 | WIMA GMBH & CO KG | MKP1J031506A00MYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | MKP10-.15/630/20P27 MKP1J031506A00MSSD | Obsolete | - | 5.84 | Details | Yes | 0.141096 oz | 630 VDC | - | MKP 10 | 20 % | e3 | Yes | EAR99 | Double-Sided Metallized Electrode Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.15 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 630 V | 0.8 mm | - | Straight | 20% | 20% | - | 400 V | AC and Pulse Film Capacitors | - | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 4 Pin | - | - | - | - | - | 20 | - | - | + 105 C | - 55 C | - | - | - | - | - | DCP4I059509HD4KSSD | - | AEC-Q200 | - | Details | - | - | 450 VDC | Bulk | DCP4 | 10 % | - | - | - | Automotive Metallized High Reliability Film Capacitors | - | - | - | 95 uF | - | - | - | Radial | - | Polypropylene (PP) | 52.5 mm | - | - | - | Straight | - | - | 2.8 mOhms | - | DC Link Film Capacitors | - | 55 mm | 57 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.47 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4T004704B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-470/1600/5 | Active | - | 5.67 | Details | Yes | 0.035274 oz | 1.6 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 470 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 5040 (1210 metric) | - | - | - | 2 Pin | - | - | 4700 nF | - | - | 600 | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD5040-4.7/63/10T | - | - | - | Details | - | - | 63 VDC | MouseReel | SMD-PET | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 4.7 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 6 mm | 12.7 mm | 10.2 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 50 | WIMA GMBH & CO KG | FKP2F021001J00ESSD | + 100 C | - 55 C | 85 °C | -55 °C | , 2828 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.72 | Details | Yes | - | 250 VDC | Bulk | FKP 2 | - | e3 | Yes | EAR99 | - | Tin (Sn) | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.01 uF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 250 V | - | 2828 | - | 1% | 1% | - | 160 V | AC and Pulse Film Capacitors | - | 8.5 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 252 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 0.317466 oz | 1.6 kVDC | Bulk | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 24 mm | 41.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5750 metric) | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 1500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 250 VDC | MouseReel | SMD-PET | 20 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.22 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 3.5 mm | 5.7 mm | 5.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 4000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VDC | Bulk | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2200 nF | - | - | 154 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | Bulk | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 2.2 uF | - | - | - | Radial | - | Polypropylene (PP) | 37 mm | - | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 47 nF | 47000 pF | - | 112 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 1.25 kVDC | Bulk | FKP 1 | 10 % | - | - | - | - | - | - | - | 0.047 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - |