- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31 |
| - | - | 1000 nF | - | 88 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | - | 220 nF | 220000 pF | 294 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.22 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 24 mm | 41.5 mm | 13 mm | ||
Tiny WHSL | 31 |
| - | - | 680 nF | 680000 pF | 80 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | 18 |
| - | - | 470 nF | 470000 pF | 70 | + 100 C | - 55 C | - | 1.7 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 680 nF | 680000 pF | 126 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | 38 |
| - | - | 3000 nF | - | 25 | + 100 C | - 55 C | Details | 1.25 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 3 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | - | 100 nF | 100000 pF | 357 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 22 mm | 41.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6000 nF | - | 25 | + 100 C | - 55 C | Details | 1.25 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 6 uF | Radial | Polypropylene (PP) | 48.5 mm | 1 mm | Straight | Snubber Film Capacitors | 54 mm | 56 mm | 37 mm | ||
Tiny WHSL | In Stock | - | - | - | 680 nF | 680000 pF | 126 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | 31 |
| - | - | 1000 nF | - | 42 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 37.5 mm | 56 mm | 27 mm | ||
Tiny WHSL | In Stock | - | - | - | 2200 nF | - | 28 | + 100 C | - 55 C | - | 1.7 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2.2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 55 mm | 41.5 mm | 40 mm | ||
Tiny WHSL | In Stock | - | - | - | 470 nF | 470000 pF | 90 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 31 |
| - | - | 1000 nF | - | 35 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 37.5 mm | 56 mm | 27 mm | ||
Tiny WHSL | 31 |
| - | - | 2200 nF | - | 28 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2.2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 55 mm | 41.5 mm | 40 mm | ||
Tiny WHSL | In Stock | - | - | - | 2500 nF | - | 14 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2.5 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 54 mm | 56 mm | 37 mm | ||
Tiny WHSL | In Stock | - | - | - | 2000 nF | - | 28 | + 100 C | - 55 C | - | 1.7 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 55 mm | 41.5 mm | 40 mm | ||
Tiny WHSL | 18 |
| - | - | 2000 nF | - | 28 | + 100 C | - 55 C | - | 1.7 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 55 mm | 41.5 mm | 40 mm | ||
Tiny WHSL | 31 |
| - | - | 1000 nF | - | 80 | + 100 C | - 55 C | - | 1.6 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | In Stock | - | - | - | 2000 nF | - | 25 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Quick Connect | Polypropylene (PP) | 49.5 mm | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | - | 3000 nF | - | 25 | + 100 C | - 55 C | Details | 1.7 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 3 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 54 mm | 56 mm | 37 mm |