- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31 |
| - | 2 Pin | 33 nF | 33000 pF | - | 561 | + 100 C | - 55 C | - | Details | 0.035274 oz | 2.5 kVDC | - | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | - | 0.8 mm | Straight | AC and Pulse Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1000 nF | - | - | 567 | + 105 C | - 55 C | - | - | - | 500 VDC | - | DCP4 | 5 % | Automotive Metallized High Reliability Film Capacitors | 1 uF | Radial | Polypropylene (PP) | 27.5 mm | - | Straight | DC Link Film Capacitors | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | 18 |
| - | 4 Pin | - | - | - | 20 | + 105 C | - 55 C | - | Details | - | 500 VDC | - | DCP4 | 10 % | Automotive Metallized High Reliability Film Capacitors | 220 uF | Radial | Polypropylene (PP) | 52.5 mm | - | Straight | DC Link Film Capacitors | 65 mm | 57 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1500 nF | - | - | 112 | + 100 C | - 55 C | - | Details | - | 400 VDC | Bulk | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | AC and Pulse Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1500 nF | - | - | 112 | + 100 C | - 55 C | - | Details | - | 400 VDC | Bulk | FKP 1 | 20 % | Double Sided Metallized Plastic Film Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | AC and Pulse Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | 4 Pin | - | - | - | 25 | + 105 C | - 55 C | - | - | - | 500 VDC | - | DCP4 | 20 % | Automotive Metallized High Reliability Film Capacitors | 150 uF | Radial | Polypropylene (PP) | 52.5 mm | - | Straight | DC Link Film Capacitors | 50 mm | 57 mm | 35 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 15 nF | 15000 pF | - | 400 | + 100 C | - 55 C | - | Details | 0.035274 oz | 3 kVDC | - | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | - | 0.8 mm | Straight | AC and Pulse Film Capacitors | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 220 nF | 220000 pF | - | 35 | + 100 C | - 55 C | - | Details | - | 2 kVDC | Bulk | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 0.22 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | AC and Pulse Film Capacitors | 50 mm | 41.5 mm | 35 mm | ||
Tiny WHSL | 18 |
| - | 2 Pin | 47 nF | 47000 pF | - | 380 | + 100 C | - 55 C | - | Details | 0.035274 oz | 2.5 kVDC | - | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.047 uF | Radial | Polypropylene (PP) | - | - | Straight | AC and Pulse Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | 18 |
| - | 2 Pin | 47 nF | 47000 pF | - | 380 | + 100 C | - 55 C | - | Details | 0.035274 oz | 2.5 kVDC | - | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.047 uF | Radial | Polypropylene (PP) | - | - | Straight | AC and Pulse Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | - | 350 | + 100 C | - 55 C | - | Details | 0.035274 oz | 3 kVDC | - | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.022 uF | Radial | Polypropylene (PP) | - | 0.8 mm | Straight | AC and Pulse Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1000 | - | - | AEC-Q200 | Details | - | - | - | MKP 2 | - | - | - | - | Polypropylene (PP) | - | - | - | RF Microwave Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 1500 | + 100 C | - 55 C | AEC-Q200 | - | - | 1 kVDC | - | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 14 mm | 7.2 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1000 nF | - | - | 1000 | + 100 C | - 55 C | AEC-Q200 | - | - | 63 VDC | - | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 1 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1000 | - | - | AEC-Q200 | Details | - | - | - | MKP 2 | - | - | - | - | Polypropylene (PP) | - | - | - | RF Microwave Film Capacitors | - | - | - | ||
Tiny WHSL | 31 |
| - | 2 Pin | 47 nF | 47000 pF | - | 1000 | + 100 C | - 55 C | AEC-Q200 | - | - | 800 VDC | - | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 0.047 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 4.7 nF | - | 0.0047 uF | 5000 | + 100 C | - 55 C | AEC-Q200 | - | - | 800 VDC | - | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 4700 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 680 nF | 680000 pF | - | 800 | + 100 C | - 55 C | AEC-Q200 | Details | - | 100 VDC | - | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.68 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 14 mm | 7.2 mm | 8.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.1 nF | - | - | 1300 | + 100 C | - 55 C | - | Details | - | 100 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | - | 3000 | + 100 C | - 55 C | - | Details | 0.035274 oz | 100 VDC | Bulk | FKP 3 | 5 % | Film and Foil Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 13 mm | 5 mm |