- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 2500 | + 100 C | - 55 C | Details | 0.035274 oz | 630 VDC | Bulk | FKP 2 | 5 % | Film and Foil Capacitors | 6800 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 4.7 nF | - | 0.0047 uF | 5000 | + 100 C | - 55 C | Details | - | 100 VDC | Bulk | FKP 3 | 10 % | Film and Foil Capacitors | 4700 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 800 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | 18 |
| - | 2 Pin | 0.33 nF | - | - | 6000 | + 100 C | - 55 C | Details | - | 800 VDC | Bulk | FKP 2 | 2.5 % | Film and Foil Capacitors | 330 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.15 nF | - | - | 6000 | + 100 C | - 55 C | Details | - | 630 VDC | Bulk | FKP 2 | 10 % | Film and Foil Capacitors | 150 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 18 |
| - | 2 Pin | 1.5 nF | - | 0.0015 uF | 6000 | + 100 C | - 55 C | Details | - | 63 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 1500 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 1000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 3300 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 7 mm | 7.2 mm | 5.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 15 nF | 15000 pF | - | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 100 VDC | Bulk | FKP 3 | 5 % | Film and Foil Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9.5 mm | 13 mm | 4 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.1 nF | - | - | 5000 | + 100 C | - 55 C | Details | - | 100 VDC | Bulk | FKP 3 | 20 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VDC | Bulk | FKP 3 | 10 % | Film and Foil Capacitors | 3300 pF | Radial | Polypropylene (PP) | 10 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 13 mm | 3 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.15 nF | - | - | 5000 | + 100 C | - 55 C | Details | - | 250 VDC | Bulk | FKP 3 | 5 % | Film and Foil Capacitors | 150 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 15 nF | 15000 pF | - | 2400 | + 100 C | - 55 C | Details | 0.070548 oz | 250 VDC | Bulk | FKP 3 | 5 % | Film and Foil Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1 nF | - | 0.001 uF | 5000 | + 100 C | - 55 C | Details | - | 250 VDC | Bulk | FKP 3 | 5 % | Film and Foil Capacitors | 1000 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1.5 nF | - | 0.0015 uF | 6000 | + 100 C | - 55 C | Details | - | 250 VDC | Bulk | FKP 2 | 2.5 % | Film and Foil Capacitors | 1500 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.1 nF | - | - | 6000 | + 100 C | - 55 C | Details | - | 630 VDC | Bulk | FKP 2 | 2.5 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.22 nF | - | - | 6000 | + 100 C | - 55 C | Details | - | 630 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 220 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1.5 nF | - | 0.0015 uF | 1500 | + 100 C | - 55 C | Details | - | 250 VDC | Reel | FKP 2 | 20 % | Film and Foil Capacitors | 1500 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 10 nF | 10000 pF | - | 2500 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VDC | Bulk | FKP 2 | 5 % | Film and Foil Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.1 nF | - | - | 6000 | + 100 C | - 55 C | Details | - | 630 VDC | Bulk | FKP 2 | 10 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 18 |
| - | 2 Pin | 4.7 nF | - | 0.0047 uF | 600 | + 100 C | - 55 C | Details | 0.035274 oz | 800 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 4700 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 10 mm | 7.2 mm | 8.5 mm |