- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 Pin | 0.1 nF | - | - | 1500 | + 100 C | - 55 C | Details | - | 630 VDC | Ammo Pack | FKP 2 | 20 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.68 nF | - | - | 1500 | + 100 C | - 55 C | Details | - | 250 VDC | Ammo Pack | FKP 2 | 20 % | Film and Foil Capacitors | 680 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 18 |
| - | 2 Pin | 1.5 nF | - | 0.0015 uF | 6000 | + 100 C | - 55 C | Details | - | 630 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 1500 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.1 nF | - | - | 1500 | + 100 C | - 55 C | Details | - | 250 VDC | Reel | FKP 2 | 20 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2.2 nF | - | 0.0022 uF | 2400 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VDC | Bulk | FKP 4 | 5 % | Polypropylene (PP) Capacitors for Pulse Applications | 2200 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 4.7 nF | - | 0.0047 uF | 2500 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VDC | Bulk | FKP 2 | 10 % | Film and Foil Capacitors | 4700 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.47 nF | - | - | 2400 | + 100 C | - 55 C | Details | 0.035274 oz | 630 VDC | Bulk | FKP 4 | 10 % | Polypropylene (PP) Capacitors for Pulse Applications | 470 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 33 nF | 33000 pF | - | 1200 | + 100 C | - 55 C | Details | 0.141096 oz | 400 VDC | Bulk | FKP 3 | 10 % | Film and Foil Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 18 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 900 | + 100 C | - 55 C | Details | 0.105822 oz | 2 kVDC | Bulk | FKP 4 | 10 % | Polypropylene (PP) Capacitors for Pulse Applications | 3300 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 100 nF | 100000 pF | - | 594 | + 100 C | - 55 C | Details | 0.211644 oz | 630 VDC | Bulk | FKP 4 | 5 % | Polypropylene (PP) Capacitors for Pulse Applications | 0.1 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | - | 459 | + 100 C | - 55 C | Details | 0.317466 oz | 400 VDC | Bulk | FKP 4 | 10 % | Polypropylene (PP) Capacitors for Pulse Applications | 0.22 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 47 nF | 47000 pF | - | 1200 | + 100 C | - 55 C | Details | 0.105822 oz | 400 VDC | Bulk | FKP 4 | 5 % | Polypropylene (PP) Capacitors for Pulse Applications | 0.047 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 18 mm | 9 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.47 nF | - | - | 5000 | + 100 C | - 55 C | Details | - | 1 kVDC | Bulk | FKP 3 | 20 % | Film and Foil Capacitors | 470 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.47 nF | - | - | 1500 | + 100 C | - 55 C | Details | - | 250 VDC | Ammo Pack | FKP 2 | 20 % | Film and Foil Capacitors | 470 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 800 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VDC | Bulk | FKP 2 | 20 % | Film and Foil Capacitors | 4700 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.68 nF | - | - | 2400 | + 100 C | - 55 C | Details | 0.035274 oz | 2 kVDC | Bulk | FKP 4 | 10 % | Polypropylene (PP) Capacitors for Pulse Applications | 680 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 1000 | + 100 C | - 55 C | Details | 0.105822 oz | 1.25 kVDC | Bulk | FKP 4 | 10 % | Polypropylene (PP) Capacitors for Pulse Applications | 0.01 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 33 nF | 33000 pF | - | 1600 | + 100 C | - 55 C | Details | 0.070548 oz | 400 VDC | Bulk | FKP 4 | 5 % | Polypropylene (PP) Capacitors for Pulse Applications | 0.033 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | - | 324 | + 100 C | - 55 C | Details | 0.564383 oz | 1.25 kVDC | Bulk | FKP 4 | 20 % | Polypropylene (PP) Capacitors for Pulse Applications | 0.15 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | - | 162 | + 100 C | - 55 C | Details | 1.763698 oz | 1.25 kVDC | Bulk | FKP 4 | 10 % | Polypropylene (PP) Capacitors for Pulse Applications | 0.22 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 39.5 mm | 31.5 mm | 20 mm |