- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 1500 nF | - | 80 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Quick Connect | Polypropylene (PP) | 49.5 mm | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | In Stock | - | - | - | 2000 nF | - | 72 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 7000 nF | - | 48 | + 100 C | - 55 C | - | 700 VDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 7 uF | SMD/SMT | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 3000 nF | - | 112 | + 100 C | - 55 C | Details | 700 VDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 3 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 nF | - | 112 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 31 |
| - | - | 1500 nF | - | 84 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | 18 |
| - | 4 Pin | 1500 nF | - | 80 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 48.5 mm | 1 mm | Straight | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | 18 |
| - | - | 1500 nF | - | 126 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | 2000 nF | - | 80 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | In Stock | - | - | - | 2000 nF | - | 98 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | 31 |
| - | 4 Pin | 1000 nF | - | 140 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 2200 nF | - | 112 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2.2 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | 31 |
| - | - | 2200 nF | - | 112 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2.2 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | 38 |
| - | - | 1500 nF | - | 80 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | 38 |
| - | 4 Pin | 1500 nF | - | 126 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | 18 |
| - | - | 1500 nF | - | 80 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | 31 |
| - | - | 2000 nF | - | 56 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | 31 |
| - | - | 470 nF | 470000 pF | 252 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 26 mm | 41.5 mm | 15 mm | ||
Tiny WHSL | 31 |
| - | - | 1500 nF | - | 80 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | 31 |
| - | - | 2200 nF | - | 72 | + 100 C | - 55 C | Details | 850 VDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2.2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm |