- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 22 nF | 22000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 250 VDC | Ammo Pack | MKP 2 | - | - | - | - | - | - | - | - | 0.022 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | RF Microwave Film Capacitors | - | - | - | - | ||
![]() MKS4-1/400/10P27 WIMA | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 544 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | Bulk | MKS 4 | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 1 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | 1 | WIMA GMBH & CO KG | DCP6R26270EG00KS0M | + 85 C | - 40 C | 85 °C | -40 °C | - | - | Screw Ends | - | Active | - | 5.66 | Details | Yes | - | 1.3 kVDC | - | MKP 6 | 10 % | - | - | EAR99 | - | - | - | - | 270 uF | Bulk | - | compliant | Stud Threaded | FILM CAPACITOR | Polypropylene (PP) | 32 mm | 1300 V | - | - | - | 10% | 10% | 2.4 mOhms | - | DC Link Film Capacitors | 85 mm | - | 140 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | Bulk | DCP4 | - | - | - | - | - | - | - | - | 16 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | FKP4-.01/1600/5 | - | - | - | Details | - | - | 1.6 kVDC | - | FKP 4 | 5 % | - | - | - | Polypropylene (PP) Capacitors for Pulse Applications | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 6054 | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 450 | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD6054-.47/400/10T | - | - | - | Details | - | - | 400 VDC | MouseReel | SMD-PET | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.47 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 7 mm | 15.3 mm | 13.7 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | LUG | CHASSIS MOUNT | - | POLYPROPYLENE | 2 | - | - | - | 1 | WIMA GMBH & CO KG | DCH2L07238H600KS00 | + 85 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Active | - | 5.63 | Details | Yes | - | - | Bulk | MKP4 | 10 % | - | Yes | EAR99 | - | Pure Tin (Sn) | - | 8532.25.00.80 | 2380 uF | BULK | - | compliant | Lug | FILM CAPACITOR | Polypropylene (PP) | - | 800 V | - | - | - | 10% | 10% | - | 360 V | DC Link Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | DCP4P053009FD2KSSD | - | AEC-Q200 | - | Details | - | - | 1.1 kVDC | Bulk | DCP4 | 10 % | - | - | - | Automotive Metallized High Reliability Film Capacitors | - | - | - | 30 uF | - | - | - | Radial | - | Polypropylene (PP) | 52.5 mm | - | - | - | Straight | - | - | 4.4 mOhms | - | DC Link Film Capacitors | - | 50 mm | 57 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 544 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 0.141096 oz | 630 VDC | Bulk | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.47 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 700 VDC | Bulk | DCP4 | 10 % | - | - | - | - | - | - | - | 22 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | DC Link Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 4.7 nF | - | 0.0047 uF | 100 | - | - | + 100 C | - 55 C | - | - | - | - | - | FKP1-4700/2KV/10P22 | - | - | - | Details | - | - | 2 kVDC | Bulk | FKP 1 | 10 % | - | - | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | 18.54 mm | 26.42 mm | 8.38 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | 1 | WIMA GMBH & CO KG | DCP6S06355EO00KS0M | - | - | 85 °C | -40 °C | - | - | Screw Ends | - | Active | - | 5.67 | Details | Yes | - | - | Bulk | MKP 6 | - | - | - | EAR99 | - | - | - | - | 355 uF | Bulk | - | compliant | - | FILM CAPACITOR | - | - | 1500 V | - | - | - | 10% | 10% | - | - | - | 116 mm | - | 110 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 0.025586 oz | 1.6 kVDC | Cut Tape | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.15 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.15 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4T001504B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-150/1600/5 | Active | - | 5.67 | Details | Yes | 0.035274 oz | 1.6 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 150 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 4030 (1076 metric) Reversed | - | - | - | 2 Pin | - | - | 3300 nF | - | - | 775 | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD4030-3.3/63/10T | - | - | - | Details | - | - | 63 VDC | MouseReel | SMD-PET | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 3.3 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 5 mm | 10.2 mm | 7.6 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 567 | WIMA GMBH & CO KG | FKP4O124706A00KYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.047/1000/10 PCM27.5 FKP4O124706A00KSSD | Obsolete | - | 5.84 | Details | Yes | - | 1 kVDC | Bulk | FKP 4 | 10 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.047 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1000 V | 0.8 mm | - | Straight | 10% | 10% | - | 400 V | AC and Pulse Film Capacitors | - | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 459 | WIMA GMBH & CO KG | FKP4T023306B00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.033/1600/5 FKP4T023306B00JSSD | Obsolete | - | 5.84 | Details | Yes | - | 1.6 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 0.033 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1600 V | 0.8 mm | - | Straight | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 594 | WIMA GMBH & CO KG | FKP4U021005G00KYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.01/2000/10P22 FKP4U021005G00KSSD | Obsolete | - | 5.84 | Details | Yes | - | 2 kVDC | - | FKP 4 | 10 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 0.01 uF | TRAY | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | Straight | 10% | 10% | - | 550 V | AC and Pulse Film Capacitors | - | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2200 nF | - | - | 100 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | MKP-X2 | 10 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | 2.2 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | 29 mm | 31.5 mm | 17 mm | ||
Tiny WHSL | In Stock | - | - | 5040 (1210 metric) | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 250 VDC | Bulk | SMD-PET | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.68 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 6 mm | 12.7 mm | 10.2 mm |