- Capacitance
- Series
- Termination Style
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rating DC
- Packaging
- Tolerance
- Type
Attribute column
Manufacturer
WIMA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | WIMA GMBH & CO KG | DCP6R26250E100KS0F | + 85 C | - 40 C | 85 °C | -40 °C | - | - | Screw Ends | - | Active | - | 5.34 | Details | Yes | DC-LINK MKP 6 | - | 1.3 kVDC | Bulk | MKP 6 | 10 % | - | - | EAR99 | - | - | - | - | 250 uF | Bulk | - | compliant | - | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | 32 mm | 1300 V | - | - | - | 10% | 10% | 1.8 mOhms | - | DC Link Film Capacitors | 85 mm | - | 132 mm | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 140 | WIMA GMBH & CO KG | FKP4U031007F00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.1/2000/5 FKP4U031007F00JSSD | Obsolete | - | 5.84 | Details | Yes | - | - | 2 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 0.1 uF | TRAY | 37.5 mm | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 2000 V | 1 mm | - | Straight | 5% | 5% | - | 550 V | AC and Pulse Film Capacitors | - | 41.5 mm | 32 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 1 | WIMA GMBH & CO KG | FKP4T032207F00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.22/1600/5 | Obsolete | - | 5.84 | Details | Yes | - | - | 1.6 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 0.22 uF | TRAY | 37.5 mm | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 1600 V | 1 mm | - | Straight | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | - | 41.5 mm | 32 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 3000 | - | - | + 110 C | - 40 C | - | - | - | - | - | MP3X2-3300/275/10P10 | - | - | - | Details | - | - | - | - | Bulk | MP 3-X2 | 10 % | - | - | - | Low ESR Metallized Paper RFI-Capacitors | - | - | - | 3300 pF | - | - | - | - | Radial | - | Paper | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | - | 8.5 mm | 13.5 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 9 mm x 19 mm | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 420 | - | - | + 125 C | - 55 C | - | - | - | - | - | MKS4-.33/630/10P27A | - | - | - | Details | - | - | 0.246918 oz | 630 VDC | Ammo Pack | MKS 4 | 10 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 0.33 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 1812 | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 750 | - | - | + 140 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 0.033510 oz | 63 VDC | MouseReel | SMD-PPS | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.033 uF | - | - | - | - | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 3 mm | 4.8 mm | 3.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | Ammo Pack | MKS 4 | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 0.022 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
![]() PPS2824-1/63/10T WIMA | In Stock | - | - | 2824 (7260 metric) | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 1500 | - | - | + 140 C | - 55 C | - | - | - | - | - | SMDIC04100TB00KQ00 | - | - | - | - | - | - | 0.033510 oz | 63 VDC | MouseReel | SMD-PPS | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 1 uF | - | - | - | - | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 5 mm | 7.2 mm | 6.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | - | 384 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | Bulk | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 1.5 uF | - | - | - | - | Radial | - | Polypropylene (PP) | 27 mm | - | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5040 (1210 metric) | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD5040-.33/250/20 | - | - | - | Details | - | - | - | 250 VDC | MouseReel | SMD-PET | 20 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.33 uF | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 6 mm | 12.7 mm | 10.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 448 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kVDC | Bulk | MKS 4 | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 0.22 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 700 VDC | Bulk | DCP4 | 10 % | - | - | - | - | - | - | - | 75 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | DC Link Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.1 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4O101004B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-100/1000/5 | Active | - | 5.72 | Details | Yes | - | 0.035274 oz | 1 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 100 pF | BULK | 15 mm | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 400 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 1 | WIMA GMBH & CO KG | FKP4U026807E00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.068/2000/5 PCM37.5 | Obsolete | - | 5.84 | Details | Yes | - | - | 2 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 0.068 uF | TRAY | 37.5 mm | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 2000 V | 1 mm | - | Straight | 5% | 5% | - | 550 V | AC and Pulse Film Capacitors | - | 29 mm | 41.5 mm | 17 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.33 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4R003304B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-330/1250/5 | Active | - | 5.72 | Details | Yes | - | 0.035274 oz | 1.25 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 330 pF | BULK | 15 mm | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 450 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 17 |
| - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 72 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 2.645547 oz | 1.6 kVDC | Bulk | FKP | 10 % | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | 0.47 uF | - | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | 46 mm | 41.5 mm | 31 mm | ||
![]() MKS4-1/250/10P22 WIMA | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | Bulk | MKS 4 | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 1 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2824 (7260 metric) | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 100 VDC | MouseReel | SMD-PET | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.047 uF | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 3 mm | 7.2 mm | 6.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 4 Pin | POLYPROPYLENE | 2 | - | - | - | 20 | WIMA GMBH & CO KG | DCP4R254009JD4MSSD | + 105 C | - 55 C | 105 °C | -55 °C | - | - | PCB Mount | - | Active | AEC-Q200 | 5.34 | Details | Yes | - | 4.232875 oz | 1.3 kVDC | Bulk | DCP4 | 20 % | e3 | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | 40 uF | Bulk | - | compliant | AEC-Q200 | Radial | FILM CAPACITOR | Polypropylene (PP) | 52.5 mm | 1300 V | 1.2 mm | - | Straight | 20% | 20% | 3.7 mOhms | - | DC Link Film Capacitors | - | 65 mm | 57 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.68 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4O106804B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-680/1000/5 | Active | - | 5.72 | Details | Yes | - | 0.035274 oz | 1 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 680 pF | BULK | 15 mm | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 400 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm |