- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Nominal voltage | Product Depth (mm) | RoHS | RoHS-compliant | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Tolerance ± | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | - | 2 Pin | Polyester | 1.538 | WIMA | 68 nF | 68000 pF | - | 0.068uF | 0.068µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 5 x 11 mm | EAR99 | 2400 | 0.8 | 6 | WIMA | +105°C | + 105 C | 105 | -55°C | - 55 C | -55 | Through Hole | 305V DC | 5(Max) | Details | Yes | 11(Max) | X2 | 15 | 10% | 0.070548 oz | - | Straight | Bulk | MKP-X2 | 10% | - | RFI Suppression | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 305VAC | Straight | Safety Capacitors | 18 X 5 X 11 | Safety Film Capacitors | Safety Capacitors | 18(Max) | 11mm | 18mm | 5mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | 2 Pin | Polyester | 3.562 | - | - | - | - | 0.18uF | 0.18µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | EAR99 | - | 0.8 | 6 | - | +105°C | + 105 C | 105 | -55°C | - 55 C | -55 | Through Hole | 305V DC | 8(Max) | - | Yes | 15(Max) | X2 | 15 | 10% | - | - | Straight | Bulk | - | 10% | - | RFI Suppression | 0.18 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | - | 305VAC | Straight | Safety Capacitors | 18 X 8 X 15 | Safety Film Capacitors | - | 18(Max) | 15mm | 18mm | 8mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | Polyester | 9.78 | WIMA | 820 nF | 820000 pF | - | 0.82uF | 0.82µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 9 x 31.5 mm | EAR99 | 567 | 0.8 | 6 | WIMA | +105°C | + 105 C | 105 | -55°C | - 55 C | -55 | Through Hole | 305V DC | 9(Max) | Details | - | 19(Max) | X2 | 27.5 | 10% | 0.352740 oz | - | Straight | Bulk | MKP-X2 | 10% | - | RFI Suppression | 0.82 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | - | 305VAC | Straight | Safety Capacitors | 31.5 X 9 X 19 | Safety Film Capacitors | Safety Capacitors | 31.5(Max) | 31.5mm | 31.5mm | 9mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | 1.311 | WIMA | 0.47 nF | - | - | 470pF | - | - | - | - | - | EAR99 | 1200 | 0.8 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | Details | - | 11(Max) | - | 15 | - | 0.035274 oz | 1.6 kVDC | Straight | Reel | FKP 1 | 10% | Unconfirmed | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | - | - | - | - | - | EAR99 | 1200 | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5.5(Max) | Details | - | 11.5(Max) | - | 5 | - | 0.035274 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.047uF | - | - | - | - | - | EAR99 | - | 0.8 | 6 | - | - | - | 100 | - | - | -55 | Through Hole | - | 11(Max) | - | - | 21(Max) | - | 27.5 | - | - | - | Straight | Tray | - | 20% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 1000VDC|600VAC | - | - | 31.5 X 11 X 21 | - | - | 31.5(Max) | - | - | - | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | 2 Pin | - | 2.786 | WIMA | 15 nF | 15000 pF | - | 0.015uF | - | - | - | - | - | EAR99 | 400 | 0.8 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 8(Max) | Details | - | 15(Max) | - | 15 | - | 0.105822 oz | 630 VDC | Straight | Tape and Reel | FKP 1 | 20% | Unconfirmed | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | 2 Pin | - | 0.628 | WIMA | 68 nF | 68000 pF | - | 0.068uF | - | - | - | - | - | EAR99 | 1200 | 0.5 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 5.5(Max) | Details | - | 11.5(Max) | - | 5 | - | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | 1.311 | WIMA | 0.47 nF | - | - | 470pF | - | - | - | - | - | EAR99 | 1150 | 0.8 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | Details | - | 11(Max) | - | 15 | - | 0.035274 oz | 1.6 kVDC | Straight | Ammo | FKP 1 | 20% | Unconfirmed | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10 mm x 4 mm x 9 mm | 2 Pin | - | 0.603 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | 1700 | 0.6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 4(Max) | Details | - | 9(Max) | - | 7.5 | - | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 20% | - | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | - | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | EAR99 | 1300 | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 4.5(Max) | Details | - | 6(Max) | - | 5 | - | - | 100 VDC | Straight | Tape and Roll | FKP 2 | 5% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | WIMA | 2200 nF | - | - | 2.2uF | - | - | - | - | - | EAR99 | 1000 | 0.5 | 6 | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 11(Max) | Details | - | 16(Max) | - | 5 | - | 0.070548 oz | 100 VDC | Straight | Bulk | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | 2 Pin | - | 10.12 | WIMA | - | - | - | 22uF | - | - | - | - | - | EAR99 | 380 | 0.8 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 11(Max) | Details | - | 21(Max) | - | 27.5 | - | 0.352740 oz | 50 VDC | Straight | Tape and Reel | MKS 4 | 5% | Active | Pulse | 22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 50VDC|30VAC | Straight | Film Capacitors | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | 6.13 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | 480 | 0.8 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 8.5(Max) | Details | - | 18.5(Max) | - | 22.5 | - | 0.211644 oz | 1 kVDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | 1.311 | WIMA | 0.22 nF | - | - | 220pF | - | - | - | - | - | EAR99 | 1150 | 0.8 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | Details | - | 11(Max) | - | 15 | - | 0.035274 oz | 1.6 kVDC | Straight | Ammo | FKP 1 | 20% | Unconfirmed | Pulse | 220 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | - | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | EAR99 | 2500 | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 2.5(Max) | Details | - | 6.5(Max) | - | 5 | - | - | 400 VDC | Straight | Tape and Reel | FKS 2 | 10% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | - | 0.798 | WIMA | 33 nF | 33000 pF | - | 0.033uF | - | - | - | - | - | EAR99 | 1450 | 0.6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 4(Max) | Details | - | 9(Max) | - | 10 | - | 0.035274 oz | 100 VDC | Straight | Ammo | MKS 4 | 5% | Active | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | 1.287 | WIMA | 0.1 nF | - | - | 100pF | - | - | - | - | - | EAR99 | 1150 | 0.8 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | Details | - | 11(Max) | - | 15 | - | 0.035274 oz | 630 VDC | Straight | Ammo | FKP 4 | 5% | Active | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|350VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | - | - | - | - | EAR99 | 357 | 1 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 11(Max) | Details | - | 22(Max) | - | 37.5 | - | - | 400 VDC | Straight | Bulk | FKP 1 | 10% | - | Pulse | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 37.5 mm | 1 mm | 250VAC|400VDC | Straight | Film Capacitors | 41.5 X 11 X 22 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | 22 mm | 41.5 mm | 11 mm | 22(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 26.5 mm x 7 mm x 16.5 mm | 2 Pin | - | 4.724 | WIMA | 3300 nF | - | - | 3.3uF | - | - | - | - | - | EAR99 | 600 | 0.8 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 7(Max) | Details | - | 16.5(Max) | - | 22.5 | - | 0.176370 oz | 100 VDC | Straight | Tape and Reel | MKS 4 | 20% | Active | Pulse | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 100VDC|63VAC | Straight | Film Capacitors | 26.5 X 7 X 16.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant |