- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | - | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | 5 | - | 100 VDC | Straight | Tape and Roll | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | - | 470 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 6.281 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 400 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 10.5(Max) | - | Details | - | 19(Max) | - | - | 22.5 | 0.211644 oz | 1.25 kVDC | Straight | Tape and Reel | FKP 4 | 20% | - | - | Unconfirmed | - | Pulse | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | - | 0.8 mm | 450VAC|1250VDC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 19 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.74 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKS4O111003C00MSSD | + 125 C | 100 | - 55 C | -55 | Through Hole | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | Active | 4(Max) | 5.72 | Details | Yes | 9(Max) | - | - | 10 | 0.035274 oz | 1 kVDC | Straight | Bulk | MKS 4 | 20% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | 8532.25.00.70 | 1000 pF | Capacitors | Bulk | 10 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | 10 mm | No | 1000 V | 0.6 mm | 1000VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.174 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2000 | - | 0.4 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | Details | - | 7.5(Max) | - | - | 2.5 | - | 63 VDC | Straight | Tape and Roll | MKS | 20% | - | - | - | - | Metallized High Volume Film Capacitors | - | - | 0.1 uF | Capacitors | - | - | - | - | Radial | - | PET | 2.5 mm | - | - | 0.4 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 4.6(Max) | 7.5 mm | 4.6 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 0.874 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 700 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7.2(Max) | - | Details | - | 8.5(Max) | - | - | 5 | 0.035274 oz | 250 VDC | Straight | Tape and Roll | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 7.2 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | 31.5 mm x 11 mm x 21 mm | - | - | - | 2 Pin | - | - | 10.189 | WIMA | - | - | - | 10uF | EAR99 | 380 | - | 0.8 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | Details | - | 21(Max) | - | - | 27.5 | 0.352740 oz | 63 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | 10 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 27.5 mm | - | - | 0.8 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | - | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2200 | - | - | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | Details | - | - | - | - | 7.5 | 0.035274 oz | 100 VDC | Straight | Tape and Reel | FKS 3 | 20% | - | - | Active | - | Pulse | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.134 | - | - | - | - | 0.047uF | EAR99 | - | - | 0.4 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 7(Max) | - | - | 2.5 | - | - | Straight | Bulk | - | 20% | - | - | Active | - | - | - | - | - | - | - | - | - | - | Radial | - | PET | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 4.6 X 2.5 X 7 | - | - | 4.6(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | 90 | - | - | - | - | 220uF | EAR99 | - | WIMA GMBH & CO KG | 1 | 6 | Wima | MKS4D062207K00JSSD | - | 125 | - | -55 | Through Hole | - | - | - | - | - | Active | 40(Max) | 5.7 | - | Yes | 55(Max) | - | - | 37.5 | - | - | Straight | Bulk | - | 5% | e3 | - | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | - | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 41.5 X 40 X 55 | - | - | 41.5(Max) | - | - | - | 55(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.073 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1000 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | Details | - | 12.5(Max) | - | - | 15 | 0.070548 oz | 1 kVDC | Straight | Ammo | MKP 4 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.973 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 600 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7(Max) | - | Details | - | 16.5(Max) | - | - | 22.5 | 0.141096 oz | 2 kVDC | Straight | Tape and Reel | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | - | 3300 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | - | 0.8 mm | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | 5 | - | 630 VDC | Straight | Tape and Reel | FKP 2 | 2.5% | - | - | - | - | Pulse | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.174 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2300 | - | 0.4 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | Details | - | 7.5(Max) | - | - | 2.5 | - | 63 VDC | Straight | Tape and Reel | MKS | 20% | - | - | Active | - | Metallized High Volume Film Capacitors | - | - | 0.22 uF | Capacitors | - | - | - | - | Radial | - | PET | 2.5 mm | - | - | 0.4 mm | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 4.6 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 4.6(Max) | 7.5 mm | 4.6 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1.488 | - | - | - | - | 0.012uF | EAR99 | - | - | 0.8 | 6 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | - | 11(Max) | Y2 | - | 15 | - | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | - | - | - | RFI Suppression | - | - | 0.012 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 300VAC | - | - | - | Safety Capacitors | - | 18 X 5 X 11 | Safety Film Capacitors | - | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | - | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | - | 5 | - | 100 VDC | Straight | Tape and Reel | FKS 2 | 5% | - | - | Active | - | Pulse | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 15 mm x 26 mm | - | - | - | 2 Pin | - | - | 19.877 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 270 | - | 0.8 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 15(Max) | - | Details | - | 26(Max) | - | - | 27.5 | 0.705479 oz | 1 kVDC | Straight | Tape and Reel | MKS 4 | 20% | - | - | - | - | Pulse | - | - | 0.68 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 27.5 mm | - | - | 0.8 mm | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | General Film Capacitors | Film Capacitors | 31.5(Max) | 26 mm | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.388 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 5000 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | Details | - | 8.5(Max) | - | -200 | 7.5 | - | 400 VDC | Straight | Bulk | FKP 3 | 10% | - | - | Active | - | Pulse | - | - | 470 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | - | 0.5 mm | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 1300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | 5 | - | 100 VDC | Straight | Tape and Roll | FKP 2 | 10% | - | - | - | - | Pulse | - | - | 330 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1200 | - | 0.6 | - | WIMA | - | + 110 C | 110 | - 40 C | -40 | Through Hole | - | - | - | - | - | - | 5(Max) | - | Details | - | - | - | - | 10 | 0.035274 oz | - | Straight | Ammo | MP 3-X2 | 20% | - | - | Active | - | RFI Suppression | - | - | 4700 pF | Capacitors | - | - | - | - | Radial | - | Paper | 10 mm | - | - | 0.6 mm | 275VAC | Straight | - | - | Safety Capacitors | - | 13.5 X 5 X 10 | Safety Film Capacitors | Safety Capacitors | 13.5(Max) | 10 mm | 13.5 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2 Pin | - | - | 0.282 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2300 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | Details | - | 7.5(Max) | - | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant |