- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | RoHS | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 48 |
| - | - | 2 Pin | 0.213 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 5000 | 0.5 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | - | - | 5 | - | - | 400 VDC | Straight | Bulk | FKS 2 | 5% | Active | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.287 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1150 | 0.8 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 5(Max) | - | Details | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | 2 kVDC | Straight | Ammo | FKP 4 | 20% | Active | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 2000VDC|550VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | - | 2 Pin | 1.311 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 2400 | 0.8 | - | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 5(Max) | - | Details | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | 2 kVDC | Straight | Bulk | FKP 1 | 5% | Unconfirmed | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 8.946 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 350 | 0.8 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 11(Max) | - | Details | - | 21(Max) | - | - | - | 27.5 | - | 0.317466 oz | 1 kVDC | Straight | Ammo | FKP 1 | 10% | Unconfirmed | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 27.5 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 6 mm x 12.5 mm | 2 Pin | 2.246 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 500 | 0.8 | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 6(Max) | - | Details | - | 12.5(Max) | - | - | - | 15 | - | 0.070548 oz | 630 VDC | Straight | Tape and Reel | MKS 4 | 5% | Active | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 0.728 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 900 | 0.6 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 10 mm | 0.6 mm | 630VDC|280VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.521 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1000 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 5.5(Max) | - | Details | - | 7(Max) | - | - | - | 5 | - | 0.035274 oz | 100 VDC | Straight | Tape and Roll | FKP 2 | 10% | - | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 1500 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | - | 5 | - | - | 63 VDC | Straight | Ammo | FKP 2 | 5% | Active | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 0.313 | WIMA | - | - | - | 33pF | EAR99 | 1500 | 0.5 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | - | 5 | - | - | 1 kVDC | Straight | Ammo | FKP 2 | 10% | Active | Pulse | 33 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 250VAC|1000VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 1.16 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 800 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 8.5(Max) | - | Details | - | 14(Max) | - | - | - | 5 | - | 0.035274 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 6.8 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 8.5 X 14 | General Film Capacitors | Film Capacitors | 7.2(Max) | 14 mm | 7.2 mm | 8.5 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.311 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 600 | 0.8 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 5(Max) | - | Details | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | 2 kVDC | Straight | Tape and Reel | FKP 1 | 10% | Active | Pulse | 220 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 0.313 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1300 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | - | 5 | - | - | 100 VDC | Straight | Tape and Roll | FKP 2 | 5% | - | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 7 mm x 14 mm | 2 Pin | 3.977 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 450 | 0.8 | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 7(Max) | - | Details | - | 14(Max) | - | - | - | 15 | - | 0.141096 oz | 630 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 0.388 | WIMA | 0.15 nF | - | - | 150pF | EAR99 | 4300 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 3(Max) | - | Details | - | 8.5(Max) | - | - | -200 | 7.5 | - | - | 630 VDC | Straight | Tape and Reel | FKP 3 | 20% | Active | Pulse | 150 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 7.5 mm | 0.5 mm | 630VDC|300VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | - | 2 Pin | 0.313 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 1300 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | - | 5 | - | - | 63 VDC | Straight | Tape and Reel | FKP 2 | 2.5% | - | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 7.676 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 380 | 0.8 | - | - | WIMA | + 110 C | 110 | - 40 C | -40 | Through Hole | - | - | 10(Max) | - | Details | - | 22(Max) | X2 | - | - | 22.5 | - | 0.282192 oz | - | Straight | Ammo | MP 3-X2 | 20% | Active | RFI Suppression | 0.22 uF | Capacitors | - | Radial | Paper | - | 22.5 mm | 0.8 mm | 250VAC | Straight | Safety Capacitors | 28 X 10 X 22 | Safety Film Capacitors | Safety Capacitors | 28(Max) | 22 mm | 28 mm | 10 mm | 22(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5 mm x 10.5 mm | 2 Pin | 0.846 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1300 | 0.6 | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 5(Max) | - | Details | - | 10.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | 63 VDC | Straight | Ammo | MKS 4 | 5% | Active | Pulse | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 7.5 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 680pF | EAR99 | - | 0.5 | - | 3.5 | - | - | 100 | - | -55 | Through Hole | - | - | 5.5(Max) | - | - | - | 7(Max) | - | - | - | 5 | - | - | - | Straight | Bulk | - | 1% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 250VAC|1000VDC | - | - | 7.2 X 5.5 X 7 | - | - | 7.2(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | 18 mm x 8 mm x 15 mm | 2 Pin | 3.323 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 400 | 0.8 | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 8(Max) | - | Details | - | 15(Max) | - | - | - | 15 | - | 0.105822 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 15 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 18 X 8 X 15 | General Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 1512 |
| - | Not Required | - | 0.313 | - | - | - | - | 0.0015uF | EAR99 | - | 0.5 | 0.5(mm) | - | - | - | 100 | - | -55 | Through Hole | Through Hole | -55C to 100C | 4.5(Max) | Not Required(mm) | - | 6(mm) | 6(Max) | - | PP | - | 5 | 5% | - | - | Straight | Tape and Reel | - | 5% | - | Pulse | 1500PF(pF) | - | Plastic Rectangular Can | Radial | PP | Not Required | - | - | 100VDC|63VAC | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant |