- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.848 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1000 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | Details | 12.5(Max) | - | 15 | 0.070548 oz | 1.25 kVDC | Straight | Tape and Reel | FKP 1 | 20% | Active | Pulse | 3300 pF | Capacitors | - | Radial | PP | 15 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | -40 | Through Hole | 10(Max) | - | - | - | 15 | - | - | Straight | Bulk | - | 10% | Active | RFI Suppression | - | - | - | Radial | Paper | - | - | 250VAC | - | - | 19 X 10 X 18 | - | - | 19(Max) | - | - | - | 18(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | - | - | - | - | - | 0.0047uF | EAR99 | - | - | 6 | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 8.5(Max) | - | 10(Max) | - | - | - | 800 VDC | Straight | Bulk | FKP 2 | 10% | Active | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 250VAC|800VDC | Straight | Film Capacitors | 7.2 X 8.5 X 10 | AC and Pulse Film Capacitors | - | 7.2(Max) | 10 mm | 7.2 mm | 8.5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | 26.5 mm x 11 mm x 21 mm | 2 Pin | 10.211 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 380 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 11(Max) | Details | 21(Max) | - | 22.5 | 0.352740 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | Pulse | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 1.48 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | Details | 11(Max) | - | 15 | 0.035274 oz | 1 kVDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | General Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.221 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 6 mm x 12.5 mm | 2 Pin | 2.234 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 1000 | 0.8 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 6(Max) | Details | 12.5(Max) | - | 15 | 0.070548 oz | 63 VDC | Straight | Ammo | MKS 4 | 20% | Active | Pulse | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 40VAC|63VDC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | - | 17.285 | WIMA | 820 nF | 820000 pF | - | 0.82uF | EAR99 | 154 | 1 | 6 | WIMA | - | 105 | - | -55 | Through Hole | 17(Max) | Details | 29(Max) | Y2 | 37.5 | 0.599657 oz | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | RFI Suppression | 0.82 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 300VAC | - | Safety Capacitors | 41.5 X 17 X 29 | Safety Film Capacitors | Safety Capacitors | 41.5(Max) | 29 mm | 41.5 mm | 17 mm | 29(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.015uF | EAR99 | - | 0.8 | - | - | - | 105 | - | -55 | Through Hole | 6(Max) | - | 12.5(Max) | Y2 | 15 | - | - | Straight | Tape and Reel | - | 20% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 300VAC | - | - | 18 X 6 X 12.5 | - | - | 18(Max) | - | - | - | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | - | 2 Pin | 1.848 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2000 | 0.8 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | Details | 12.5(Max) | - | 15 | 0.070548 oz | 1 kVDC | Straight | Bulk | FKP 1 | 20% | Unconfirmed | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | 0.4 | - | - | - | 100 | - | -55 | Through Hole | 2.5(Max) | - | 7(Max) | - | 2.5 | - | - | Straight | Ammo | - | 2.5% | Active | Pulse | - | - | - | Radial | PP | - | - | 250VDC|160VAC | - | - | 4.6 X 2.5 X 7 | - | - | 4.6(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.919 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 700 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 7.2(Max) | Details | 13(Max) | - | 5 | 0.035274 oz | 100 VDC | Straight | Tape and Roll | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 0.273 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | Details | 8.5(Max) | - | 7.5 | - | 400 VDC | Straight | Tape and Reel | MKP 4 | 20% | - | Metallized Polypropylene Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.5 mm | 400VDC|220VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 9 mm x 16 mm | 2 Pin | 4.366 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 350 | 0.8 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 9(Max) | Details | 16(Max) | - | 15 | 0.141096 oz | 1 kVDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 9 X 16 | General Film Capacitors | Film Capacitors | 18(Max) | 16 mm | 18 mm | 9 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 998 |
| - | - | - | 0.634 | - | - | - | - | 0.0022uF | EAR99 | - | 0.6 | - | - | - | 110 | - | -40 | Through Hole | 4(Max) | - | - | Y2 | 10 | - | - | Straight | Ammo | - | 20% | Active | RFI Suppression | - | - | - | Radial | Paper | - | - | 250VAC | - | - | 13.5 X 4 X 8.5 | - | - | 13.5(Max) | - | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 0.7 | - | - | - | 105 | - | -55 | Through Hole | 8(Max) | - | 12(Max) | X2 | 10 | - | - | Straight | Ammo | - | 10% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 13 X 8 X 12 | - | - | 13(Max) | - | - | - | 12(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | - | 2 Pin | 0.225 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.747 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1600 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 4(Max) | Details | 9(Max) | - | 10 | 0.035274 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | 0.6 mm | 1600VDC|650VAC | Straight | Film Capacitors | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1500 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | Details | 6(Max) | - | 5 | - | 400 VDC | Straight | Ammo | FKP 2 | 2.5% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 400VDC|220VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant |