- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Special Features | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.648 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1000 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6.5(Max) | - | Details | 8(Max) | - | 5 | 0.035274 oz | 63 VDC | Straight | Tape and Reel | FKP 2 | 10% | Active | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 8 mm | 7.2 mm | 6.5 mm | 8(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 9 mm x 16 mm | 2 Pin | 4.606 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 350 | 0.8 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 9(Max) | - | Details | 16(Max) | - | 15 | 0.176370 oz | 100 VDC | Straight | Reel | MKS 4 | 10% | Active | Pulse | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 100VDC|63VAC | Straight | Film Capacitors | 18 X 9 X 16 | General Film Capacitors | Film Capacitors | 18(Max) | 16 mm | 18 mm | 9 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.776 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 900 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | High Volume|High Capacitance Ratio | 10 | 0.035274 oz | 100 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.661 | WIMA | - | - | - | 10uF | EAR99 | 600 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 11(Max) | - | Details | 16(Max) | - | 5 | 0.070548 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 10 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 0.213 | - | - | - | - | 0.0022uF | EAR99 | - | 0.5 | - | - | - | 100 | - | -55 | Through Hole | 2.5(Max) | - | - | 6.5(Max) | - | 5 | - | - | Straight | Tape and Reel | - | 10% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PET | - | - | 250VDC|160VAC | - | - | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | 2 Pin | 0.521 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1200 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5.5(Max) | - | Details | 7(Max) | - | 5 | 0.035274 oz | 250 VDC | Straight | Ammo | FKP 2 | 5% | Active | Pulse | 3300 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | ||
![]() FKP1T002204B00J WIMA | In Stock | - | - | - | - | 1.311 | - | - | - | - | 220pF | EAR99 | - | 0.8 | 6 | - | - | 100 | - | -55 | Through Hole | 5(Max) | - | - | 11(Max) | - | 15 | - | - | Straight | Ammo | - | 5% | Unconfirmed | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 1600VDC|650VAC | - | - | 18 X 5 X 11 | - | - | 18(Max) | - | - | - | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 0.313 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1300 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 100 VDC | Straight | Tape and Roll | FKP 2 | 5% | Active | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.1 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 740 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 8(Max) | - | Details | 15(Max) | - | 15 | 0.105822 oz | 1.6 kVDC | Straight | Ammo | MKP 10 | 10% | Active | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 470pF | EAR99 | - | 0.4 | 6 | - | - | 100 | - | -55 | Through Hole | 2.5(Max) | - | - | 7(Max) | - | 2.5 | - | - | Straight | Bulk | - | 5% | Active | Pulse | - | - | - | Radial | PP | - | - | 100VDC|63VAC | - | - | 4.6 X 2.5 X 7 | - | - | 4.6(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 2.786 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 800 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8(Max) | - | Details | 15(Max) | - | 15 | 0.105822 oz | 1.6 kVDC | Straight | Tape and Reel | FKP 1 | 10% | Unconfirmed | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 4 Pin | 31.659 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 140 | 1 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 19(Max) | - | Details | - | - | 37.5 | 1.128767 oz | 3 kVDC | - | Bulk | Snubber MKP | 10% | - | Snubber | 0.22 uF | Capacitors | - | PC Pin | PP | 37.5 mm | 1 mm | 3000VDC|700VAC | Straight | Film Capacitors | 41.5 X 19 X 32 | Snubber Film Capacitors | Film Capacitors | 41.5(Max) | 32 mm | 41.5 mm | 19 mm | 32(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | - | - | WIMA | - | - | - | 3.3uF | EAR99 | 324 | 0.8 | 6 | WIMA | - | 105 | - | -55 | Through Hole | 15(Max) | - | Details | 26(Max) | Long Life|High Capacitance | 27.5 | - | - | Straight | Bulk | MKPF | 10% | Active | AC Filter | - | Capacitors | - | Radial | PP | - | - | 600VDC|275VAC | - | Film Capacitors | 31.5 X 15 X 26 | - | Film Capacitors | 31.5(Max) | - | - | - | 26(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 0.721 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | 0.6 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKP 4 | 5% | - | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | - | 1.848 | - | - | - | - | 0.001uF | EAR99 | - | 0.8 | 6 | - | - | 100 | - | -55 | Through Hole | 6(Max) | - | - | 12.5(Max) | - | 15 | - | - | Straight | Tape and Reel | - | 20% | Unconfirmed | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 1600VDC|650VAC | - | - | 18 X 6 X 12.5 | - | - | 18(Max) | - | - | - | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 1200 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5.5(Max) | AEC-Q200 | Details | 11.5(Max) | High Volume|High Capacitance Ratio | 5 | 0.035274 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | 26.5 mm x 10.5 mm x 19 mm | 2 Pin | 8.079 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 360 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 19(Max) | - | 22.5 | 0.282192 oz | 400 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 200VAC|400VDC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 10.211 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 561 | 0.8 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 11(Max) | - | Details | 21(Max) | - | 22.5 | 0.352740 oz | 250 VDC | Straight | Bulk | MKS 4 | 20% | Active | Pulse | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.818 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 3000 | 0.6 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 250 VDC | Straight | Bulk | MKS 4 | 20% | Active | Pulse | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 1.311 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | 15 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | FKP 1 | 20% | Unconfirmed | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant |