- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.214 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 2.786 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 800 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8(Max) | - | Details | 15(Max) | - | - | 15 | 0.105822 oz | 630 VDC | Straight | Tape and Reel | FKP 1 | 5% | Unconfirmed | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.217 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 2200 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 1.073 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 800 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8.5(Max) | AEC-Q200 | Details | 14(Max) | - | - | 5 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKP 2 | 5% | Active | Metallized Polypropylene Capacitors | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 8.5 X 14 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 14 mm | 7.2 mm | 8.5 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 0.776 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1300 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 10.5(Max) | - | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKP 10 | 10% | - | Pulse | 0.022 uF | Capacitors | - | Radial | PP | 7.5 mm | 0.6 mm | 250VAC|400VDC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | AC and Pulse Film Capacitors | Film Capacitors | 10.3(Max) | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | 2 Pin | 0.225 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2200 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 15 | WIMA | 390 nF | 390000 pF | - | 0.39uF | EAR99 | 294 | 1 | 6 | WIMA | - | 105 | - | -55 | Through Hole | 13(Max) | - | Details | 24(Max) | - | Y2 | 37.5 | 0.529109 oz | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | RFI Suppression | 0.39 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 300VAC | - | Safety Capacitors | 41.5 X 13 X 24 | Safety Film Capacitors | Safety Capacitors | 41.5(Max) | 24 mm | 41.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 250 VDC | Straight | Ammo | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 3.973 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 760 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | - | Details | 16.5(Max) | - | - | 22.5 | 0.141096 oz | 1.25 kVDC | Straight | Bulk | FKP 1 | 20% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | 26.5 mm x 10.5 mm x 19 mm | 2 Pin | 8.079 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 360 | 0.8 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 19(Max) | - | - | 22.5 | 0.282192 oz | 400 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 200VAC|400VDC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 2.876 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1000 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | - | Details | 15(Max) | - | - | 22.5 | 0.105822 oz | 400 VDC | Straight | Bulk | MKP 4 | 5% | Active | Metallized Polypropylene Capacitors | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 400VDC|220VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 0.508 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1400 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 10(Max) | High Volume|High Capacitance Ratio | - | 5 | 0.035274 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 5 X 10 | General Film Capacitors | Film Capacitors | 7.2(Max) | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.05 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 2000 | 0.8 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | - | - | 12.5(Max) | - | - | 15 | 0.070548 oz | 400 VDC | Straight | Bulk | MKP 4 | 20% | Unconfirmed | Metallized Polypropylene Capacitors | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 400VDC|220VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 250 VDC | Straight | Ammo | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.596 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 850 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | - | Details | 14(Max) | - | - | 15 | 0.141096 oz | 100 VDC | Straight | Ammo | MKP 4 | 20% | - | Metallized Polypropylene Capacitors | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 100VDC|63VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.68uF | EAR99 | - | 0.8 | 6 | - | - | 105 | - | -55 | Through Hole | 11(Max) | - | - | 21(Max) | - | X2 | 22.5 | - | - | Straight | Bulk | - | 20% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 26.5 X 11 X 21 | - | - | 26.5(Max) | - | - | - | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | 10.3 mm x 5 mm x 10.5 mm | 2 Pin | 0.806 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1300 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 10.5(Max) | - | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.6 mm | 200VAC|400VDC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.213 | - | - | - | - | 0.0068uF | EAR99 | - | 0.5 | 6 | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 2.5(Max) | - | - | 6.5(Max) | - | - | 5 | - | 250 VDC | Straight | Bulk | - | 5% | Active | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.848 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 500 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | - | Details | 12.5(Max) | - | - | 15 | 0.070548 oz | 1 kVDC | Straight | Tape and Reel | FKP 1 | 10% | Unconfirmed | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.68uF | EAR99 | - | 1 | 6 | - | - | 110 | - | -55 | Through Hole | 17(Max) | - | - | 29(Max) | - | - | 37.5 | - | - | Straight | Bulk | - | 10% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 1000VDC|600VAC | - | - | 41.5 X 17 X 29 | - | - | 41.5(Max) | - | - | - | 29(Max) | RoHS Compliant |