- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | RoHS | Seated Plane Height (mm) | Special Features | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2200 | 0.5 | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | Details | 6.5(Max) | - | - | - | 5 | 0.114446 oz | - | 100 VDC | Straight | - | Tape and Roll | MKS 2 | - | 20% | Active | - | Automotive Metallized Film Capacitors | - | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 1.287 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 1150 | 0.8 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | - | - | 15 | 0.035274 oz | - | 630 VDC | Straight | - | Ammo | FKP 4 | - | 5% | Active | - | Pulse | - | 220 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 350VAC|630VDC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2.2uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | - | -55 | Through Hole | - | 10.5(Max) | - | - | 20.5(Max) | - | - | - | 22.5 | - | - | - | Straight | - | Bulk | - | - | 20% | Active | - | - | - | - | - | - | Radial | PP | - | - | 520VDC|200VAC | - | - | 26.5 X 10.5 X 20.5 | - | - | - | 26.5(Max) | - | - | - | - | 20.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| - | - | - | 2 Pin | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1300 | 0.5 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 4.5(Max) | - | Details | 6(Max) | - | - | - | 5 | - | - | 63 VDC | Straight | - | Roll | FKP 2 | - | 5% | - | - | Pulse | - | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 0.363 | - | - | - | - | 0.01uF | EAR99 | - | 0.5 | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 3(Max) | - | - | 7.5(Max) | - | - | - | 5 | - | - | 250 VDC | Straight | - | Tape and Roll | FKS 2 | - | 20% | Active | - | Pulse | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 58 |
| - | Through Hole | Radial | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 31.166 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 198 | 0.8 | 6 | WIMA | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Bulk | 17(Max) | Active | Details | 34.5(Max) | - | - | - | 27.5 | 1.093493 oz | 400V | 630 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.240 L x 0.669 W (31.50mm x 17.00mm) | 20% | - | PC Pins | Pulse | General Purpose | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 31.5 X 17 X 34.5 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 34.5 mm | 1.358 (34.50mm) | 31.5 mm | 17 mm | 34.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 2.4 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1000 | 0.6 | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 6(Max) | - | Details | 12.5(Max) | - | - | -200 | 15 | 0.070548 oz | - | 63 VDC | Straight | - | Tape and Reel | FKP 3 | - | 20% | Active | - | Pulse | - | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 40VAC|63VDC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 1.517 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | - | - | 15 | 0.070548 oz | - | 2 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 20% | Active | - | Pulse | - | 3300 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | 26.5 mm x 8.5 mm x 18.5 mm | 2 Pin | - | 6.346 | WIMA | - | - | - | 10uF | EAR99 | 450 | 0.8 | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 8.5(Max) | - | Details | 18.5(Max) | - | - | - | 22.5 | 0.211644 oz | - | 63 VDC | Straight | - | Ammo | MKS 4 | - | 20% | Active | - | Pulse | - | 10 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 40VAC|63VDC | Straight | Film Capacitors | 26.5 X 8.5 X 18.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 1831 |
| - | - | - | 2 Pin | - | 0.92 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 1000 | 0.5 | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 7.2(Max) | - | Details | 13(Max) | - | - | - | 5 | 0.035274 oz | - | 63 VDC | Straight | - | Ammo | MKS 2 | - | 5% | Active | - | Automotive Metallized Film Capacitors | - | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | 567 | 0.8 | 6 | WIMA | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | 9(Max) | - | Details | 19(Max) | Long Life|High Capacitance | - | - | 27.5 | - | - | - | Straight | - | Bulk | MKPF | - | 10% | Active | - | AC Filter | - | 1 uF | Capacitors | - | Radial | PP | - | 0.8 mm | 450VDC|230VAC | - | Film Capacitors | 31.5 X 9 X 19 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 9 mm | - | 31.5 mm | 19 mm | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 1.238 | - | - | - | - | 0.047uF | EAR99 | - | 0.6 | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 6(Max) | - | - | 12(Max) | - | - | - | 10 | - | - | 400 VDC | Straight | - | Ammo | MKP 10 | - | 10% | Active | - | Pulse | - | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | 0.6 mm | 250VAC|400VDC | Straight | Film Capacitors | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | - | 13(Max) | 12 mm | - | 13 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 10.331 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 459 | 0.8 | 3.5 | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 11(Max) | - | Details | 21(Max) | - | - | - | 27.5 | 0.352740 oz | - | 630 VDC | Straight | - | Bulk | MKP 10 | - | 20% | Active | - | Pulse | - | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 3.592 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 450 | 0.8 | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 7(Max) | - | Details | 14(Max) | - | - | - | 15 | 0.141096 oz | - | 630 VDC | Straight | - | Tape and Reel | MKP 4 | - | 10% | Active | - | Metallized Polypropylene Capacitors | - | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 31.5 mm x 15 mm x 26 mm | 2 Pin | - | 19.691 | WIMA | - | - | - | 47uF | EAR99 | 270 | 0.8 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 15(Max) | - | Details | 26(Max) | - | - | - | 27.5 | 0.705479 oz | - | 50 VDC | Straight | - | Reel | MKS 4 | - | 10% | Active | - | Pulse | - | 47 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 50VDC|30VAC | Straight | Film Capacitors | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 0.521 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1200 | 0.5 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5.5(Max) | - | Details | 7(Max) | - | - | - | 5 | 0.035274 oz | - | 63 VDC | Straight | - | Ammo | FKP 2 | - | 5% | Active | - | Pulse | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| - | - | - | 2 Pin | - | 0.946 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 2000 | 0.6 | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5.7(Max) | - | Details | 12.5(Max) | - | - | - | 7.5 | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKP 4 | - | 20% | Active | - | Metallized Polypropylene Capacitors | - | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 400VDC|220VAC | Straight | Film Capacitors | 10.3 X 5.7 X 12.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | 12.5 mm | - | 10.3 mm | 5.7 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | 10 mm x 3 mm x 8.5 mm | 2 Pin | - | 0.315 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 4300 | 0.5 | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 3(Max) | - | Details | 8.5(Max) | - | - | - | 7.5 | - | - | 630 VDC | Straight | - | Reel | MKS 4 | - | 10% | Active | - | Pulse | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.5 mm | 630VDC|400VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | 18 mm x 7 mm x 14 mm | 2 Pin | - | 3.993 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 450 | 0.8 | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 7(Max) | - | Details | 14(Max) | - | - | - | 15 | 0.141096 oz | - | 250 VDC | Straight | - | Reel | MKS 4 | - | 5% | Active | - | Pulse | - | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | 0.6 | 6 | - | - | 105 | - | - | -55 | Through Hole | - | 6(Max) | - | - | 12.5(Max) | - | X2 | - | 10 | - | - | - | Straight | - | Bulk | - | - | 10% | Obsolete | - | RFI Suppression | - | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 13 X 6 X 12.5 | - | - | - | 13(Max) | - | - | - | - | 12.5(Max) | RoHS Compliant | - |