- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | - | - | - | 2 Pin | - | - | 1.412 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1000 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 6(Max) | - | - | Details | - | 12(Max) | 10 | 0.035274 oz | 250 VDC | Straight | Ammo | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | - | 0.6 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 6 X 12 | General Film Capacitors | Film Capacitors | 13(Max) | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | - | - | - | 2 Pin | - | - | 0.465 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1100 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5(Max) | AEC-Q200 | - | Details | - | 10(Max) | 5 | - | 250 VDC | Straight | Tape and Roll | MKP 2 | 5% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.526 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1150 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | 15 | 0.070548 oz | 2.5 kVDC | Straight | Ammo | MKP 10 | 5% | - | - | Active | - | Pulse | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 2500VDC|700VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 9.46 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 380 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | 27.5 | 0.317466 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | 0.68 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | - | 0.8 mm | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 47.034 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 126 | WIMA GMBH & CO KG | 1 | 6 | WIMA | MKS4U033307G00MSSD | + 125 C | 125 | - 55 C | -55 | Through Hole | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Active | 20(Max) | - | 5.72 | Details | Yes | 39.5(Max) | 37.5 | 1.657876 oz | 2 kVDC | Straight | Bulk | MKS 4 | 20% | e3 | Yes | - | EAR99 | Pulse | Tin (Sn) | 8532.25.00.70 | 0.33 uF | Capacitors | Tray | 37.5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | 37.5 mm | No | 2000 V | 1 mm | 2000VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 41.5 X 20 X 39.5 | General Film Capacitors | Film Capacitors | 41.5(Max) | 39.5 mm | 41.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 600 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | 15 | 0.035274 oz | 1.6 kVDC | Straight | Tape and Reel | FKP 1 | 20% | - | - | Unconfirmed | - | Pulse | - | - | 680 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.543 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1150 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | 15 | 0.070548 oz | 400 VDC | Straight | Ammo | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | - | - | - | 2 Pin | - | - | 7.273 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 561 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | 22.5 | 0.246918 oz | 2 kVDC | Straight | Bulk | FKP 4 | 5% | - | - | Unconfirmed | - | Pulse | - | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | - | 0.8 mm | 2000VDC|550VAC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1450 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | 10 | 0.035274 oz | 250 VDC | Straight | Ammo | MKS 4 | 20% | - | - | - | - | Pulse | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | - | 0.6 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.637 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | - | 0.5 | 6 | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5.5(Max) | - | - | Details | - | 11.5(Max) | 5 | 0.035274 oz | 630 VDC | Straight | Bulk | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 630VDC|220VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.412 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 950 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | Details | - | 13(Max) | 5 | 0.035274 oz | 100 VDC | Straight | Tape and Reel | FKS 2 | 10% | - | - | Active | - | Pulse | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | - | - | - | 2 Pin | - | - | 2.327 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 450 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 7(Max) | - | - | Details | - | 14(Max) | 15 | 0.070548 oz | 1.25 kVDC | Straight | Tape and Reel | FKP 1 | 5% | - | - | - | - | Pulse | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 1250VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.786 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 400 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 8(Max) | - | - | Details | - | 15(Max) | 15 | 0.105822 oz | 400 VDC | Straight | Reel | FKP 1 | 20% | - | - | Unconfirmed | - | Pulse | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.282 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2000 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | 3(Max) | - | - | Details | - | 7.5(Max) | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.164 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | 10 | 0.035274 oz | 1 kVDC | Straight | Bulk | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | - | 0.6 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1200 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | 15 | 0.035274 oz | 1.25 kVDC | Straight | Tape and Reel | FKP 1 | 10% | - | - | - | - | Pulse | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 1250VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | 126 | - | 1 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 20(Max) | - | - | Details | - | 39.5(Max) | 37.5 | - | 400 VDC | Straight | Bulk | FKP 1 | 10% | - | - | - | - | Pulse | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 37.5 mm | - | - | 1 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | 39.5 mm | 41.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | 26.5 mm x 7 mm x 16.5 mm | - | - | - | 2 Pin | - | - | 4.751 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 760 | - | 0.8 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 7(Max) | - | - | Details | - | 16.5(Max) | 22.5 | 0.176370 oz | 1 kVDC | Straight | Bulk | MKS 4 | 5% | - | - | Active | - | Pulse | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 22.5 mm | - | - | 0.8 mm | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | 5 | - | 63 VDC | Straight | Tape and Reel | FKP 2 | 5% | - | - | Active | - | Pulse | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | 18 mm x 9 mm x 16 mm | - | - | - | 2 Pin | - | - | 4.36 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 350 | - | 0.8 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | 9(Max) | - | - | Details | - | 16(Max) | 15 | 0.141096 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | 1.5 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 15 mm | - | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 18 X 9 X 16 | General Film Capacitors | Film Capacitors | 18(Max) | 16 mm | 18 mm | 9 mm | 16(Max) | RoHS Compliant |