- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | RoHS | Seated Plane Height (mm) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.797 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 900 | 0.6 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 4(Max) | Details | 9(Max) | 10 | 0.035274 oz | 250 VDC | Straight | Reel | MKS 4 | 10% | Active | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | - | 2 Pin | 2.682 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1000 | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 6(Max) | Details | 15(Max) | 22.5 | 0.105822 oz | 2.5 kVDC | Straight | Bulk | MKP 10 | 5% | Active | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 2500VDC|900VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.287 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1150 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | Details | 11(Max) | 15 | 0.035274 oz | 1 kVDC | Straight | Ammo | FKP 4 | 10% | Active | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.213 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 2500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | 5 | - | 100 VDC | Straight | Tape and Reel | FKS 2 | 20% | Active | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2500 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.815 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 3000 | 0.6 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | Details | 9(Max) | 10 | 0.035274 oz | 400 VDC | Straight | Bulk | MKS 4 | 20% | Active | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 200VAC|400VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | - | 2 Pin | 0.92 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 2000 | 0.5 | 3.5 | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 7.2(Max) | - | 13(Max) | 5 | 0.035274 oz | 63 VDC | Straight | Bulk | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 0.522 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1100 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 5(Max) | Details | 10(Max) | 5 | 0.035274 oz | 100 VDC | Straight | Tape and Roll | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 5 X 10 | General Film Capacitors | Film Capacitors | 7.2(Max) | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.973 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 760 | 0.8 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | Details | 16.5(Max) | 22.5 | 0.141096 oz | 1.25 kVDC | Straight | Bulk | FKP 1 | 10% | Unconfirmed | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 15.89 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 290 | 0.8 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 13(Max) | Details | 24(Max) | 27.5 | 0.564383 oz | 1 kVDC | Straight | Ammo | MKS 4 | 5% | Active | Pulse | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 31.5 X 13 X 24 | General Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.225 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | 5 | 0.114446 oz | 100 VDC | Straight | Ammo | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10 mm x 4 mm x 9 mm | 2 Pin | 0.586 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 4000 | 0.6 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | Details | 9(Max) | 7.5 | 0.035274 oz | 50 VDC | Straight | Bulk | MKS 4 | 5% | Active | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.6 mm | 50VDC|30VAC | Straight | Film Capacitors | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.815 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1600 | 0.6 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 4(Max) | Details | 9(Max) | 10 | 0.035274 oz | 400 VDC | Straight | Reel | MKS 4 | 20% | Active | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 200VAC|400VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | 2 Pin | 10.12 | WIMA | - | - | - | 22uF | EAR99 | 380 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 11(Max) | Details | 21(Max) | 27.5 | 0.352740 oz | 50 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 50VDC|30VAC | Straight | Film Capacitors | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 5.817 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 480 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8.5(Max) | Details | 18.5(Max) | 22.5 | 0.211644 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 5% | Active | Metallized Polypropylene Capacitors | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | 26.5 X 8.5 X 18.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | 0.6 | 6 | - | - | 100 | - | -55 | Through Hole | 6(Max) | - | 12(Max) | 10 | - | - | Straight | Bulk | - | 20% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PET | - | - | 2000VDC|400VAC | - | - | 13 X 6 X 12 | - | - | 13(Max) | - | - | - | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | -55 | Through Hole | 17(Max) | - | 34.5(Max) | 27.5 | - | - | Straight | Tray | - | 5% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 2000VDC|700VAC | - | - | 31.5 X 17 X 34.5 | - | - | 31.5(Max) | - | - | - | 34.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 0.294 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2300 | 0.5 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | Details | 8.5(Max) | 7.5 | - | 250 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.1 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1200 | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 8(Max) | Details | 15(Max) | 15 | 0.105822 oz | 1.6 kVDC | Straight | Bulk | MKP 10 | 20% | Active | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 8 mm x 15 mm | 2 Pin | 3.487 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 1200 | 0.8 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 8(Max) | Details | 15(Max) | 15 | 0.105822 oz | 1 kVDC | Straight | Bulk | MKS 4 | 20% | Active | Pulse | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 8 X 15 | General Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant |