- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | RoHS | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| - | - | 2 Pin | 3.592 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 450 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | Details | 14(Max) | - | 15 | 0.141096 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 3.661 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 7(Max) | Details | 14(Max) | - | 15 | 0.141096 oz | 400 VDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 502 |
| - | - | 2 Pin | - | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 500 | 0.8 | - | WIMA | + 110 C | 110 | - 40 C | -40 | Through Hole | 6(Max) | Details | - | - | 15 | 0.070548 oz | - | Straight | Tape and Reel | MP 3-X2 | 20% | Active | RFI Suppression | 0.033 uF | Capacitors | - | Radial | Paper | 15 mm | 0.8 mm | 275VAC | Straight | Safety Capacitors | 19 X 6 X 4 | Safety Film Capacitors | Safety Capacitors | 19(Max) | 14 mm | 19 mm | 6 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 1.096 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 1100 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 5(Max) | Details | 11(Max) | - | 10 | 0.035274 oz | 1 kVDC | Straight | Ammo | MKP 10 | 20% | Active | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | 0.6 mm | 1000VDC|600VAC | Straight | Film Capacitors | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | 18 mm x 6 mm x 12.5 mm | 2 Pin | 2.234 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 500 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | Details | 12.5(Max) | - | 15 | 0.070548 oz | 63 VDC | Straight | Tape and Reel | MKS 4 | 5% | Active | Pulse | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 40VAC|63VDC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 10uF | EAR99 | - | 0.8 | 6 | - | - | 100 | - | -55 | Through Hole | 9(Max) | - | 16(Max) | - | 15 | - | - | Straight | Bulk | - | 20% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PET | - | - | 50VDC|30VAC | - | - | 18 X 9 X 16 | - | - | 18(Max) | - | - | - | 16(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.388 | - | - | - | - | 220pF | EAR99 | - | 0.5 | 6 | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | - | 8.5(Max) | -200 | 7.5 | - | 1 kVDC | Straight | Bulk | - | 5% | Active | Pulse | 220 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.5 mm | 1000VDC|300VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | 2 Pin | 1.187 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 550 | 0.6 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | Details | 12(Max) | - | 10 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | 0.6 mm | 400VDC|220VAC | Straight | Film Capacitors | 13 X 6 X 12 | General Film Capacitors | Film Capacitors | 13(Max) | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 1.661 | WIMA | - | - | - | 10uF | EAR99 | 600 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 11(Max) | Details | 16(Max) | - | 5 | 0.070548 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 10 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | 2 Pin | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | Details | 6(Max) | - | 5 | - | 63 VDC | Straight | Tape and Reel | FKP 2 | 2.5% | - | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 28.303 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 162 | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 20(Max) | Details | 39.5(Max) | - | 27.5 | 1 oz | 400 VDC | Straight | Bulk | MKP 10 | 20% | Active | Pulse | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 31.5 X 20 X 39.5 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 39.5 mm | 31.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 6.13 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 450 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 8.5(Max) | Details | 18.5(Max) | - | 22.5 | 0.211644 oz | 1 kVDC | Straight | Ammo | MKP 10 | 10% | Active | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | -55 | Through Hole | 5(Max) | - | 11(Max) | - | 15 | - | - | Straight | Bulk | - | 20% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 2000VDC|700VAC | - | - | 18 X 5 X 11 | - | - | 18(Max) | - | - | - | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 0.174 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 5000 | 0.4 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | Details | 7.5(Max) | - | 2.5 | - | 63 VDC | Straight | Bulk | MKS | 20% | Active | Metallized High Volume Film Capacitors | 0.15 uF | Capacitors | - | Radial | PET | 2.5 mm | 0.4 mm | 40VAC|63VDC | Straight | Film Capacitors | 4.6 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 4.6(Max) | 7.5 mm | 4.6 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.225 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | 5 | 0.114446 oz | 250 VDC | Straight | Ammo | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 0.521 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 1200 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5.5(Max) | Details | 7(Max) | - | 5 | 0.035274 oz | 100 VDC | Straight | Ammo | FKP 2 | 2.5% | Active | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Ammo | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 0.291 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2200 | 0.5 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | Details | 8.5(Max) | - | 7.5 | - | 250 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.069 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 800 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8(Max) | Details | 15(Max) | - | 15 | 0.105822 oz | 400 VDC | Straight | Tape and Reel | MKP 4 | 5% | - | Metallized Polypropylene Capacitors | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 400VDC|220VAC | Straight | Film Capacitors | 18 X 8 X 15 | General Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | 10 mm x 4 mm x 9 mm | 2 Pin | 0.603 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1700 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | Details | 9(Max) | - | 7.5 | 0.035274 oz | 250 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant |