- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26 |
| - | - | - | - | - | 2 Pin | - | - | 1.827 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 500 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 12.5(Max) | - | - | 15 | 0.070548 oz | 2 kVDC | Straight | Tape and Reel | FKP 4 | 20% | - | - | Active | - | Pulse | - | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 2000VDC|550VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | 0.5 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | 6.5(Max) | - | - | 5 | - | - | Straight | Ammo | - | 10% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | - | - | - | - | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | 0.4 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | 10(Max) | - | - | 2.5 | - | - | Straight | Bulk | - | 10% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Radial | - | PET | - | - | - | - | 50VDC|30VAC | - | - | - | - | - | 4.6 X 5.5 X 10 | - | - | 4.6(Max) | - | - | - | - | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 7.273 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 561 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | - | - | 22.5 | 0.246918 oz | 2 kVDC | Straight | Bulk | FKP 4 | 20% | - | - | Active | - | Pulse | - | - | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 2000VDC|550VAC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | - | - | - | 2 Pin | - | - | 3.87 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 700 | - | 0.8 | - | WIMA | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 9(Max) | - | - | Details | - | 16(Max) | - | X2 | 15 | 0.141096 oz | - | Straight | Tape and Reel | MKP-X2 | 10% | - | - | - | - | RFI Suppression | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 18 X 9 X 16 | Safety Film Capacitors | Safety Capacitors | 18(Max) | - | 16 mm | 18 mm | 9 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 8.946 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 380 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | - | - | 27.5 | 0.317466 oz | 1 kVDC | Straight | Reel | FKP 1 | 5% | - | - | Unconfirmed | - | Pulse | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | - | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 17.053 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 250 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 15(Max) | - | - | Details | - | 26(Max) | - | - | 27.5 | 0.599657 oz | 250 VDC | Straight | Ammo | MKP 4 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 4.7 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | General Film Capacitors | Film Capacitors | 31.5(Max) | - | 26 mm | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | ||
![]() MKS2F024701C00KI WIMA | In Stock | - | - | - | - | - | - | - | - | - | 0.309 | - | - | - | - | 0.047uF | EAR99 | - | - | 0.5 | - | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 3.5(Max) | - | - | - | - | 8.5(Max) | High Volume|High Capacitance Ratio | - | 5 | - | - | Straight | Tape and Reel | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | - | - | - | 250VDC|160VAC | - | - | - | - | - | 7.2 X 3.5 X 8.5 | - | - | 7.2(Max) | - | - | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 9 mm x 19 mm | - | - | - | 2 Pin | - | - | 7.205 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 420 | - | 0.8 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 9(Max) | - | - | Details | - | 19(Max) | - | - | 27.5 | 0.246918 oz | 630 VDC | Straight | Ammo | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 27.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 9 X 19 | General Film Capacitors | Film Capacitors | 31.5(Max) | - | 19 mm | 31.5 mm | 9 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 5.129 | - | - | - | - | 0.0047uF | EAR99 | - | - | 0.8 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | 18.5(Max) | - | - | 22.5 | - | 2 kVDC | Straight | Tape and Reel | - | 5% | - | - | Unconfirmed | - | Pulse | - | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | 26.5(Max) | - | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 6000 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | - | 5 | - | 63 VDC | Straight | Bulk | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | - | - | - | 2 Pin | - | - | 50 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 198 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 17(Max) | - | - | Details | - | 34.5(Max) | - | - | 27.5 | 1.763698 oz | 630 VDC | Straight | Bulk | FKP 4 | 20% | - | - | Active | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 630VDC|350VAC | Straight | - | - | Film Capacitors | - | 31.5 X 17 X 34.5 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | - | 34.5 mm | 31.5 mm | 17 mm | 34.5(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | - | 5 | - | 250 VDC | Straight | Tape and Reel | FKS 2 | 5% | - | - | Active | - | Pulse | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.521 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKP2O106801G00KSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 100 °C | -55 °C | , 2822 | RECTANGULAR PACKAGE | Radial | Active | 5.5(Max) | - | 5.72 | Details | Yes | 7(Max) | - | - | 5 | 0.035274 oz | 1 kVDC | Straight | Bulk | FKP 2 | 10% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | AC RATED VOLATAGE(V):250 | 8532.25.00.70 | 680 pF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 5 mm | 1000 V | 0.5 mm | 2822 | 250VAC|1000VDC | Straight | 10% | 10% | Film Capacitors | 250 V | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | - | - | - | - | 0.0015uF | EAR99 | - | - | 0.8 | 6 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | - | - | 11(Max) | - | - | 15 | - | 630 VDC | Straight | Bulk | - | 10% | - | - | Active | - | Pulse | - | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 80 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 28 | - | 1 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 40(Max) | - | - | Details | - | 55(Max) | - | - | 37.5 | 2.821917 oz | 3 kVDC | Straight | Bulk | MKP 10 | 5% | - | - | Active | - | Pulse | - | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 37.5 mm | - | 1 mm | - | 3000VDC|700VAC | Straight | - | - | Film Capacitors | - | 41.5 X 40 X 55 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 55 mm | 41.5 mm | 40 mm | 55(Max) | RoHS Compliant | ||
Tiny WHSL | 33 |
| - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 5000 | - | 0.5 | 3.5 | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | AEC-Q200 | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | 250 VDC | Straight | Bulk | MKS 2 | 5% | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0015uF | EAR99 | - | - | 0.5 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | 6(Max) | - | - | 5 | - | - | Straight | Bulk | - | 5% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 33 |
| - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | 250 VDC | Straight | Tape and Roll | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant |