- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Part # Aliases | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | ESR | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| - | - | 2 Pin | 2.908 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 700 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 6(Max) | - | Details | 15(Max) | - | 22.5 | 0.105822 oz | 630 VDC | Straight | Tape and Reel | MKP 10 | 20% | - | Pulse | 0.068 uF | Capacitors | - | Radial | PP | 22.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 0.369 | - | - | - | - | 0.015uF | EAR99 | - | - | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | - | 2.5(Max) | - | - | 7(Max) | - | 7.5 | - | - | Straight | Bulk | - | 5% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PET | - | - | 40VAC|63VDC | - | - | - | 10 X 2.5 X 7 | - | - | 10(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 8.374 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 380 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 11(Max) | - | Details | 21(Max) | - | 22.5 | 0.282192 oz | 250 VDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | - | 26.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | 60.405 | WIMA | - | - | - | 22uF | EAR99 | - | 25 | 1.2 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 35(Max) | - | Details | - | - | 52.5 | 2.116438 oz | 250 VDC | - | Bulk | MKP 10 | 10% | - | Pulse | 22 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 52.5 mm | 1.2 mm | 250VDC|180VAC | Straight | Film Capacitors | - | 57 X 35 X 50 | AC and Pulse Film Capacitors | Film Capacitors | 57(Max) | 50 mm | 57 mm | 35 mm | 50(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 0.327 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 5000 | 0.5 | 6 | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | 3.5(Max) | - | Details | 8.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Bulk | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 5000 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | Details | 6.5(Max) | - | 5 | - | 400 VDC | Straight | Bulk | FKS 2 | 20% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 2.309 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 770 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 14(Max) | - | 22.5 | 0.070548 oz | 1.25 kVDC | Straight | Ammo Pack | FKP 1 | 10% | Unconfirmed | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | - | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 14 mm | 26.5 mm | 5 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.805 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 1450 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 250 VDC | Straight | Ammo | MKS 4 | 20% | Active | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | 0.5 | - | - | - | 100 | - | -55 | Through Hole | - | 4.5(Max) | - | - | 6(Max) | - | 5 | - | - | Straight | Ammo | - | 1% | - | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 40VAC|63VDC | - | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.541 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 1000 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5.5(Max) | AEC-Q200 | Details | 11.5(Max) | - | 5 | 0.035274 oz | 400 VDC | Straight | Roll | MKP 2 | 20% | - | Metallized Polypropylene Capacitors | 0.033 uF | Capacitors | - | Radial | PP | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | - | 7.2 X 5.5 X 11.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | 2 Pin | 0.255 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 2300 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 3(Max) | - | Details | 7.5(Max) | - | 5 | 0.114446 oz | 50 VDC | Straight | Ammo | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | - | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | 2 Pin | 80 | WIMA | - | - | - | 10uF | EAR99 | 0.0088 | 162 | 0.8 | 6 | WIMA | + 105 C | 105 | - 55 C | -55 | Through Hole | - | 20(Max) | - | Details | 39.5(Max) | - | 27.5 | 2.821917 oz | 900 VDC | Straight | Bulk | DCP4 | 5% | - | Power Film | 10 uF | Capacitors | - | Radial | PP | 27.5 mm | 0.8 mm | 900VDC | Straight | Film Capacitors | 8.8 mOhms | 31.5 X 20 X 39.5 | DC Link Film Capacitors | Film Capacitors | 31.5(Max) | 39.5 mm | 31.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 1.287 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | - | 1200 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | 15 | 0.035274 oz | 2 kVDC | Straight | Tape and Reel | FKP 4 | 20% | Active | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 2000VDC|550VAC | Straight | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.979 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 740 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 8(Max) | - | Details | 15(Max) | - | 15 | 0.105822 oz | 630 VDC | Straight | Ammo | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | - | 18 X 8 X 15 | General Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | - | 6000 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | FKP2-100/63/2.5 | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 63 VDC | Straight | Bulk | FKP 2 | 2.5% | Active | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 2500 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | Details | 6.5(Max) | - | 5 | 0.114446 oz | 250 VDC | Straight | Tape and Reel | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | - | 1000 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 7.2(Max) | - | Details | 13(Max) | - | 5 | 0.035274 oz | 50 VDC | Straight | Ammo | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 4.7 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 0.296 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 2000 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 3.5(Max) | AEC-Q200 | Details | 8.5(Max) | - | 5 | - | 1 kVDC | Straight | Tape and Reel | MKP 2 | 20% | Active | Metallized Polypropylene Capacitors | 3300 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 1000VDC|250VAC | Straight | Film Capacitors | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.786 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1200 | 0.8 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 8(Max) | - | Details | 15(Max) | - | 15 | 0.105822 oz | 1 kVDC | Straight | Bulk | FKP 1 | 10% | - | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | 2 Pin | 1.277 | - | - | - | - | 0.0018uF | EAR99 | - | - | 0.6 | 6 | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | 4(Max) | - | - | 9(Max) | X2 | 7.5 | - | - | Straight | Bulk | - | 10% | - | RFI Suppression | 1800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | - | 305VAC | Straight | Safety Capacitors | - | 10 X 4 X 9 | Safety Film Capacitors | - | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant |