- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 13 mm x 6 mm x 12 mm | 2 Pin | - | 1.308 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2400 | 0.6 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | - | Details | - | 12(Max) | - | - | 10 | - | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | - | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 6 X 12 | General Film Capacitors | - | Film Capacitors | 13(Max) | 12 mm | - | 13 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | 0.8 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | 8(Max) | - | - | - | - | - | 15(Max) | X2 | - | 15 | - | - | - | - | Straight | - | Tape and Reel | - | - | 10% | Obsolete | - | RFI Suppression | - | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 275VAC | - | - | 18 X 8 X 15 | - | - | - | 18(Max) | - | - | - | - | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 330pF | EAR99 | - | 0.4 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | - | - | - | 7(Max) | - | - | 2.5 | - | - | - | - | Straight | - | Roll | - | - | 10% | - | - | Pulse | - | - | - | - | Radial | PP | - | - | - | 100VDC|63VAC | - | - | 4.6 X 2.5 X 7 | - | - | - | 4.6(Max) | - | - | - | - | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | 13 mm x 4 mm x 9 mm | 2 Pin | - | 0.818 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 900 | 0.6 | - | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | 250 VDC | Straight | - | Tape and Reel | MKS 4 | - | 20% | - | - | Pulse | - | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| - | - | - | 2 Pin | - | 0.548 | - | - | - | - | 0.0015uF | EAR99 | - | 0.6 | - | 6 | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | - | - | 9(Max) | - | - | 7.5 | - | - | - | 630 VDC | Straight | - | Bulk | - | - | 5% | Active | - | Pulse | - | 1500 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 7.5 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | - | 10(Max) | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.068uF | EAR99 | - | 0.8 | - | 6 | - | - | 110 | - | - | -55 | Through Hole | - | - | - | 7(Max) | - | - | - | - | - | 14(Max) | - | - | 15 | - | - | - | - | Straight | - | Bulk | - | - | 10% | Obsolete | - | Pulse | - | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 630VDC|400VAC | - | - | 18 X 7 X 14 | - | - | - | 18(Max) | - | - | - | - | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | 13 mm x 4 mm x 9 mm | 2 Pin | - | 0.787 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 900 | 0.6 | - | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | 100 VDC | Straight | - | Reel | MKS 4 | - | 20% | Active | - | Pulse | - | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | 10 mm x 4 mm x 9 mm | 2 Pin | - | 0.611 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 4000 | 0.6 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | - | 7.5 | - | 0.035274 oz | - | 63 VDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | - | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 7.5 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 2.099 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1000 | 0.8 | - | - | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | - | Details | - | 12.5(Max) | - | - | 15 | - | 0.070548 oz | - | 1 kVDC | Straight | - | Ammo | MKP 10 | - | 5% | Active | - | Pulse | - | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | 2 Pin | - | 0.248 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 2300 | 0.5 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 3(Max) | - | - | AEC-Q200 | Details | - | 7.5(Max) | - | - | 5 | - | - | - | 630 VDC | Straight | - | Ammo | MKP 2 | - | 5% | Active | - | Metallized Polypropylene Capacitors | - | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 630VDC|250VAC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | 2 Pin | - | 8.425 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 380 | 0.8 | - | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 11(Max) | - | - | - | Details | - | 21(Max) | - | - | 22.5 | - | 0.282192 oz | - | 1 kVDC | Straight | - | Tape and Reel | MKP 4 | - | 20% | Active | - | Metallized Polypropylene Capacitors | - | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | 2 Pin | - | 14.65 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 270 | 0.8 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 15(Max) | - | - | - | Details | - | 26(Max) | - | - | 27.5 | - | 0.529109 oz | - | 2 kVDC | Straight | - | Tape and Reel | FKP 1 | - | 5% | Unconfirmed | - | Pulse | - | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 27.5 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | - | ||
Tiny WHSL | 235 |
| - | Through Hole | Not Required | - | Polypropylene (PP) | - | - | - | - | - | 470pF | EAR99 | - | 0.5 | 0.5(mm) | 6 | - | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | Bulk | 4.5(Max) | Not Required(mm) | Active | - | - | 6(mm) | 6(Max) | - | PP | 5 | 1% | - | 63V | 100V | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 1% | Active | PC Pins | Pulse | High Frequency, Switching; High Pulse, DV/DT | 470PF(pF) | - | Plastic Rectangular Can | Radial | PP | Not Required | 0.197 (5.00mm) | - | 100VDC|63VAC | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | 0.236 (6.00mm) | - | - | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2300 | - | - | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 3(Max) | - | - | - | Details | - | - | - | - | 7.5 | - | 0.035274 oz | - | 100 VDC | Straight | - | Ammo | FKS 3 | - | 20% | Active | - | Pulse | - | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 7.5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| - | - | - | 2 Pin | - | 1.554 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 2400 | 0.8 | - | 3.5 | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | - | - | - | 11(Max) | - | - | 15 | - | 0.070548 oz | - | 630 VDC | Straight | - | Bulk | MKP 10 | - | 10% | Active | - | Pulse | - | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 31.5 mm x 15 mm x 26 mm | 2 Pin | - | - | WIMA | - | - | - | 33uF | EAR99 | 250 | 0.8 | - | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 15(Max) | - | - | - | Details | - | 26(Max) | - | - | 27.5 | - | 0.670205 oz | - | 63 VDC | Straight | - | Ammo | MKS 4 | - | 10% | Active | - | Pulse | - | 33 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 27.5 mm | 0.8 mm | 40VAC|63VDC | Straight | Film Capacitors | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| - | - | - | 2 Pin | - | 0.213 | - | - | - | - | 0.001uF | EAR99 | - | 0.5 | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | - | - | - | 6.5(Max) | - | - | 5 | - | - | - | 400 VDC | Straight | - | Tape and Reel | - | - | 10% | Active | - | Pulse | - | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| - | - | - | 2 Pin | - | 16.873 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 294 | 1 | - | 6 | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | 13(Max) | - | - | - | Details | - | 24(Max) | - | - | 37.5 | - | 0.599657 oz | - | 400 VDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Pulse | - | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 37.5 mm | 1 mm | 250VAC|400VDC | Straight | Film Capacitors | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | 24 mm | - | 41.5 mm | 13 mm | 24(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100pF | EAR99 | - | 0.5 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | 4.5(Max) | - | - | - | - | - | 6(Max) | - | - | 5 | - | - | - | - | Straight | - | Tape and Reel | - | - | 1% | - | - | Pulse | - | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 100VDC|63VAC | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | - | - | - | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| - | - | - | 2 Pin | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2200 | 0.5 | - | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | - | Details | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | - | 100 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | Active | - | Automotive Metallized Film Capacitors | - | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - |