- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 33 |
| - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | 250 VDC | Straight | Tape and Roll | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 5.161 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 450 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | Details | - | 18.5(Max) | - | - | 22.5 | 0.176370 oz | 1 kVDC | Straight | Ammo | FKP 4 | 5% | - | - | Unconfirmed | - | Pulse | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 1.137 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 3000 | - | 0.6 | 3.5 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | - | 11(Max) | - | - | 10 | 0.035274 oz | 400 VDC | Straight | Bulk | MKP 10 | 10% | - | - | - | - | Pulse | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Radial | - | PP | 10 mm | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.603 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1700 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | 7.5 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | 0.8 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | - | 12.5(Max) | - | - | 15 | - | - | Straight | Bulk | - | 10% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 1600VDC|650VAC | - | - | - | - | - | 18 X 6 X 12.5 | - | - | 18(Max) | - | - | - | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 3.973 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 760 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7(Max) | - | Details | - | 16.5(Max) | - | - | 22.5 | 0.141096 oz | 2 kVDC | Straight | Bulk | FKP 1 | 20% | - | - | Active | - | Pulse | - | - | - | 3300 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68uF | - | - | - | 1 | 6 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 17(Max) | - | - | - | 29(Max) | Y2 | - | 37.5 | - | 300 VDC | Straight | - | MKP-Y2 | 10% | - | - | Active | - | RFI Suppression | - | - | - | 0.68 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 300VAC | - | - | - | Safety Capacitors | - | 41.5 X 17 X 29 | Safety Film Capacitors | - | 41.5(Max) | 29 mm | 41.5 mm | 17 mm | 29(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 16.238 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 270 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 15(Max) | - | Details | - | 26(Max) | - | - | 27.5 | 0.564383 oz | 630 VDC | Straight | Tape and Reel | FKP 4 | 20% | - | - | Unconfirmed | - | Pulse | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 630VDC|350VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 26 mm | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | - | - | - | 2 Pin | - | - | 1.729 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | Details | - | 16(Max) | - | - | 5 | 0.070548 oz | 100 VDC | Straight | Tape and Roll | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 2.2 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 0.262 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 5000 | - | 0.5 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 7(Max) | - | - | 7.5 | - | 100 VDC | Straight | Bulk | MKS 4 | 5% | - | - | Active | - | Pulse | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 10(Max) | 7 mm | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 2.4 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1000 | - | 0.6 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | Details | - | 12.5(Max) | - | -200 | 15 | 0.070548 oz | 250 VDC | Straight | Tape and Reel | FKP 3 | 20% | - | - | Active | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 26.5 mm x 7 mm x 16.5 mm | - | - | - | 2 Pin | - | - | 4.724 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 600 | - | 0.8 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7(Max) | - | Details | - | 16.5(Max) | - | - | 22.5 | 0.176370 oz | 100 VDC | Straight | Reel | MKS 4 | 5% | - | - | Active | - | Pulse | - | - | - | 3.3 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 22.5 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 0.874 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 2500 | - | 0.5 | 3.5 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7.2(Max) | - | Details | - | 8.5(Max) | - | - | 5 | 0.035274 oz | 630 VDC | Straight | Tape and Reel | FKP 2 | 10% | - | - | - | - | Pulse | - | - | - | 6800 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 7.2 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 1.173 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1300 | - | 0.6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | Details | - | 11(Max) | - | - | 10 | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | 0.6 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.804 | - | - | - | - | 0.0015uF | EAR99 | - | - | 0.6 | - | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | - | 9(Max) | - | - | 10 | - | 2 kVDC | Straight | Reel | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 2000VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.081 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP4O121003F00MSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 5120 | RECTANGULAR PACKAGE | Radial | Active | 5(Max) | 5.67 | Details | Yes | 11(Max) | - | - | 10 | 0.035274 oz | 1 kVDC | Straight | Bulk | MKP 4 | 20% | e3 | Yes | Active | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.01 uF | Capacitors | BULK | 10 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 10 mm | 1000 V | 0.6 mm | 5120 | 1000VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 13 X 5 X 11 | General Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | 5 | - | 63 VDC | Straight | Ammo | FKP 2 | 5% | - | - | Active | - | Pulse | - | - | - | 680 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | 0.313 | - | - | - | - | 220pF | EAR99 | - | - | 0.5 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | - | 6(Max) | - | - | 5 | - | - | Straight | Tape and Reel | - | 2.5% | - | - | - | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 400VDC|220VAC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.369 | - | - | - | - | 0.015uF | EAR99 | - | - | 0.5 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 7(Max) | - | - | 7.5 | - | - | Straight | Bulk | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 10 X 2.5 X 7 | - | - | 10(Max) | - | - | - | 7(Max) | RoHS Compliant |