- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.942 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 700 | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 6(Max) | - | Details | 15(Max) | - | 22.5 | 0.105822 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 20% | Active | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 32.31 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 140 | 1 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 19(Max) | - | Details | 32(Max) | - | 37.5 | 1.128767 oz | 1.25 kVDC | Straight | Bulk | FKP 1 | 20% | Active | Pulse | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 37.5 mm | 1 mm | 1250VDC|600VAC | Straight | Film Capacitors | 41.5 X 19 X 32 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 32 mm | 41.5 mm | 19 mm | 32(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 16.013 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 294 | 1 | 3.5 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 13(Max) | - | - | 24(Max) | - | 37.5 | 0.564383 oz | 630 VDC | Straight | Bulk | MKP 10 | 10% | - | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 37.5 mm | 1 mm | 630VDC|400VAC | Straight | Film Capacitors | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 24 mm | 41.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 7.197 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 400 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 20.5(Max) | - | 22.5 | 0.246918 oz | 4 kVDC | Straight | Tape and Reel | FKP 1 | 5% | Unconfirmed | Pulse | 3300 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 700VAC|4000VDC | Straight | Film Capacitors | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | 26.5 mm x 7 mm x 16.5 mm | 2 Pin | 5.009 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 550 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | - | Details | 16.5(Max) | - | 22.5 | 0.176370 oz | 400 VDC | Straight | Ammo | MKS 4 | 20% | Active | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 200VAC|400VDC | Straight | Film Capacitors | 26.5 X 7 X 16.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | 2 Pin | 0.543 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 4000 | 0.6 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | -200 | 7.5 | 0.035274 oz | 630 VDC | Straight | Bulk | FKP 3 | 20% | Active | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 630VDC|300VAC | Straight | Film Capacitors | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | - | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.01uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | -40 | Through Hole | 5(Max) | - | - | - | - | 15 | - | - | Straight | Bulk | - | 10% | Active | RFI Suppression | - | - | - | Radial | Paper | - | - | 275VAC | - | - | 19 X 5 X 13 | - | - | 19(Max) | - | - | - | - | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 1.523 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | 15 | 0.070548 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 20% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 0.805 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 700 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7.2(Max) | AEC-Q200 | Details | 13(Max) | - | 5 | 0.035274 oz | 400 VDC | Straight | Tape and Roll | MKP 2 | 20% | Active | Metallized Polypropylene Capacitors | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | - | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 25 |
| - | - | 2 Pin | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | 5 | - | 100 VDC | Straight | Tape and Reel | FKS 2 | 20% | - | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1300 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 63 VDC | Straight | Tape and Roll | FKP 2 | 5% | Active | Pulse | 1500 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 0.313 | - | - | - | - | 0.001uF | EAR99 | - | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | 4.5(Max) | - | - | 6(Max) | - | 5 | - | - | Straight | Tape and Reel | - | 2.5% | Active | Pulse | - | - | - | Radial | PP | - | - | 250VDC|160VAC | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | 0.6 | 6 | - | - | 100 | - | -55 | Through Hole | 6(Max) | - | - | 12(Max) | - | 10 | - | - | Straight | Bulk | - | 5% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PET | - | - | 2000VDC|400VAC | - | - | 13 X 6 X 12 | - | - | 13(Max) | - | - | - | - | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 8.599 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 594 | 0.8 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 19(Max) | - | 22.5 | 0.317466 oz | 1.5 kVDC | Straight | Bulk | MKS 4 | 20% | - | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 1500VDC|400VAC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | - | 2 Pin | 67.165 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 112 | 1 | 6 | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 24(Max) | - | Details | 45.5(Max) | - | 37.5 | 2.363355 oz | 630 VDC | Straight | Ammo | MKS 4 | 20% | Active | Pulse | 6.8 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 37.5 mm | 1 mm | 630VDC|400VAC | Straight | Film Capacitors | 41.5 X 24 X 45.5 | General Film Capacitors | Film Capacitors | 41.5(Max) | - | 45.5 mm | 41.5 mm | 24 mm | 45.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 5.129 | - | - | - | - | 0.0047uF | EAR99 | - | 0.8 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 8.5(Max) | - | - | 18.5(Max) | - | 22.5 | - | 2 kVDC | Straight | Ammo | - | 5% | Unconfirmed | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | 26.5(Max) | - | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 2.107 | - | - | - | - | 0.15uF | EAR99 | - | 0.8 | 6 | - | + 100 C | 110 | - 55 C | -55 | Through Hole | 6(Max) | - | - | 12.5(Max) | - | 15 | - | 250 VDC | Straight | Bulk | MKP 10 | 20% | Active | Pulse | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 250VDC|180VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.483 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1150 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | 15 | 0.035274 oz | 2 kVDC | Straight | Ammo | MKP 10 | 20% | Active | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.554 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | 15 | 0.070548 oz | 630 VDC | Straight | Tape and Reel | MKP 10 | 20% | Active | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 0.313 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 63 VDC | Straight | Ammo | FKP 2 | 2.5% | Active | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant |