- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| - | - | - | - | - | 5.5 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 500 | 0.8 | - | 6 | WIMA | - | 105 | - | - | -55 | Through Hole | - | - | - | 8.5(Max) | - | - | - | Details | - | 18.5(Max) | Y2 | - | - | 22.5 | - | 0.211644 oz | - | 300 VDC | Straight | - | Bulk | MKP-Y2 | - | 10% | - | - | RFI Suppression | - | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | - | 300VAC | - | Safety Capacitors | 26.5 X 8.5 X 18.5 | Safety Film Capacitors | - | Safety Capacitors | 26.5(Max) | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 0.541 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1200 | 0.5 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 5.5(Max) | - | - | AEC-Q200 | Details | - | 11.5(Max) | - | - | - | 5 | - | 0.035274 oz | - | 400 VDC | Straight | - | Tape and Reel | MKP 2 | - | 20% | - | - | Metallized Polypropylene Capacitors | - | 0.033 uF | Capacitors | - | Radial | PP | - | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 790 |
| - | - | - | 2 Pin | - | - | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 850 | 0.8 | - | - | WIMA | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | 7(Max) | - | - | - | Details | - | - | X2 | - | - | 15 | - | 0.070548 oz | - | - | Straight | - | Ammo | MP 3-X2 | - | 20% | Active | - | RFI Suppression | - | 0.047 uF | Capacitors | - | Radial | Paper | - | 15 mm | 0.8 mm | 275VAC | Straight | Safety Capacitors | 19 X 7 X 15 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | 15 mm | - | 19 mm | 7 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | 2 Pin | - | 0.313 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 1500 | 0.5 | 0.5(mm) | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | 4.5(Max) | Not Required(mm) | - | - | Details | 6(mm) | 6(Max) | - | PP | - | 5 | 10% | - | - | 630 VDC | Straight | - | Tape and Reel | FKP 2 | - | 10% | Active | - | Pulse | - | 330PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | Not Required | 5 mm | 0.5 mm | 630VDC|250VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 13 mm x 5 mm x 11 mm | 2 Pin | - | 1.196 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 700 | 0.6 | - | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | - | Details | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | - | 63 VDC | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | Pulse | - | 1.5 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 3.592 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | 0.8 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 7(Max) | - | - | - | Details | - | 14(Max) | - | - | - | 15 | - | 0.141096 oz | - | 630 VDC | Straight | - | Tape and Reel | MKP 4 | - | 10% | - | - | Metallized Polypropylene Capacitors | - | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 2.786 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 400 | 0.8 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 8(Max) | - | - | - | Details | - | 15(Max) | - | - | - | 15 | - | 0.105822 oz | - | 1 kVDC | Straight | - | Reel | FKP 1 | - | 10% | Unconfirmed | - | Pulse | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 15 mm | - | 18 mm | 8 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 31.325 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 154 | 1 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 17(Max) | - | - | - | Details | - | 29(Max) | - | - | - | 37.5 | - | 1.093493 oz | - | 2 kVDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | - | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 37.5 mm | 1 mm | 2000VDC|400VAC | Straight | Film Capacitors | 41.5 X 17 X 29 | General Film Capacitors | - | Film Capacitors | 41.5(Max) | 29 mm | - | 41.5 mm | 17 mm | 29(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | 2 Pin | - | 0.316 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2000 | 0.5 | - | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | 3.5(Max) | - | - | - | Details | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 400 VDC | Straight | - | Ammo | MKS 2 | - | 10% | Active | - | Automotive Metallized Film Capacitors | - | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 18 |
| - | - | - | 2 Pin | - | 3.1 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 800 | 0.8 | - | - | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | 8(Max) | - | - | - | Details | - | 15(Max) | - | - | - | 15 | - | 0.105822 oz | - | 1.6 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 10% | Active | - | Pulse | - | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 15 mm | - | 18 mm | 8 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 1696 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | 3.036 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1000 | 0.8 | 0.8(mm) | 6 | WIMA | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | Bulk | 6(Max) | Not Required(mm) | Active | - | Details | 15(mm) | 15(Max) | - | PP | - | 22.5 | 5% | 0.105822 oz | 600V | 1 kVDC | Straight | -55°C ~ 105°C | Bulk | FKP 1 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | Active | PC Pins | Pulse | Automotive; High Frequency, Switching; High Pulse, DV/DT | 10000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | Not Required | 22.5 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 0.818 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 3000 | 0.6 | - | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9.5(Max) | - | - | -200 | 10 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | FKP 3 | - | 20% | Active | - | Pulse | - | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 10 mm | 0.6 mm | 250VAC|400VDC | Straight | Film Capacitors | 13 X 4 X 9.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9.5 mm | - | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 1.311 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1150 | 0.8 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | - | Details | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | - | 1.25 kVDC | Straight | - | Ammo | FKP 1 | - | 20% | Unconfirmed | - | Pulse | - | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 4.356 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 760 | 0.8 | - | 6 | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | 7(Max) | - | - | - | Details | - | 16.5(Max) | - | - | - | 22.5 | - | 0.141096 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | Active | - | Pulse | - | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 3.964 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 350 | 0.8 | - | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 9(Max) | - | - | - | Details | - | 16(Max) | - | - | - | 15 | - | 0.141096 oz | - | 1 kVDC | Straight | - | Tape and Reel | MKP 4 | - | 10% | Active | - | Metallized Polypropylene Capacitors | - | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 9 X 16 | General Film Capacitors | - | Film Capacitors | 18(Max) | 16 mm | - | 18 mm | 9 mm | 16(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | 10.3 mm x 5 mm x 10.5 mm | 2 Pin | - | 0.924 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1300 | 0.6 | - | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | - | Details | - | 10.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | 250 VDC | Straight | - | Tape and Reel | MKS 4 | - | 10% | Active | - | Pulse | - | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 7.5 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 0.324 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1600 | 0.5 | - | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | 3.5(Max) | - | - | - | Details | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 63 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | Active | - | Automotive Metallized Film Capacitors | - | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | 2 Pin | - | 1.232 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 800 | 0.5 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 8.5(Max) | - | - | - | Details | - | 10(Max) | - | - | - | 5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Ammo | FKP 2 | - | 2.5% | Active | - | Pulse | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 630VDC|250VAC | Straight | Film Capacitors | 7.2 X 8.5 X 10 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 10 mm | - | 7.2 mm | 8.5 mm | 10(Max) | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| - | - | 18 mm x 6 mm x 12.5 mm | 2 Pin | - | 2.234 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 1000 | 0.8 | - | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | - | Details | - | 12.5(Max) | - | - | - | 15 | - | 0.070548 oz | - | 63 VDC | Straight | - | Tape and Reel | MKS 4 | - | 20% | Active | - | Pulse | - | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 15 mm | 0.8 mm | 40VAC|63VDC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 10 |
| - | - | 13 mm x 4 mm x 9 mm | 2 Pin | - | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 3000 | 0.6 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | MKS 4 | - | 5% | Active | - | Pulse | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - |