- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1450 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 250 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.68uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | -40 | Through Hole | 15(Max) | - | - | - | - | 27.5 | - | - | Straight | Bulk | - | 20% | Obsolete | RFI Suppression | - | - | - | Radial | Paper | - | - | 250VAC | - | - | 33 X 15 X 26 | - | - | 33(Max) | - | - | - | 26(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 0.214 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 5000 | 0.5 | 3.5 | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | AEC-Q200 | Details | 6.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Bulk | MKS 2 | 10% | - | Automotive Metallized Film Capacitors | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 0.213 | - | - | - | - | 0.0033uF | EAR99 | - | 0.5 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 2.5(Max) | - | - | 6.5(Max) | - | 5 | - | 100 VDC | Straight | Tape and Roll | - | 20% | Active | Pulse | 3300 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 100uF | EAR99 | - | 1 | 6 | - | - | 125 | - | -55 | Through Hole | 20(Max) | - | - | - | - | 37.5 | - | - | - | Ammo | - | 10% | Active | Pulse | - | - | Plastic Rectangular Can | PC Pin | PET | - | - | 40VAC|63VDC | - | - | 41.5 X 20 X 39.5 | - | - | 41.5(Max) | - | - | - | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | 40 |
| - | - | 2 Pin | 0.92 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 950 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 7.2(Max) | - | Details | 13(Max) | - | 5 | 0.035274 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 63VDC|40VAC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 0.575 | - | - | - | - | 0.01uF | EAR99 | - | 0.6 | - | - | + 100 C | 110 | - 55 C | -55 | Through Hole | 4(Max) | - | - | 9(Max) | - | 7.5 | - | 400 VDC | Straight | Tape and Reel | - | 5% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 400VDC|250VAC | Straight | Film Capacitors | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.419 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1500 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 9.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 6631 |
| - | - | 2 Pin | 0.442 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1500 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 9.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 63VAC|100VDC | Straight | Film Capacitors | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 29.146 | WIMA | - | - | - | 68uF | EAR99 | 154 | 1 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 17(Max) | - | - | 29(Max) | - | 37.5 | 1.022945 oz | 50 VDC | Straight | Bulk | MKS 4 | 10% | - | Pulse | 68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 37.5 mm | 1 mm | 50VDC|30VAC | Straight | Film Capacitors | 41.5 X 17 X 29 | General Film Capacitors | Film Capacitors | 41.5(Max) | 29 mm | 41.5 mm | 17 mm | 29(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.74 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 3000 | 0.6 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 1 kVDC | Straight | Bulk | MKS 4 | 5% | Active | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 1000VDC|400VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | -55 | Through Hole | 9(Max) | - | - | 19(Max) | - | 27.5 | - | - | Straight | Tray | - | 20% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 2000VDC|700VAC | - | - | 31.5 X 9 X 19 | - | - | 31.5(Max) | - | - | - | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 50 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 198 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 17(Max) | - | Details | 34.5(Max) | - | 27.5 | 1.763698 oz | 1 kVDC | Straight | Bulk | FKP 4 | 10% | Unconfirmed | Pulse | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 31.5 X 17 X 34.5 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 34.5 mm | 31.5 mm | 17 mm | 34.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.973 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | - | Details | 16.5(Max) | - | 22.5 | 0.141096 oz | 1.25 kVDC | Straight | Reel | FKP 1 | 10% | Unconfirmed | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 600VAC|1250VDC | Straight | Film Capacitors | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5.7 mm x 12.5 mm | 2 Pin | 1.14 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1000 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 5.7(Max) | - | Details | 12.5(Max) | - | 7.5 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 5% | - | Pulse | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 10.3 X 5.7 X 12.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 12.5 mm | 10.3 mm | 5.7 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2200 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Roll | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 0.556 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1700 | 0.6 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 7.5 | 0.035274 oz | 630 VDC | Straight | Ammo | MKP 10 | 20% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | 2 Pin | 11.575 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 350 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 11(Max) | - | Details | 21(Max) | - | 27.5 | 0.423288 oz | 630 VDC | Straight | Ammo | MKS 4 | 20% | Active | Pulse | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | 0.8 | - | - | - | 105 | - | -55 | Through Hole | 11(Max) | - | - | 21(Max) | X2 | 22.5 | - | - | Straight | Ammo | - | 10% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 26.5 X 11 X 21 | - | - | 26.5(Max) | - | - | - | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 0.313 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 400 VDC | Straight | Tape and Reel | FKP 2 | 2.5% | - | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 400VDC|220VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant |