- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 11 |
| - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 600 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | 15 | 0.035274 oz | 1 kVDC | Straight | Reel | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | 250 VDC | Straight | Ammo | FKP 2 | 5% | - | - | Active | - | Pulse | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | 31.5 mm x 17 mm x 29 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 21.595 | WIMA | - | - | - | 33uF | EAR99 | 198 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKS4D053306G00MSSD | + 125 C | 100 | - 55 C | -55 | Through Hole | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | Active | 17(Max) | - | 5.7 | Details | Yes | 29(Max) | - | 27.5 | 0.776027 oz | 100 VDC | Straight | Bulk | MKS 4 | 20% | e3 | Yes | - | EAR99 | Pulse | Tin (Sn) | 8532.25.00.70 | 33 uF | Capacitors | Tray | 27.5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | 27.5 mm | No | 100 V | 0.8 mm | 100VDC|63VAC | Straight | 20% | 20% | Film Capacitors | 63 V | 31.5 X 17 X 29 | General Film Capacitors | Film Capacitors | 31.5(Max) | 29 mm | 31.5 mm | 17 mm | 29(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | 250 VDC | Straight | Tape and Reel | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | 0.8 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | 18.5(Max) | - | 22.5 | - | - | Straight | Bulk | - | 20% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 450VAC|1250VDC | - | - | - | - | - | 26.5 X 8.5 X 18.5 | - | - | 26.5(Max) | - | - | - | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 40 |
| - | - | - | - | - | 2 Pin | - | - | 2.785 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1000 | - | 0.8 | 3.5 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | - | - | 15(Max) | - | 22.5 | 0.105822 oz | 1 kVDC | Straight | Bulk | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | - | 0.8 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | 1.148 | - | - | - | - | 0.047uF | EAR99 | - | - | 0.6 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | - | - | 11(Max) | - | 10 | - | - | Straight | Bulk | - | 10% | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 400VDC|220VAC | - | - | - | - | - | 13 X 5 X 11 | - | - | 13(Max) | - | - | - | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 7.395 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 400 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 10.5(Max) | - | - | Details | - | 19(Max) | - | 22.5 | 0.246918 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 5% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | - | 0.8 mm | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | - | - | - | 2 Pin | - | - | 1.464 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1200 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | 15 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKP 4 | 20% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 220VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | General Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 5.817 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 450 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | - | Details | - | 18.5(Max) | - | 22.5 | 0.211644 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 5% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | - | 0.8 mm | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1450 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | 400 VDC | Straight | Ammo | MKS 4 | 5% | - | - | - | - | Pulse | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | - | 0.6 mm | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 6000 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | 1 kVDC | Straight | Bulk | FKP 2 | 10% | - | - | Active | - | Pulse | - | - | 330 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 250VAC|1000VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.818 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 900 | - | 0.6 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9.5(Max) | -200 | 10 | 0.035274 oz | 1 kVDC | Straight | Tape and Reel | FKP 3 | 5% | - | - | Active | - | Pulse | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | - | 0.6 mm | 1000VDC|300VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9.5 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 9.5 mm | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | - | - | - | 4 Pin | - | - | 100 | WIMA | - | - | - | 10uF | EAR99 | 25 | - | 1.2 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 35(Max) | - | - | Details | - | - | - | 52.5 | 3.527396 oz | 400 VDC | - | Bulk | MKP 10 | 10% | - | - | - | - | Pulse | - | - | 10 uF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 52.5 mm | - | - | 1.2 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 57 X 35 X 50 | AC and Pulse Film Capacitors | Film Capacitors | 57(Max) | 50 mm | 57 mm | 35 mm | 50(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.419 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 9.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | 0.68 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 6631 |
| - | - | - | - | - | 2 Pin | - | - | 0.442 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 9.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 31 |
| - | - | - | - | - | 2 Pin | - | - | 0.521 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | - | - | Details | - | 7(Max) | - | 5 | 0.035274 oz | 100 VDC | Straight | Ammo | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | - | 3300 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2400 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | 15 | 0.035274 oz | 400 VDC | Straight | Bulk | FKP 1 | 5% | - | - | Active | - | Pulse | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 5000 | - | 0.5 | 3.5 | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | AEC-Q200 | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Bulk | MKS 2 | 10% | - | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | - | - | - | 2 Pin | - | - | 0.213 | - | - | - | - | 0.0033uF | EAR99 | - | - | 0.5 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | 6.5(Max) | - | 5 | - | 100 VDC | Straight | Tape and Roll | - | 20% | - | - | Active | - | Pulse | - | - | 3300 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant |