- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 60.405 | WIMA | - | - | - | 15uF | EAR99 | 35 | 1 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 35(Max) | - | Details | 50(Max) | - | 37.5 | 2.116438 oz | 250 VDC | Straight | Bulk | MKP 10 | 10% | - | Pulse | 15 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 37.5 mm | 1 mm | 250VDC|180VAC | Straight | Film Capacitors | 41.5 X 35 X 50 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | 50 mm | 41.5 mm | 35 mm | 50(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 0.587 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1700 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 7.5 | 0.035274 oz | 1 kVDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 1000VDC|600VAC | Straight | Film Capacitors | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | 0.5 | - | - | - | 100 | - | -55 | Through Hole | 6.5(Max) | - | - | 8(Max) | - | 5 | - | - | Straight | Tape and Reel | - | 1% | - | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 1000VDC|250VAC | - | - | 7.2 X 6.5 X 8 | - | - | 7.2(Max) | - | - | - | 8(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | - | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 28 | 1 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 40(Max) | - | Details | 55(Max) | - | 37.5 | - | 2 kVDC | Straight | Bulk | FKP 1 | 10% | - | Pulse | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 37.5 mm | 1 mm | 2000VDC|700VAC | Straight | Film Capacitors | 41.5 X 40 X 55 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | 55 mm | 41.5 mm | 40 mm | 55(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 2.786 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1200 | 0.8 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8(Max) | - | Details | 15(Max) | - | 15 | 0.105822 oz | 630 VDC | Straight | Bulk | FKP 1 | 5% | - | Pulse | 0.015 uF | Capacitors | - | Radial | PP | 15 mm | 0.8 mm | 400VAC|630VDC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 0.465 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1100 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | AEC-Q200 | Details | 10(Max) | - | 5 | - | 100 VDC | Straight | Tape and Roll | MKP 2 | 10% | Active | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 5 X 10 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.327 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 450 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | - | Details | 14(Max) | - | 15 | 0.070548 oz | 1.25 kVDC | Straight | Tape and Reel | FKP 1 | 20% | Unconfirmed | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 600VAC|1250VDC | Straight | Film Capacitors | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 0.315 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 4100 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 3(Max) | - | Details | 8.5(Max) | - | 7.5 | - | 630 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.5 mm | 400VAC|630VDC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | - | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 640 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 6(Max) | - | Details | 15(Max) | - | 22.5 | 0.105822 oz | 1 kVDC | Straight | Ammo | MKP 10 | 10 % | - | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 600VAC|1000VDC | Straight | Film Capacitors | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 1.311 | WIMA | 0.15 nF | - | - | 150pF | EAR99 | 2400 | 0.8 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | 15 | 0.035274 oz | 2 kVDC | Straight | Bulk | FKP 1 | 5% | Unconfirmed | Pulse | 150 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | 0.5 | 6 | - | - | 125 | - | -55 | Through Hole | 3.5(Max) | - | - | 8.5(Max) | - | 5 | - | - | Straight | Bulk | - | 20% | Obsolete | - | - | - | Plastic Rectangular Can | Radial | PET | - | - | 63VDC|40VAC | - | - | 7.2 X 3.5 X 8.5 | - | - | 7.2(Max) | - | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | 0.8 | - | - | - | 105 | - | -55 | Through Hole | 7(Max) | - | - | 14(Max) | Y2 | 15 | - | - | Straight | - | - | 10% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 300VAC | - | - | 18 X 7 X 14 | - | - | 18(Max) | - | - | - | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 1.311 | - | - | - | - | 330pF | EAR99 | - | 0.8 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | - | - | 11(Max) | - | 15 | - | 1.6 kVDC | Straight | - | - | 20% | Unconfirmed | Pulse | 330 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 8.425 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 561 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 11(Max) | - | Details | 21(Max) | - | 22.5 | 0.282192 oz | 1 kVDC | Straight | Bulk | MKP 4 | 20% | Active | Metallized Polypropylene Capacitors | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.848 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 2000 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | - | Details | 12.5(Max) | - | 15 | 0.070548 oz | 2 kVDC | Straight | Bulk | FKP 1 | 20% | Active | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 40 | - | - | 26.5 mm x 10.5 mm x 19 mm | 2 Pin | 7.851 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 400 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 19(Max) | - | 22.5 | 0.282192 oz | 100 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | Pulse | 6.8 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 100VDC|63VAC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 0.134 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2800 | 0.4 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 7(Max) | - | 2.5 | - | 63 VDC | Straight | Ammo | MKS 02 | 10% | Active | Metallized High Volume Film Capacitors | 0.022 uF | Capacitors | - | Radial | PET | 2.5 mm | 0.4 mm | 63VDC|40VAC | Straight | Film Capacitors | 4.6 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 4.6(Max) | 7 mm | 4.6 mm | 2.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 7.727 | - | - | - | - | 0.22uF | EAR99 | - | 0.8 | 3.5 | - | + 125 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | - | 19(Max) | - | 22.5 | - | 1 kVDC | Straight | Bulk | - | 20% | - | Pulse | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | - | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1300 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 100 VDC | Straight | Tape and Reel | FKP 2 | 5% | - | Pulse | 1500 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 63VAC|100VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 0.776 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1300 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 10.5(Max) | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Ammo | MKP 10 | 5% | Active | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 400VDC|250VAC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | AC and Pulse Film Capacitors | Film Capacitors | 10.3(Max) | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant |