- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Qualification | RoHS | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | - | - | - | - | 150pF | EAR99 | - | 0.5 | - | 6 | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | - | - | - | 6(Max) | - | - | - | 5 | - | - | 630 VDC | Straight | Bulk | FKP 2 | 10% | Active | Pulse | 150 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 630VDC|250VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 5 mm x 11 mm | 2 Pin | 1.19 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1300 | 0.6 | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | 100 VDC | Straight | Reel | MKS 4 | 20% | Active | Pulse | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 5 X 11 | General Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 950 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 7.2(Max) | - | AEC-Q200 | Details | - | 13(Max) | High Volume|High Capacitance Ratio | - | - | 5 | - | 0.035274 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 4.7 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.523 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2400 | 0.8 | - | 3.5 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | 5(Max) | - | - | - | - | 11(Max) | - | - | - | 15 | - | 0.070548 oz | 1 kVDC | Straight | Bulk | MKP 10 | 10% | - | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 100pF | EAR99 | - | 0.5 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | 4.5(Max) | - | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | Straight | Tape and Reel | - | 1% | - | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 100VDC|63VAC | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2800 | 0.5 | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | - | - | 5 | - | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | - | 2 Pin | 0.654 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1500 | 0.6 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | - | Details | - | 9.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | 100 VDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 7.5 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 10.3 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 9.5 mm | 10.3 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | Not Required | 2 Pin | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 900 | 0.6 | 0.6(mm) | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 4(Max) | Not Required(mm) | - | Details | 9(mm) | 9(Max) | High Volume|High Capacitance Ratio | - | PET | 10 | 10% | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 10000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PET | Not Required | 10 mm | 0.6 mm | 200VAC|400VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | - | 2 Pin | 1.848 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2000 | 0.8 | - | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 6(Max) | - | - | Details | - | 12.5(Max) | - | - | - | 15 | - | 0.070548 oz | 1 kVDC | Straight | Bulk | FKP 1 | 10% | Unconfirmed | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 39 |
| - | - | - | - | WIMA | - | - | - | 3.3uF | EAR99 | 198 | 0.8 | - | 6 | WIMA | - | 105 | - | -55 | Through Hole | - | - | 17(Max) | - | - | Details | - | 29(Max) | Long Life|High Capacitance | - | - | 27.5 | - | - | - | Straight | Bulk | MKPF | 10% | Active | AC Filter | - | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | - | 630VDC|305VAC | - | Film Capacitors | 31.5 X 17 X 29 | - | Film Capacitors | 31.5(Max) | - | - | - | 29(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | 0.5 | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | High Volume|High Capacitance Ratio | - | - | 5 | - | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | - | 2 Pin | 3.964 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | 0.8 | - | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 9(Max) | - | - | Details | - | 16(Max) | - | - | - | 15 | - | 0.141096 oz | 1 kVDC | Straight | Bulk | MKP 4 | 5% | - | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 9 X 16 | General Film Capacitors | Film Capacitors | 18(Max) | 16 mm | 18 mm | 9 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | - | 0.313 | - | - | - | - | 0.0022uF | EAR99 | - | 0.5 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | 4.5(Max) | - | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | Straight | Ammo | - | 2.5% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 250VDC|160VAC | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.661 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 850 | 0.8 | - | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | 7(Max) | - | - | Details | - | 14(Max) | - | - | - | 15 | - | 0.141096 oz | 400 VDC | Straight | Ammo | MKP 10 | 10% | Active | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 3.3uF | EAR99 | - | 0.5 | - | 6 | - | - | 125 | - | -55 | Through Hole | - | - | 7.2(Max) | - | - | - | - | 13(Max) | - | - | - | 5 | - | - | - | Straight | Bulk | - | 10% | Obsolete | - | - | - | Plastic Rectangular Can | Radial | PET | - | - | - | 40VAC|63VDC | - | - | 7.2 X 7.2 X 13 | - | - | 7.2(Max) | - | - | - | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 1500 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | - | - | 5 | - | - | 630 VDC | Straight | Ammo | FKP 2 | 10% | Active | Pulse | 220 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 630VDC|250VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.15uF | EAR99 | - | 0.8 | - | 3.5 | - | - | 105 | - | -55 | Through Hole | - | - | 6(Max) | - | - | - | - | 12.5(Max) | - | X2 | - | 15 | - | - | - | Straight | - | - | 20% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 275VAC | - | - | 18 X 6 X 12.5 | - | - | 18(Max) | - | - | - | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | - | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 700 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 7.2(Max) | - | - | Details | - | 8.5(Max) | - | - | - | 5 | - | 0.035274 oz | 63 VDC | Straight | Tape and Roll | FKP 2 | 2.5% | Active | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 7.2 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 7.2 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.442 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 4000 | 0.5 | - | 3.5 | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | - | - | - | 9.5(Max) | - | - | - | 5 | - | 0.114446 oz | 100 VDC | Straight | Bulk | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.787 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1450 | 0.6 | - | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | 630 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant |