- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.795 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 700 | - | 0.8 | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | 250 VDC | Straight | Tape and Reel | MKP 4 | 5% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.68 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.818 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 1450 | - | 0.6 | - | WIMA | - | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | 250 VDC | Straight | Ammo | MKS 4 | 10% | - | - | - | - | Pulse | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | 100 VDC | Straight | Ammo | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 12 |
| - | - | - | - | - | 2 Pin | - | - | 0.949 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 700 | - | 0.5 | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7.2(Max) | - | - | Details | - | 13(Max) | - | 5 | 0.035274 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 3.3 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.567 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1700 | - | 0.6 | 6 | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 7.5 | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | 0.6 mm | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 7.197 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 360 | - | 0.8 | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 10.5(Max) | - | - | Details | - | 20.5(Max) | - | 22.5 | 0.246918 oz | 630 VDC | Straight | Ammo | FKP 1 | 20% | - | - | Unconfirmed | - | Pulse | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | 26.5 mm x 6 mm x 15 mm | - | - | - | 2 Pin | - | - | 3.32 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 640 | - | 0.8 | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | 250 VDC | Straight | Ammo | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 22.5 mm | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | 0.8 | 6 | - | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | 20(Max) | - | - | - | - | 39.5(Max) | - | 27.5 | - | - | Straight | Tray | - | 5% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | 1600VDC|650VAC | - | - | - | - | - | 31.5 X 20 X 39.5 | - | - | 31.5(Max) | - | - | - | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | - | - | - | 2 Pin | - | - | 10.505 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 350 | - | 0.8 | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | - | 27.5 | 0.388014 oz | 250 VDC | Straight | Ammo | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 3.3 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 27.5 mm | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 1uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | 6 | Wima | MKX21W41005I00MYSD | MKP-X2 | - | 105 | - | -55 | Through Hole | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | Obsolete | 11(Max) | - | 5.83 | - | Yes | 21(Max) | X2 | 22.5 | - | - | Straight | Bulk | MKP-X2 | 20% | e3 | Yes | Obsolete | EAR99 | RFI Suppression | Tin (Sn) | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 1 µF | - | TRAY | 22.5 mm | Plastic Rectangular Can | unknown | Radial | FILM CAPACITOR | PP | - | 560 V | - | 275VAC | - | 20% | 20% | - | 275 V | 26.5 X 11 X 21 | - | - | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | - | - | - | 2 Pin | - | - | - | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 567 | - | 0.8 | 6 | WIMA | - | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 9(Max) | - | - | Details | - | 19(Max) | - | 27.5 | 0.246918 oz | 400 VDC | Straight | Bulk | MKP 10 | 20 % | - | - | - | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 31.5 X 9 X 19 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 19 mm | 31.5 mm | 9 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0068uF | EAR99 | - | - | 0.5 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | - | - | - | 7.5(Max) | - | 5 | - | - | Straight | Bulk | - | 10% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | - | - | 200VAC|400VDC | - | - | - | - | - | 7.2 X 3 X 7.5 | - | - | 7.2(Max) | - | - | - | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.786 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 800 | - | 0.8 | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8(Max) | - | - | Details | - | 15(Max) | - | 15 | 0.105822 oz | 400 VDC | Straight | Tape and Reel | FKP 1 | 20% | - | - | - | - | Pulse | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Radial | - | PP | 15 mm | - | 0.8 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.225 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2800 | - | 0.5 | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Ammo | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 7.391 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 567 | - | 0.8 | 6 | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 9(Max) | - | - | Details | - | 19(Max) | - | 27.5 | 0.246918 oz | 250 VDC | Straight | Bulk | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | 2.2 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 27.5 mm | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 31.5 X 9 X 19 | General Film Capacitors | Film Capacitors | 31.5(Max) | 19 mm | 31.5 mm | 9 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 0.291 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2200 | - | 0.5 | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | - | Details | - | 8.5(Max) | - | 7.5 | - | 250 VDC | Straight | Reel | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | 0.5 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15uF | EAR99 | - | - | 0.8 | - | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | - | - | 12.5(Max) | - | 15 | - | - | Straight | Tape and Reel | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | 400VDC|220VAC | - | - | - | - | - | 18 X 6 X 12.5 | - | - | 18(Max) | - | - | - | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.521 | - | - | - | - | 0.001uF | EAR99 | - | - | 0.5 | - | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | 7(Max) | - | 5 | - | - | Straight | Tape and Reel | - | 10% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | 250VAC|800VDC | - | - | - | - | - | 7.2 X 5.5 X 7 | - | - | 7.2(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.541 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1200 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | AEC-Q200 | - | Details | - | 11.5(Max) | - | 5 | 0.035274 oz | 400 VDC | Straight | Ammo | MKP 2 | 20% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.721 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 900 | - | 0.6 | 6 | WIMA | - | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | 0.6 mm | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant |