- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 5.161 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 500 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP4O124705F00JSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.047/1000/5 PCM22.5 | Active | 8.5(Max) | 5.72 | Details | Yes | 18.5(Max) | - | 22.5 | 0.176370 oz | 1 kVDC | Straight | Bulk | FKP 4 | 5% | e3 | Yes | Unconfirmed | EAR99 | Pulse | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.047 uF | Capacitors | BULK | 22.5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 22.5 mm | 1000 V | 0.8 mm | 1000VDC|400VAC | Straight | 5% | 5% | Film Capacitors | - | 400 V | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | 4 Pin | - | - | - | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | - | 20 | - | 1.2 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 45(Max) | - | Details | - | - | - | 52.5 | - | 400 VDC | - | Bulk | FKP 1 | 10% | - | - | - | - | Pulse | - | - | - | 4.7 uF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 52.5 mm | - | 1.2 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 57 X 45 X 65 | AC and Pulse Film Capacitors | Film Capacitors | 57(Max) | 65 mm | 57 mm | 45 mm | 65(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | 4 Pin | - | - | 80 | WIMA | - | - | - | 30uF | EAR99 | 0.0037 | 84 | - | 1 | 3.5 | WIMA | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 31(Max) | - | - | - | - | - | 37.5 | 2.821917 oz | 900 VDC | - | Bulk | DCP4 | 10% | - | - | - | - | Power Film | - | - | - | 30 uF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 37.5 mm | - | 1 mm | 900VDC | Straight | - | - | Film Capacitors | 3.7 mOhms | - | 41.5 X 31 X 46 | DC Link Film Capacitors | Film Capacitors | 41.5(Max) | 46 mm | 41.5 mm | 31 mm | 46(Max) | RoHS Compliant | ||
Tiny WHSL | 2800 | - | - | - | - | - | 2 Pin | - | - | 0.511 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 1400 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | Details | - | 10(Max) | - | 5 | 0.035274 oz | 50 VDC | Straight | Ammo | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 2.2 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 5 X 10 | General Film Capacitors | Film Capacitors | 7.2(Max) | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 18.124 | - | - | - | - | 0.22uF | EAR99 | - | - | - | 0.8 | 6 | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | - | 15(Max) | - | - | - | 26(Max) | - | 27.5 | - | - | Straight | Bulk | - | 20% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | 650VAC|1600VDC | - | - | - | - | - | - | 31.5 X 15 X 26 | - | - | 31.5(Max) | - | - | - | 26(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 9.383 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 350 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 11(Max) | - | Details | - | 21(Max) | - | 27.5 | 0.317466 oz | 2 kVDC | Straight | Ammo | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | - | - | 2 Pin | - | - | 3.949 | - | - | - | - | 0.1uF | EAR99 | - | - | - | 0.8 | - | - | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 9(Max) | - | - | - | 16(Max) | - | 15 | - | 630 VDC | Straight | Ammo | - | 5% | - | - | - | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 18 X 9 X 16 | AC and Pulse Film Capacitors | - | 18(Max) | 16 mm | 18 mm | 9 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | - | - | 2 Pin | - | - | - | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 459 | - | 0.8 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 11(Max) | - | Details | - | 21(Max) | - | 27.5 | 0.352740 oz | 630 VDC | Straight | Bulk | MKP 10 | 20 % | - | - | - | - | Pulse | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 2.908 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 640 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | 630 VDC | Straight | Ammo | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.221 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 2800 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.15 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | - | - | 2 Pin | - | - | 1.661 | WIMA | - | - | - | 10uF | EAR99 | - | 640 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 11(Max) | - | Details | - | 16(Max) | - | 5 | 0.070548 oz | 50 VDC | Straight | Ammo | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 10 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | - | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | 5 | - | 100 VDC | Straight | Ammo | FKP 2 | 10% | - | - | Active | - | Pulse | - | - | - | 220 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | - | - | 2 Pin | - | - | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 28 | - | 1 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 40(Max) | - | Details | - | 55(Max) | - | 37.5 | - | 1 kVDC | Straight | Bulk | FKP 1 | 10% | - | - | - | - | Pulse | - | - | - | 1 uF | Capacitors | - | - | - | - | Radial | - | PP | 37.5 mm | - | 1 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | - | 41.5 X 40 X 55 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | 55 mm | 41.5 mm | 40 mm | 55(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | 5 | - | 63 VDC | Straight | Ammo | FKP 2 | 10% | - | - | Active | - | Pulse | - | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 2200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | 5 | - | 400 VDC | Straight | Tape and Roll | FKS 2 | 20% | - | - | Active | - | Pulse | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 2.116 | - | - | - | - | 0.1uF | EAR99 | - | - | - | 0.8 | 6 | - | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | 12.5(Max) | X2 | 15 | - | - | Straight | Bulk | - | 5% | - | - | Active | - | RFI Suppression | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | - | 18 X 6 X 12.5 | Safety Film Capacitors | - | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.015uF | EAR99 | - | - | - | 0.5 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | - | 3(Max) | - | - | - | 8.5(Max) | - | 7.5 | - | - | Straight | Ammo | - | 20% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | 400VDC|220VAC | - | - | - | - | - | - | 10 X 3 X 8.5 | - | - | 10(Max) | - | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYSTYRENE | 2 | - | - | - | - | - | 0.0068uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.5 | 6 | Wima | FKM2D016801C00MSSD | - | 100 | - | -55 | Through Hole | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Obsolete | 3.5(Max) | 5.84 | - | Yes | 8.5(Max) | - | 5 | - | - | Straight | Bulk | - | 20% | e3 | - | Obsolete | EAR99 | Pulse | Tin (Sn) | - | 8532.25.00.70 | 0.0068 µF | - | BULK | - | - | unknown | Radial | FILM CAPACITOR | - | - | 100 V | - | 100VDC|63VAC | - | 20% | 20% | - | - | 63 V | 7.2 X 3.5 X 8.5 | - | - | 7.2(Max) | - | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 1046 |
| - | - | - | - | 2 Pin | - | - | 0.774 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | 100 VDC | Straight | Bulk | MKS 4 | 5% | - | - | Active | - | Pulse | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | - | 1300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | 5 | - | 1 kVDC | Straight | Tape and Reel | FKP 2 | 10% | - | - | - | - | Pulse | - | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant |