- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Part # Aliases | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | - | - | - | 0.022uF | EAR99 | - | 0.5 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 7.2(Max) | - | - | 8.5(Max) | - | 5 | - | 63 VDC | Straight | Tape and Roll | - | 2.5% | Active | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 7.2 X 8.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 8.5 mm | 7.2 mm | 7.2 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | 0.8 | 6 | - | - | 100 | - | -55 | Through Hole | - | 20(Max) | - | - | 39.5(Max) | - | 27.5 | - | - | Straight | Tray | - | 20% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 450VAC|1250VDC | - | - | 31.5 X 20 X 39.5 | - | - | 31.5(Max) | - | - | - | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 6000 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 63 VDC | Straight | Bulk | FKP 2 | 5% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 7.421 | - | - | - | - | 0.68uF | EAR99 | - | 0.8 | - | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | 10.5(Max) | - | - | 19(Max) | X2 | 22.5 | - | - | Straight | Tape and Reel | - | 20% | Active | RFI Suppression | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | - | 305VAC | Straight | Safety Capacitors | 26.5 X 10.5 X 19 | Safety Film Capacitors | - | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 12.271 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 290 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 13(Max) | - | Details | 24(Max) | - | 27.5 | 0.423288 oz | 1.25 kVDC | Straight | Ammo | FKP 1 | 10% | Unconfirmed | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.403 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 4.5(Max) | AEC-Q200 | Details | 9.5(Max) | - | 5 | - | 630 VDC | Straight | Ammo | MKP 2 | 20% | Active | Metallized Polypropylene Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 630VDC|250VAC | Straight | Film Capacitors | 7.2 X 4.5 X 9.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 1.181 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1000 | 0.6 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 6(Max) | - | Details | 12(Max) | - | 10 | 0.035274 oz | 100 VDC | Straight | Ammo | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 6 X 12 | General Film Capacitors | Film Capacitors | 13(Max) | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | - | 2 Pin | 0.134 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 5000 | 0.4 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | Details | 7(Max) | - | 2.5 | - | 250 VDC | Straight | Bulk | MKS | 20% | Active | Metallized High Volume Film Capacitors | 4700 pF | Capacitors | - | Radial | PET | 2.5 mm | 0.4 mm | 250VDC|160VAC | Straight | Film Capacitors | 4.6 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 4.6(Max) | 7 mm | 4.6 mm | 2.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | 2 Pin | 1.848 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1000 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 6(Max) | - | Details | 12.5(Max) | - | 15 | 0.070548 oz | 2 kVDC | Straight | Ammo | FKP 1 | 5% | Unconfirmed | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | 0.6 | 6 | - | - | 110 | - | -55 | Through Hole | - | 8(Max) | - | - | 12(Max) | - | 10 | - | - | Straight | Bulk | - | 20% | Active | - | - | - | - | Radial | PP | - | - | 450VDC|160VAC | - | - | 13 X 8 X 12 | - | - | 13(Max) | - | - | - | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 12.668 | - | - | - | - | 0.047uF | EAR99 | - | 1 | 6 | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 11(Max) | - | - | 22(Max) | - | 38.5 | - | 1.6 kVDC | Straight | Bulk | - | 5% | - | Snubber | 0.047 uF | Capacitors | - | Radial | PP | 37.5 mm | 1 mm | 1600VDC|650VAC | Straight | Film Capacitors | 41.5 X 11 X 22 | Snubber Film Capacitors | - | 41.5(Max) | 22 mm | 41.5 mm | 11 mm | 22(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | - | 2 Pin | 3.949 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | 0.8 | 3.5 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 9(Max) | - | - | 16(Max) | - | 15 | 0.141096 oz | 630 VDC | Straight | Bulk | MKP 10 | 5% | - | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 9 X 16 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 16 mm | 18 mm | 9 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | 18 mm x 8 mm x 15 mm | 2 Pin | 3.5 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 800 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | 8(Max) | - | Details | 15(Max) | - | 15 | 0.141096 oz | 630 VDC | Straight | Tape and Reel | MKS 4 | 20% | - | Pulse | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 8 X 15 | General Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | 18 mm x 7 mm x 14 mm | 2 Pin | 3.993 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 850 | 0.8 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | 7(Max) | - | Details | 14(Max) | - | 15 | 0.141096 oz | 250 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 15 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 17.615 | WIMA | 1200 nF | - | - | 1.2uF | EAR99 | 459 | 0.8 | 6 | WIMA | + 105 C | 105 | - 55 C | -55 | Through Hole | - | 11(Max) | - | Details | 21(Max) | X2 | 27.5 | 0.634931 oz | - | Straight | Bulk | MKP-X2 | 10% | - | RFI Suppression | 1.2 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | - | 305VAC | Straight | Safety Capacitors | 31.5 X 11 X 21 | Safety Film Capacitors | Safety Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.287 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1150 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | 15 | 0.035274 oz | 630 VDC | Straight | Ammo | FKP 4 | 5% | Active | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 350VAC|630VDC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 1.311 | - | - | - | - | 0.001uF | EAR99 | - | 0.8 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | - | 11(Max) | - | 15 | - | 1.25 kVDC | Straight | - | FKP 1 | 20% | Unconfirmed | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1450 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 630 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 1200 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | MKS2-3.3/50/5A | 5.5(Max) | - | Details | 11.5(Max) | - | 5 | 0.035274 oz | 50 VDC | Straight | Ammo | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 8.946 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 350 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 11(Max) | - | Details | 21(Max) | - | 27.5 | 0.317466 oz | 630 VDC | Straight | Ammo | FKP 1 | 10% | Unconfirmed | Pulse | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant |