- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.249 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 2300 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | AEC-Q200 | Details | 7.5(Max) | - | 5 | - | 630 VDC | Straight | Tape and Reel | MKP 2 | 20% | Active | Metallized Polypropylene Capacitors | 3300 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 630VDC|250VAC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.787 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1600 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKS 4 | 20% | - | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 23.395 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 198 | 0.8 | 6 | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 17(Max) | - | Details | 29(Max) | - | 27.5 | 0.811301 oz | 2 kVDC | Straight | Bulk | MKS 4 | 20% | - | Pulse | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 2000VDC|400VAC | Straight | Film Capacitors | 31.5 X 17 X 29 | General Film Capacitors | Film Capacitors | 31.5(Max) | 29 mm | 31.5 mm | 17 mm | 29(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.68uF | EAR99 | - | 0.8 | 6 | - | - | 110 | - | -55 | Through Hole | 15(Max) | - | - | 26(Max) | - | 27.5 | - | - | Straight | Tray | - | 10% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 630VDC|400VAC | - | - | 31.5 X 15 X 26 | - | - | 31.5(Max) | - | - | - | 26(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 0.324 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1600 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 3.5(Max) | - | Details | 8.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 63VDC|40VAC | Straight | Film Capacitors | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 63 VDC | Straight | Tape and Reel | FKP 2 | 10% | Active | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 63VDC|40VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | 2 Pin | 7.197 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 400 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 20.5(Max) | - | 22.5 | 0.246918 oz | 2 kVDC | Straight | Tape and Reel | FKP 1 | 5% | Unconfirmed | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 700VAC|2000VDC | Straight | Film Capacitors | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 2.786 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 740 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8(Max) | - | Details | 15(Max) | - | 15 | 0.105822 oz | 1.6 kVDC | Straight | Ammo | FKP 1 | 10% | Unconfirmed | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 17.4 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 270 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 15(Max) | - | Details | 26(Max) | - | 27.5 | 0.599657 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 1.5 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | 31.5 X 15 X 26 | General Film Capacitors | Film Capacitors | 31.5(Max) | 26 mm | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 3.652 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 850 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | - | Details | 14(Max) | - | 15 | 0.141096 oz | 1 kVDC | Straight | Ammo | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 400VAC|1000VDC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 4.5 | WIMA | 82 nF | 82000 pF | - | 0.082uF | EAR99 | 760 | 0.8 | 6 | WIMA | - | 105 | - | -55 | Through Hole | 7(Max) | - | Details | 16.5(Max) | Y2 | 22.5 | 0.141096 oz | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | RFI Suppression | 0.082 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 300VAC | - | Safety Capacitors | 26.5 X 7 X 16.5 | Safety Film Capacitors | Safety Capacitors | 26.5(Max) | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | 2 Pin | 1.407 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1000 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 6(Max) | - | Details | 12(Max) | - | 10 | 0.035274 oz | 400 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 400VDC|200VAC | Straight | Film Capacitors | 13 X 6 X 12 | General Film Capacitors | Film Capacitors | 13(Max) | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.068uF | EAR99 | - | 0.7 | - | - | - | 105 | - | -55 | Through Hole | 6(Max) | - | - | 12.5(Max) | X2 | 10 | - | - | Straight | Tape and Reel | - | 10% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 13 X 6 X 12.5 | - | - | 13(Max) | - | - | - | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.787 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1450 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 630 VDC | Straight | Ammo | MKS 4 | 20% | Active | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 400VAC|630VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 0.6 | - | - | - | 105 | - | -55 | Through Hole | 8(Max) | - | - | 12(Max) | X2 | 10 | - | - | Straight | Ammo | - | 20% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 13 X 8 X 12 | - | - | 13(Max) | - | - | - | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 10.156 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 310 | 0.8 | - | WIMA | + 110 C | 110 | - 40 C | -40 | Through Hole | 12(Max) | - | Details | 24(Max) | X2 | 22.5 | 0.352740 oz | - | Straight | Ammo | MP 3-X2 | 20% | Active | RFI Suppression | 0.33 uF | Capacitors | - | Radial | Paper | 22.5 mm | 0.8 mm | 250VAC | Straight | Safety Capacitors | 28 X 12 X 24 | Safety Film Capacitors | Safety Capacitors | 28(Max) | 24 mm | 28 mm | 12 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | 100 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 25 | 1.2 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 35(Max) | - | Details | - | - | 52.5 | 3.527396 oz | 1 kVDC | - | Bulk | MKP 10 | 10% | - | Pulse | 3.3 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 52.5 mm | 1.2 mm | 600VAC|1000VDC | Straight | Film Capacitors | 57 X 35 X 50 | AC and Pulse Film Capacitors | Film Capacitors | 57(Max) | 50 mm | 57 mm | 35 mm | 50(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.785 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1450 | 0.6 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | 10 | 0.035274 oz | 63 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 6(Max) | - | 5 | - | 100 VDC | Straight | Ammo | FKP 2 | 2.5% | Active | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 17.236 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 378 | 0.8 | 6 | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 13(Max) | - | Details | 24(Max) | - | 27.5 | 0.599657 oz | 250 VDC | Straight | Bulk | MKS 4 | 20% | - | Pulse | 6.8 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 31.5 X 13 X 24 | General Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant |