- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26 |
| - | - | - | - | - | 2 Pin | - | - | 0.31 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1500 | - | 0.4 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.6(Max) | - | Details | - | 9(Max) | 2.5 | - | 63 VDC | Straight | Ammo | MKS | 20% | - | - | Active | - | Metallized High Volume Film Capacitors | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Radial | - | PET | 2.5 mm | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 4.6 X 9 | General Film Capacitors | Film Capacitors | 4.6(Max) | 9 mm | 4.6 mm | 4.6 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 0.301 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | - | 0.5 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3(Max) | - | Details | - | 8.5(Max) | 7.5 | - | 250 VDC | Straight | Tape and Reel | MKS 4 | 5% | - | - | Active | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.575 | - | - | - | - | 0.0047uF | EAR99 | - | - | 0.6 | 6 | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | - | 9(Max) | 7.5 | - | - | Straight | Bulk | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 10 X 4 X 9 | - | - | 10(Max) | - | - | - | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | - | - | - | - | 0.0022uF | EAR99 | - | - | 0.5 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | 5 | - | 250 VDC | Straight | Tape and Reel | - | 5% | - | - | Active | - | Pulse | - | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.309 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 800 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | Details | - | 14(Max) | 22.5 | 0.070548 oz | 4 kVDC | Straight | Reel | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 4000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 14 mm | 26.5 mm | 5 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.652 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 850 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 7(Max) | - | Details | - | 14(Max) | 15 | 0.141096 oz | 400 VDC | Straight | Ammo | MKP 4 | 20% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 12.271 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 300 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 13(Max) | - | Details | - | 24(Max) | 27.5 | 0.423288 oz | 400 VDC | Straight | Tape and Reel | FKP 1 | 5% | - | - | - | - | Pulse | - | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 2800 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | 5 | 0.114446 oz | 100 VDC | Straight | Ammo | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.792 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1600 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | 10 | 0.035274 oz | 63 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1.287 | - | - | - | - | 0.0068uF | EAR99 | - | - | 0.8 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | - | 11(Max) | 15 | - | - | Straight | Tape and Reel | - | 10% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 250VAC|400VDC | - | - | - | - | - | 18 X 5 X 11 | - | - | 18(Max) | - | - | - | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYSTYRENE | 2 | - | - | - | - | - | 0.0068uF | EAR99 | - | WIMA GMBH & CO KG | 0.5 | 6 | Wima | FKM2D016801C00MSSD | - | 100 | - | -55 | Through Hole | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Obsolete | 3.5(Max) | 5.84 | - | Yes | 8.5(Max) | 5 | - | - | Straight | Bulk | - | 20% | e3 | - | Obsolete | EAR99 | Pulse | Tin (Sn) | - | 8532.25.00.70 | 0.0068 µF | - | BULK | - | - | unknown | Radial | FILM CAPACITOR | - | - | 100 V | - | - | 100VDC|63VAC | - | 20% | 20% | - | 63 V | 7.2 X 3.5 X 8.5 | - | - | 7.2(Max) | - | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | 5 | - | 63 VDC | Straight | Ammo | FKP 2 | 10% | - | - | Active | - | Pulse | - | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 1046 |
| - | - | - | - | - | 2 Pin | - | - | 0.774 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | 10 | 0.035274 oz | 100 VDC | Straight | Bulk | MKS 4 | 5% | - | - | Active | - | Pulse | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | 5 | - | 1 kVDC | Straight | Tape and Reel | FKP 2 | 10% | - | - | - | - | Pulse | - | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 2200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | 5 | - | 400 VDC | Straight | Tape and Roll | FKS 2 | 20% | - | - | Active | - | Pulse | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 15.89 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 378 | - | 0.8 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 13(Max) | - | Details | - | 24(Max) | 27.5 | 0.564383 oz | 1 kVDC | Straight | Bulk | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 27.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | General Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 1.19 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1100 | - | 0.6 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | Details | - | 11(Max) | 10 | 0.035274 oz | 100 VDC | Straight | Ammo | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 12 |
| - | - | - | - | - | 2 Pin | - | - | 0.134 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | - | 0.4 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 7(Max) | 2.5 | - | 63 VDC | Straight | Tape and Roll | MKS 02 | 20% | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Radial | - | PET | 2.5 mm | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 4.6(Max) | 7 mm | 4.6 mm | 2.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKP2J014701I00ESSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 2826 | RECTANGULAR PACKAGE | Radial | FKP2-4700/630/1 | Active | 6.5(Max) | 5.72 | Details | Yes | 8(Max) | 5 | - | 630 VDC | Straight | Bulk | FKP 2 | 1% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 4700 pF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | - | 630 V | - | 2826 | 250VAC|630VDC | - | 1% | 1% | Film Capacitors | 250 V | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 8 mm | 7.2 mm | 6.5 mm | 8(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.795 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 700 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | Details | - | 15(Max) | 22.5 | 0.105822 oz | 250 VDC | Straight | Tape and Reel | MKP 4 | 5% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.68 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant |