- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 26.5 mm x 6 mm x 15 mm | 2 Pin | 3.197 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 640 | 0.8 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 6(Max) | - | Details | 15(Max) | - | - | 22.5 | 0.105822 oz | 1 kVDC | Straight | Ammo | MKS 4 | 5% | Active | Pulse | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 1.311 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | - | 15 | 0.035274 oz | 1.6 kVDC | Straight | Tape and Reel | FKP 1 | 20% | - | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 15.468 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 294 | 1 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 13(Max) | - | Details | 24(Max) | - | - | 37.5 | 0.529109 oz | 2 kVDC | Straight | Bulk | FKP 1 | 10% | Unconfirmed | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 37.5 mm | 1 mm | 2000VDC|700VAC | Straight | Film Capacitors | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | 24 mm | 41.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 16.089 | WIMA | - | - | - | 22uF | EAR99 | 290 | 0.8 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 13(Max) | - | Details | 24(Max) | - | - | 27.5 | 0.564383 oz | 63 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 27.5 mm | 0.8 mm | 40VAC|63VDC | Straight | Film Capacitors | 31.5 X 13 X 24 | General Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.248 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2000 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | AEC-Q200 | Details | 7.5(Max) | - | - | 5 | - | 250 VDC | Straight | Tape and Roll | MKP 2 | 10% | Active | Metallized Polypropylene Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 7.197 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 360 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 20.5(Max) | - | - | 22.5 | 0.246918 oz | 400 VDC | Straight | Ammo | FKP 1 | 20% | Unconfirmed | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | ||
Tiny WHSL | 12 |
| - | - | 2 Pin | 29.28 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 198 | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 17(Max) | - | Details | 34.5(Max) | - | - | 27.5 | 1.022945 oz | 250 VDC | Straight | Bulk | MKP 10 | 20% | Active | Pulse | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 250VDC|180VAC | Straight | Film Capacitors | 31.5 X 17 X 34.5 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 34.5 mm | 31.5 mm | 17 mm | 34.5(Max) | RoHS Compliant | ||
Tiny WHSL | 12 |
| - | - | 2 Pin | 6.789 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 360 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | Details | 19(Max) | - | - | 22.5 | 0.246918 oz | 250 VDC | Straight | Ammo | MKP 4 | 5% | Active | Metallized Polypropylene Capacitors | 1.5 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 220pF | EAR99 | - | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | 4.5(Max) | - | - | 6(Max) | - | - | 5 | - | - | Straight | Bulk | - | 2.5% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 250VDC|160VAC | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 7.197 | - | - | - | - | 0.033uF | EAR99 | - | 0.8 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 10.5(Max) | - | - | 20.5(Max) | - | - | 22.5 | - | 1 kVDC | Straight | Ammo | - | 5% | Unconfirmed | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | 26.5(Max) | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 6.065 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 460 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 9(Max) | - | Details | 19(Max) | Very Low Dissipation Factor|Self Healing | - | 27.5 | 0.211644 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 31.5 X 9 X 19 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 19 mm | 31.5 mm | 9 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 0.59 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1700 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | - | 7.5 | 0.035274 oz | 1 kVDC | Straight | Ammo | MKP 10 | 10% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 1000VDC|600VAC | Straight | Film Capacitors | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2800 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | - | 250 VDC | Straight | Ammo | FKS 2 | 10% | Active | Pulse | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.311 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1150 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | - | 15 | 0.035274 oz | 2 kVDC | Straight | Ammo Pack | FKP 1 | 5% | Unconfirmed | Pulse | 100 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | 2 Pin | 0.45 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1500 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 9.5(Max) | - | - | 5 | 0.114446 oz | 400 VDC | Straight | Ammo | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.229 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 700 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | - | Details | 11(Max) | - | - | 10 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 5 X 11 | General Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 3.3uF | EAR99 | - | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | 5.5(Max) | - | - | 11.5(Max) | - | - | 5 | - | - | Straight | Bulk | - | 10% | Obsolete | - | - | - | Plastic Rectangular Can | Radial | PET | - | - | 50VDC|30VAC | - | - | 7.2 X 5.5 X 11.5 | - | - | 7.2(Max) | - | - | - | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.0022uF | EAR99 | - | 0.5 | - | - | - | 105 | - | -55 | Through Hole | 4(Max) | - | - | 9(Max) | - | X2 | 7.5 | - | - | Straight | Ammo | - | 20% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 10 X 4 X 9 | - | - | 10(Max) | - | - | - | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 12.271 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 290 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 13(Max) | - | Details | 24(Max) | - | - | 27.5 | 0.423288 oz | 6 kVDC | Straight | Ammo | FKP 1 | 20% | Unconfirmed | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 6000VDC|700VAC | Straight | Film Capacitors | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.789 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1450 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | Details | 9(Max) | - | - | 10 | 0.035274 oz | 250 VDC | Straight | Ammo | MKS 4 | 5% | - | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant |