- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | RoHS | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26 |
| - | - | 2 Pin | 2.786 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 740 | - | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 8(Max) | Details | 15(Max) | - | - | 15 | 0.105822 oz | 400 VDC | Straight | Ammo Pack | FKP 1 | 10% | Unconfirmed | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.909 | WIMA | 15 nF | 15000 pF | 0.015uF | EAR99 | 1000 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 7.2(Max) | Details | 13(Max) | - | - | 5 | 0.035274 oz | 630 VDC | Straight | Ammo | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 630VDC|220VAC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 1.311 | WIMA | 0.47 nF | - | 470pF | EAR99 | 1150 | - | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | Details | 11(Max) | - | - | 15 | 0.035274 oz | 1.6 kVDC | Straight | Ammo | FKP 1 | 5% | Active | Pulse | 470 pF | Capacitors | - | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.287 | WIMA | 0.33 nF | - | 330pF | EAR99 | 1200 | - | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5(Max) | Details | 11(Max) | - | - | 15 | 0.035274 oz | 1 kVDC | Straight | Tape and Reel | FKP 4 | 5% | Active | Pulse | 330 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 0.214 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 2800 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 100 VDC | Straight | Ammo | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.919 | WIMA | 1000 nF | - | 1uF | EAR99 | 1000 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 7.2(Max) | Details | 13(Max) | - | - | 5 | 0.035274 oz | 100 VDC | Straight | Ammo | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 12.923 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 378 | - | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 13(Max) | Details | 24(Max) | - | - | 27.5 | 0.458562 oz | 2 kVDC | Straight | Bulk | FKP 4 | 5% | Unconfirmed | Pulse | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 2000VDC|550VAC | Straight | Film Capacitors | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | 8532.25.00.10 | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | 3(Max) | - | 7.5(Max) | - | - | 5 | - | - | - | Bulk | - | 5% | Unconfirmed | - | - | - | Plastic Rectangular Can | Radial | PET | - | - | 16VDC|10VAC | - | - | 7.2 X 3 X 7.5 | - | - | 7.2(Max) | - | - | - | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.214 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 2500 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | 2200 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | - | - | 5 | 0.114446 oz | 250 VDC | Straight | Tape and Roll | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 3.592 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 450 | - | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 7(Max) | Details | 14(Max) | - | - | 15 | 0.141096 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 20% | Active | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 0.402 | WIMA | 680 nF | 680000 pF | 0.68uF | EAR99 | 1200 | - | 0.4 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5.5(Max) | Details | 10(Max) | - | - | 2.5 | - | 63 VDC | Straight | Ammo | MKS | 20% | - | Metallized High Volume Film Capacitors | 0.68 uF | Capacitors | - | Radial | PET | 2.5 mm | 0.4 mm | 40VAC|63VDC | Straight | Film Capacitors | 4.6 X 5.5 X 10 | General Film Capacitors | Film Capacitors | 4.6(Max) | 10 mm | 4.6 mm | 5.5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | 0.6 | 6 | - | - | 105 | - | -55 | Through Hole | 5.7(Max) | - | 12.5(Max) | - | X2 | 7.5 | - | - | Straight | Tape and Reel | - | 10% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 10.3 X 5.7 X 12.5 | - | - | 10.3(Max) | - | - | - | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | - | 0.8 | 6 | - | - | 105 | - | -55 | Through Hole | 9(Max) | - | 14(Max) | - | X2 | 15 | - | - | Straight | Bulk | - | 20% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 275VAC | - | - | 18 X 9 X 14 | - | - | 18(Max) | - | - | - | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 5.5 | WIMA | 180 nF | 180000 pF | 0.18uF | EAR99 | 567 | - | 0.8 | 6 | WIMA | - | 105 | - | -55 | Through Hole | 9(Max) | Details | 19(Max) | - | Y2 | 27.5 | 0.211644 oz | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | RFI Suppression | 0.18 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 300VAC | - | Safety Capacitors | 31.5 X 9 X 19 | Safety Film Capacitors | Safety Capacitors | 31.5(Max) | 19 mm | 31.5 mm | 9 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.009 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | 1100 | - | 0.6 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 5.7(Max) | Details | 12.5(Max) | - | - | 7.5 | 0.035274 oz | 630 VDC | Straight | Ammo | MKP 4 | 20% | Active | Metallized Polypropylene Capacitors | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 630VDC|280VAC | Straight | Film Capacitors | 10.3 X 5.7 X 12.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 12.5 mm | 10.3 mm | 5.7 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.211 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | 2500 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | Details | 6.5(Max) | High Volume|High Capacitance Ratio | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 0.874 | - | - | - | 0.0015uF | EAR99 | - | - | 0.5 | 6 | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 7.2(Max) | - | 8.5(Max) | - | - | 5 | - | 1 kVDC | Straight | Bulk | - | 2.5% | Active | Pulse | 1500 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 250VAC|1000VDC | Straight | Film Capacitors | 7.2 X 7.2 X 8.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 8.5 mm | 7.2 mm | 7.2 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5.7 mm x 12.5 mm | 2 Pin | 1.045 | WIMA | 1000 nF | - | 1uF | EAR99 | 1000 | - | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | 5.7(Max) | Details | 12.5(Max) | - | - | 7.5 | 0.035274 oz | 100 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | Pulse | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.6 mm | 63VAC|100VDC | Straight | Film Capacitors | 10.3 X 5.7 X 12.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 12.5 mm | 10.3 mm | 5.7 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 48 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.804 | - | - | - | 0.0015uF | EAR99 | - | - | 0.6 | 6 | - | + 125 C | 100 | - 55 C | -55 | Through Hole | 4(Max) | - | 9(Max) | - | - | 10 | - | 2 kVDC | Straight | Ammo | - | 20% | Active | Pulse | 1500 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 2000VDC|400VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant |