- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 14 |
| - | - | - | 2 Pin | - | - | 1.078 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 800 | - | 0.5 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 8.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 14(Max) | - | - | 5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Ammo | MKP 2 | - | 10% | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 5 mm | - | 0.5 mm | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 8.5 X 14 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 14 mm | - | 7.2 mm | 8.5 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| - | - | - | 4 Pin | POLYPROPYLENE | 2 | 80 | WIMA | - | - | - | 30uF | EAR99 | 0.0037 | 84 | WIMA GMBH & CO KG | 1 | - | 6 | WIMA | DCP4N053007ID4JSSD | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | PCB Mount | Active | 31(Max) | - | - | - | 5.72 | Details | Yes | - | - | - | - | 37.5 | - | 2.821917 oz | - | 900 VDC | - | - | Bulk | DCP4 | - | 5% | e3 | - | - | EAR99 | Power Film | Tin (Sn) | - | 8532.25.00.80 | 30 uF | Capacitors | Bulk | Plastic Rectangular Can | compliant | AEC-Q200 | PC Pin | FILM CAPACITOR | PP | - | 37.5 mm | 900 V | 1 mm | 900VDC | Straight | 5% | 5% | Film Capacitors | 3.7 mOhms | 41.5 X 31 X 46 | DC Link Film Capacitors | - | Film Capacitors | 41.5(Max) | 46 mm | - | 41.5 mm | 31 mm | 46(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.874 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 1000 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 7.2(Max) | - | - | - | - | Details | - | - | 8.5(Max) | - | - | 5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Tape and Reel | FKP 2 | - | 20% | - | - | - | - | Pulse | - | - | - | 6800 pF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 5 mm | - | 0.5 mm | 250VAC|630VDC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 7.2 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 7.421 | WIMA | 560 nF | 560000 pF | - | 0.56uF | EAR99 | - | 594 | - | 0.8 | - | 6 | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 10.5(Max) | - | - | - | - | Details | - | - | 19(Max) | X2 | - | 22.5 | - | 0.246918 oz | - | - | Straight | - | Bulk | MKP-X2 | - | 20% | - | - | - | - | RFI Suppression | - | - | - | 0.56 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 22.5 mm | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 26.5 X 10.5 X 19 | Safety Film Capacitors | - | Safety Capacitors | 26.5(Max) | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 9.751 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 350 | - | 0.8 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | Details | - | - | 21(Max) | - | - | 27.5 | - | 0.352740 oz | - | 1 kVDC | Straight | - | Ammo | MKP 4 | - | 5% | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.33 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 27.5 mm | - | 0.8 mm | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.946 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 700 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 7.2(Max) | - | - | - | - | Details | - | - | 13(Max) | - | - | 5 | - | 0.035274 oz | - | 250 VDC | Straight | - | Tape and Roll | MKS 2 | - | 20% | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | 0.33 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | 5 mm | - | 0.5 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 1.483 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 600 | - | 0.8 | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Details | - | - | 11(Max) | - | - | 15 | - | 0.035274 oz | - | 2 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 5% | - | Active | - | - | Pulse | - | - | - | 2200 pF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 15 mm | - | 0.8 mm | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | - | 2800 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | - | 5 | - | - | - | 400 VDC | Straight | - | Ammo | FKS 2 | - | 5% | - | Active | - | - | Pulse | - | - | - | 1500 pF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | 5 mm | - | 0.5 mm | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 2200 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | - | 100 VDC | Straight | - | Tape and Roll | MKS 2 | - | 5% | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | 0.01 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | 5 mm | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.5uF | EAR99 | - | - | - | 0.5 | - | 6 | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | - | - | 9.5(Max) | - | - | 5 | - | - | - | - | Straight | - | Bulk | - | - | 5% | - | Obsolete | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | - | - | - | 50VDC|30VAC | - | - | - | - | - | 7.2 X 4.5 X 9.5 | - | - | - | 7.2(Max) | - | - | - | - | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.741 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 3000 | - | 0.6 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Details | - | - | 10.5(Max) | - | - | 7.5 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKP 4 | - | 5% | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 7.5 mm | - | 0.6 mm | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 10.3 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 12.271 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 290 | - | 0.8 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | Details | - | - | 24(Max) | - | - | 27.5 | - | 0.423288 oz | - | 400 VDC | Straight | - | Ammo | FKP 1 | - | 10% | - | Unconfirmed | - | - | Pulse | - | - | - | 0.22 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 27.5 mm | - | 0.8 mm | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 8.946 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 350 | - | 0.8 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | Details | - | - | 21(Max) | - | - | 27.5 | - | 0.317466 oz | - | 1 kVDC | Straight | - | Ammo | FKP 1 | - | 20% | - | Unconfirmed | - | - | Pulse | - | - | - | 0.047 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 27.5 mm | - | 0.8 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | 960 |
| - | Through Hole | Not Required | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 1.324 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 2400 | - | 0.6 | 0.6(mm) | 6 | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | 6(Max) | Not Required(mm) | Active | - | - | Details | - | 12(mm) | 12(Max) | - | PET | 10 | 20% | 0.035274 oz | 200V | 400 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.512 L x 0.236 W (13.00mm x 6.00mm) | 20% | - | Active | PC Pins | - | Pulse | - | General Purpose | - | 150000PF(pF) | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PET | Not Required | 10 mm | - | 0.6 mm | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 13 X 6 X 12 | General Film Capacitors | - | Film Capacitors | 13(Max) | 12 mm | 0.472 (12.00mm) | 13 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | - | 2800 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | - | 5 | - | - | - | 400 VDC | Straight | - | Ammo | FKS 2 | - | 5% | - | Active | - | - | Pulse | - | - | - | 1500 pF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | 5 mm | - | 0.5 mm | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.31 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 1200 | - | 0.4 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.6(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | 2.5 | - | - | - | 63 VDC | Straight | - | Tape and Roll | MKS | - | 10% | - | Active | - | - | Metallized High Volume Film Capacitors | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Radial | - | PET | - | 2.5 mm | - | 0.4 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 4.6 X 9 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | 9 mm | - | 4.6 mm | 4.6 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 26.5 mm x 6 mm x 15 mm | 2 Pin | - | - | 3.154 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 1000 | - | 0.8 | - | 6 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | Details | - | - | 15(Max) | - | - | 22.5 | - | 0.105822 oz | - | 100 VDC | Straight | - | Bulk | MKS 4 | - | 20% | - | Active | - | - | Pulse | - | - | - | 2.2 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | 22.5 mm | - | 0.8 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 2200 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | - | 5 | - | - | - | 400 VDC | Straight | - | Tape and Roll | FKS 2 | - | 10% | - | Active | - | - | Pulse | - | - | - | 2200 pF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | 5 mm | - | 0.5 mm | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.521 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1200 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | Details | - | - | 7(Max) | - | - | 5 | - | 0.035274 oz | - | 63 VDC | Straight | - | Ammo | FKP 2 | - | 10% | - | Active | - | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 5 mm | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 1.085 | WIMA | 18 nF | 18000 pF | - | 0.018uF | EAR99 | - | 3000 | - | 0.6 | - | 6 | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Details | - | - | 11(Max) | X2 | - | 10 | - | 0.035274 oz | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | RFI Suppression | - | - | - | 0.018 uF | Capacitors | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | 10 mm | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 13 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - |