- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 98 |
| Datasheet | Through Hole | 26.5 mm x 10.5 mm x 19 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 7.589 | WIMA | 4700 nF | - | - | - | 4.7uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4D044705G00JSSD | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | - | Active | - | - | 2.25 | Details | Yes | - | 19(Max) | - | - | - | 22.5 | - | 0.282192 oz | 100 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 4.7 uF | Capacitors | Tray | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 22.5 mm | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 19 mm | 0.748 (19.00mm) | 26.5 mm | 10.5 mm | - | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 7.8 | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 594 | - | 0.8 | - | 6 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 10.5(Max) | - | - | - | - | - | Details | - | - | 19(Max) | High Capacitance|Self Healing | - | - | 22.5 | - | 0.282192 oz | 630 VDC | Straight | - | Bulk | MKS 4 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 22.5 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 19 mm | - | 26.5 mm | 10.5 mm | - | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4800 |
| Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3.681 | - | - | - | - | - | 0.01uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKP1U021004D00JSSD | - | 110 | - | - | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.66 | - | Yes | - | 14(Max) | - | - | - | 15 | - | - | - | Straight | - | Bulk | - | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 0.01 µF | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | - | - | 2000 V | - | 7128 | 2000VDC|700VAC | - | 5% | 5% | - | 700 V | 18 X 7 X 14 | - | - | - | - | - | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | - | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.132 | WIMA | 33 nF | 33000 pF | - | - | 0.033uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKX2AW23303F00KSSD | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 5.72 | Non-Compliant | Yes | - | 11(Max) | - | X2 | - | 10 | - | 0.035274 oz | - | Straight | - | Bulk | MKP-X2 | - | 10% | e3 | Yes | Active | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE: 305V | 8532.25.00.70 | 0.033 uF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 10 mm | - | 560 V | - | 5120 | 305VAC | Straight | 10% | 10% | Safety Capacitors | 275 V | 13 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | - | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.559 | WIMA | 47 nF | 47000 pF | - | - | 0.047uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP4F024702C00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 5.72 | Details | Yes | - | 9(Max) | - | - | - | 7.5 | - | 0.035274 oz | 250 VDC | Straight | - | Bulk | MKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.047 uF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 7.5 mm | - | 250 V | 0.6 mm | 3916 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| Datasheet | - | 18 mm x 7 mm x 14 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 4.096 | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 1600 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4U021004D00JSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 7(Max) | - | - | - | - | 5.72 | Details | Yes | - | 14(Max) | - | - | - | 15 | - | 0.141096 oz | 2 kVDC | Straight | - | Bulk | MKS 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.01 uF | Capacitors | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 15 mm | No | 2000 V | 0.8 mm | - | 2000VDC|400VAC | Straight | 5% | 5% | Film Capacitors | 400 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | - | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 695 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.775 | WIMA | 1.5 nF | - | 0.0015 uF | - | 0.0015uF | EAR99 | 3000 | - | 0.6 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Compliant | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | 2 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 1.5 nF | Capacitors | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 10 mm | - | PP | - | 10 mm | - | - | 600 µm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 67 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | 0.8 | - | 6 | - | - | - | - | 105 | WIMA | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 8.5(Max) | - | Active | - | - | - | - | - | - | 18.5(Max) | - | X2 | - | 22.5 | - | - | - | Straight | - | Bulk | - | - | 20% | - | - | Obsolete | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | - | 275VAC | - | - | - | - | - | 26.5 X 8.5 X 18.5 | - | - | - | - | - | 26.5(Max) | - | - | - | - | - | - | 18.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4080 | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.311 | WIMA | 2.2 nF | - | 0.0022 uF | - | 0.0022uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1O112204B00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 5.64 | Details | Yes | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | 1 kVDC | Straight | - | Bulk | FKP 1 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 2200 pF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | - | 1000 V | 0.8 mm | 7120 | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | 600 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | - | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 6355 |
| Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.327 | WIMA | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2D031501C00JSSD | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | 3.5(Max) | - | - | - | - | 5.55 | Details | Yes | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | 100 VDC | Straight | - | Bulk | MKS 2 | - | 5% | e3 | Yes | Active | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.15 uF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | - | 100 V | 0.5 mm | 2814 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 3.977 | WIMA | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 1600 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4J031504D00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.71 | Details | Yes | - | 14(Max) | - | - | - | 15 | - | 0.141096 oz | 630 VDC | Straight | - | Bulk | MKS 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.15 uF | Capacitors | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 15 mm | No | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 5% | 5% | Film Capacitors | 400 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | - | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 26.5 mm x 7 mm x 16.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 4.879 | WIMA | 330 nF | 330000 pF | - | - | 0.33uF | EAR99 | 760 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4J033305D00JSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.68 | Details | Yes | - | 16.5(Max) | - | - | - | 22.5 | - | 0.176370 oz | 630 VDC | Straight | - | Bulk | MKS 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.33 uF | Capacitors | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 22.5 mm | No | 630 V | 0.8 mm | - | 400VAC|630VDC | Straight | 5% | 5% | Film Capacitors | 400 V | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | - | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 6.13 | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 500 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1O131005F00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 8.5(Max) | - | - | - | - | 5.72 | Details | Yes | - | 18.5(Max) | - | - | - | 22.5 | - | 0.211644 oz | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 1000 V | 0.8 mm | - | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | 600 V | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | - | 18.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 4.356 | WIMA | 68 nF | 68000 pF | - | - | 0.068uF | EAR99 | 760 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1O126805D00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.72 | Details | Yes | - | 16.5(Max) | - | - | - | 22.5 | - | 0.141096 oz | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 0.068 uF | Capacitors | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 1000 V | 0.8 mm | - | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | 600 V | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | - | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 3.1 | WIMA | 33 nF | 33000 pF | - | - | 0.033uF | EAR99 | 1200 | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | 15(Max) | - | - | - | 15 | - | 0.105822 oz | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | - | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 2500 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.1/63/5T16 | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | High Volume|High Capacitance Ratio | - | - | 5 | - | 0.114446 oz | 63 VDC | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 6 |
| Datasheet | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.787 | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 3000 | - | 0.6 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | 100 VDC | Straight | - | Bulk | MKS 4 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 1001 | - | Datasheet | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 7.197 | WIMA | 10 nF | 10000 pF | - | ± 10% | 0.01uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5 mm | WIMA | FKP1T021005H00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | Not Required(mm) | - | AEC-Q200 | No | 1.64 | Details | Yes | 20.5(mm) | 20.5(Max) | - | - | PP | 22.5 | 10% | 0.246918 oz | 1.6 kVDC | Straight | - | Bulk | FKP 1 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 10000PF(pF) | Capacitors | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 22.5mm | - | 1600 V | 0.8 mm | - | 1600VDC|650VAC | Straight | 10% | 10% | Film Capacitors | 650 V | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5mm | 10.5mm | 26.5(Max) | - | 20.5 mm | - | 26.5 mm | 10.5 mm | 20.5mm | 20.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.309 | WIMA | 0.47 nF | - | - | - | 470pF | EAR99 | 1200 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1Y004705A00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP1-470/6000/5 | Active | 5(Max) | - | - | - | - | 1.68 | Details | Yes | - | 14(Max) | - | - | - | 22.5 | - | 0.070548 oz | 6 kVDC | Straight | - | Bulk | FKP 1 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 470 pF | Capacitors | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 6000 V | 0.8 mm | - | 6000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 14 mm | - | 26.5 mm | 5 mm | - | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 6 |
| Datasheet | - | 26.5 mm x 6 mm x 15 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 3.32 | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | 1000 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4F041005B00JSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-1/250/5P22 | Active | 6(Max) | - | - | - | - | 5.39 | Details | Yes | - | 15(Max) | - | - | - | 22.5 | - | 0.105822 oz | 250 VDC | Straight | - | Bulk | MKS 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 22.5 mm | No | 250 V | 0.8 mm | - | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | - | 15(Max) | RoHS Compliant | - |