- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | RoHS | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.313 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1500 | 0.5 | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | 5 | - | - | 63 VDC | Straight | Ammo | FKP 2 | 5% | Active | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 5 mm | 0.5 mm | 63VDC|40VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5 mm x 10.5 mm | 2 Pin | 0.848 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1300 | 0.6 | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 5(Max) | - | Details | - | 10.5(Max) | - | - | 7.5 | - | 0.035274 oz | 63 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 7.5 mm | 0.6 mm | 63VDC|40VAC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.787 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1450 | 0.6 | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | 10 | - | 0.035274 oz | 630 VDC | Straight | Ammo | MKS 4 | 20% | Active | Pulse | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 400VAC|630VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 0.6 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | 8(Max) | - | - | - | 12(Max) | X2 | - | 10 | - | - | - | Straight | Ammo | - | 20% | Obsolete | RFI Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 275VAC | - | - | 13 X 8 X 12 | - | - | 13(Max) | - | - | - | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 10.156 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 310 | 0.8 | - | - | WIMA | + 110 C | 110 | - 40 C | -40 | Through Hole | - | - | 12(Max) | - | Details | - | 24(Max) | X2 | - | 22.5 | - | 0.352740 oz | - | Straight | Ammo | MP 3-X2 | 20% | Active | RFI Suppression | 0.33 uF | Capacitors | - | Radial | Paper | - | 22.5 mm | 0.8 mm | 250VAC | Straight | Safety Capacitors | 28 X 12 X 24 | Safety Film Capacitors | Safety Capacitors | 28(Max) | 24 mm | 28 mm | 12 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.785 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1450 | 0.6 | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | 10 | - | 0.035274 oz | 63 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 680pF | EAR99 | - | 0.4 | - | 6 | - | - | 100 | - | -55 | Through Hole | - | - | 2.5(Max) | - | - | - | 7(Max) | - | - | 2.5 | - | - | - | Straight | Tape and Reel | - | 2.5% | Active | Pulse | - | - | - | Radial | PP | - | - | - | 100VDC|63VAC | - | - | 4.6 X 2.5 X 7 | - | - | 4.6(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | - | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 25 | 1.2 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 35(Max) | - | Details | - | - | - | - | 52.5 | - | - | 1.6 kVDC | - | Bulk | FKP 1 | 10% | - | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | - | 52.5 mm | 1.2 mm | 1600VDC|650VAC | Straight | Film Capacitors | 57 X 35 X 50 | AC and Pulse Film Capacitors | Film Capacitors | 57(Max) | 50 mm | 57 mm | 35 mm | 50(Max) | RoHS Compliant | ||
![]() FKP2D002201D00J WIMA | In Stock | - | - | - | - | 0.313 | - | - | - | - | 220pF | EAR99 | - | 0.5 | - | 6 | - | - | 100 | - | -55 | Through Hole | - | - | 4.5(Max) | - | - | - | 6(Max) | - | - | 5 | - | - | - | Straight | Bulk | - | 5% | Active | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 63VAC|100VDC | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 17.285 | WIMA | 560 nF | 560000 pF | - | 0.56uF | EAR99 | 324 | 0.8 | - | 6 | WIMA | - | 105 | - | -55 | Through Hole | - | - | 15(Max) | - | Details | - | 26(Max) | Y2 | - | 27.5 | - | 0.599657 oz | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | RFI Suppression | 0.56 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | - | 300VAC | - | Safety Capacitors | 31.5 X 15 X 26 | Safety Film Capacitors | Safety Capacitors | 31.5(Max) | 26 mm | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 7.197 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 400 | 0.8 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 10.5(Max) | - | Details | - | 20.5(Max) | - | - | 22.5 | - | 0.246918 oz | 400 VDC | Straight | Tape and Reel | FKP 1 | 10% | Unconfirmed | Pulse | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 0.259 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 5000 | 0.5 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 2.5(Max) | - | Details | - | 7(Max) | - | - | 7.5 | - | - | 50 VDC | Straight | Bulk | MKS 4 | 5% | Active | Pulse | 0.33 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 7.5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 10 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 10(Max) | 7 mm | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 14.627 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 300 | 0.8 | - | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | 13(Max) | - | Details | - | 24(Max) | - | - | 27.5 | - | 0.529109 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 27.5 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 3.592 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 850 | 0.8 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 7(Max) | - | Details | - | 14(Max) | - | - | 15 | - | 0.141096 oz | 630 VDC | Straight | Ammo | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 0.1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 630VDC|280VAC | Straight | Film Capacitors | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | 2 Pin | 1.301 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 1000 | 0.6 | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 6(Max) | - | Details | - | 12(Max) | - | - | 10 | - | 0.035274 oz | 63 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 13 X 6 X 12 | General Film Capacitors | Film Capacitors | 13(Max) | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 4 Pin | 123.639 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 25 | 1 | - | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 37(Max) | - | Details | - | 54(Max) | - | - | 48.5 | - | 4.373971 oz | 3 kVDC | Straight | Bulk | Snubber MKP | 5% | - | Snubber | 1.5 uF | Capacitors | - | Radial | PP | - | 48.5 mm | 1 mm | 3000VDC|700VAC | Straight | Film Capacitors | 56 X 37 X 54 | Snubber Film Capacitors | Film Capacitors | 56(Max) | 54 mm | 56 mm | 37 mm | 54(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 17.285 | WIMA | 560 nF | 560000 pF | - | 0.56uF | EAR99 | 294 | 1 | - | 6 | WIMA | - | 105 | - | -55 | Through Hole | - | - | 13(Max) | - | Details | - | 24(Max) | Y2 | - | 37.5 | - | 0.599657 oz | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | RFI Suppression | 0.56 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | - | 300VAC | - | Safety Capacitors | 41.5 X 13 X 24 | Safety Film Capacitors | Safety Capacitors | 41.5(Max) | 24 mm | 41.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | 2 Pin | 1.668 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 600 | 0.5 | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | 11(Max) | - | Details | - | 16(Max) | - | - | 5 | - | 0.070548 oz | 400 VDC | Straight | Tape and Reel | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 6002 |
| - | Not Required | 2 Pin | 0.949 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 950 | 0.5 | 0.5(mm) | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | 7.2(Max) | Not Required(mm) | Details | 13(mm) | 13(Max) | - | PET | 5 | 5% | 0.035274 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 3300000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PET | Not Required | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.949 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 950 | 0.5 | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | 7.2(Max) | - | Details | - | 13(Max) | - | - | 5 | - | 0.035274 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant |