- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 0.213 | - | - | - | - | 0.0022uF | EAR99 | - | - | - | 0.5 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | 5 | - | 400 VDC | Straight | Tape and Reel | FKS 2 | 10% | - | - | Active | - | Pulse | - | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | 1 | 6 | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | 24(Max) | - | - | - | 45.5(Max) | - | 37.5 | - | - | Straight | Tray | - | 5% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 1600VDC|650VAC | - | - | - | - | - | - | 41.5 X 24 X 45.5 | - | - | 41.5(Max) | - | - | - | 45.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 8.31 | WIMA | 820 nF | 820000 pF | - | 0.82uF | EAR99 | - | 561 | - | 0.8 | 6 | WIMA | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | Details | - | 21(Max) | X2 | 22.5 | 0.282192 oz | - | Straight | Bulk | MKP-X2 | 10% | - | - | - | - | RFI Suppression | - | - | - | 0.82 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 22.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | - | 26.5 X 11 X 21 | Safety Film Capacitors | Safety Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | - | - | - | 2 Pin | - | - | 1.848 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | - | 1000 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | Details | - | 12.5(Max) | - | 15 | 0.070548 oz | 2 kVDC | Straight | Ammo | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | - | - | 330 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.45 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 1500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 9.5(Max) | - | 5 | 0.114446 oz | 400 VDC | Straight | Tape and Reel | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 0.654 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 1500 | - | 0.6 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 9.5(Max) | - | 7.5 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKP 4 | 20% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 7.5 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 10.3 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 9.5 mm | 10.3 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | - | 0.6 | 6 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | - | 9(Max) | X2 | 7.5 | - | - | Straight | Tape and Reel | - | 10% | - | - | Obsolete | - | RFI Suppression | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 275VAC | - | - | - | - | - | - | 10 X 4 X 9 | - | - | 10(Max) | - | - | - | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | 0.8 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 9(Max) | - | - | - | 19(Max) | - | 27.5 | - | - | Straight | Tray | - | 10% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 250VAC|400VDC | - | - | - | - | - | - | 31.5 X 9 X 19 | - | - | 31.5(Max) | - | - | - | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 26.5 mm x 10.5 mm x 19 mm | - | - | - | 2 Pin | - | - | 7.8 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 400 | - | 0.8 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 10.5(Max) | - | Details | - | 19(Max) | - | 22.5 | 0.282192 oz | 630 VDC | Straight | Tape and Reel | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 22.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | POLYPROPYLENE | 2 | 80 | WIMA | - | - | - | 20uF | EAR99 | 0.0048 | 459 | WIMA GMBH & CO KG | 1 | 6 | WIMA | DCP4N052007HD2KSSD | + 105 C | 105 | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | - | Radial | Active | 24(Max) | 5.72 | Details | Yes | 45.5(Max) | - | 37.5 | 2.821917 oz | 900 VDC | Straight | Bulk | DCP4 | 10% | e3 | - | - | EAR99 | Power Film | Tin (Sn) | - | 8532.25.00.80 | 20 uF | Capacitors | Bulk | 37.5 mm | Plastic Rectangular Can | compliant | AEC-Q200 | Radial | FILM CAPACITOR | PP | 37.5 mm | 900 V | 1 mm | - | 900VDC | Straight | 10% | 10% | Film Capacitors | 4.8 mOhms | - | 41.5 X 24 X 45.5 | DC Link Film Capacitors | Film Capacitors | 41.5(Max) | 45.5 mm | 41.5 mm | 24 mm | 45.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 1.287 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | - | 2400 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | Details | - | 11(Max) | - | 15 | 0.035274 oz | 2 kVDC | Straight | Bulk | FKP 4 | 20% | - | - | Active | - | Pulse | - | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 2000VDC|550VAC | Straight | - | - | Film Capacitors | - | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.575 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1700 | - | 0.6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 7.5 mm | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | - | 0.6 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | - | 9(Max) | - | 10 | - | - | Straight | Bulk | - | 20% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | - | - | - | 1000VDC|400VAC | - | - | - | - | - | - | 13 X 4 X 9 | - | - | 13(Max) | - | - | - | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 2813 |
| - | - | - | - | - | 2 Pin | - | - | - | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | - | 3000 | - | 0.6 | 6 | WIMA | - | + 110 C | 110 | - 40 C | -40 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Details | - | - | - | 10 | 0.035274 oz | - | Straight | Bulk | MP 3-X2 | 20% | - | - | Active | - | RFI Suppression | - | - | - | 1500 pF | Capacitors | - | - | - | - | - | Radial | - | Paper | 10 mm | - | 0.6 mm | - | 250VAC | Straight | - | - | Safety Capacitors | - | - | 13.5 X 4 X 8.5 | Safety Film Capacitors | Safety Capacitors | 13.5(Max) | 8.5 mm | 13.5 mm | 4 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 12.271 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 300 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 13(Max) | - | Details | - | 24(Max) | - | 27.5 | 0.423288 oz | 630 VDC | Straight | Tape and Reel | FKP 1 | 10% | - | - | - | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | 4272 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.222 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 2400 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP1F031003G00JSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 5124 | RECTANGULAR PACKAGE | Radial | Active | 6(Max) | 2.09 | Details | Yes | 12(Max) | - | 10 | 0.035274 oz | 250 VDC | Straight | Bulk | MKP 10 | 5% | e3 | Yes | Active | - | Pulse | Tin (Sn) | AC RATED VOLTAGE(V):480 | 8532.25.00 | 0.1 uF | Capacitors | BULK | 10 mm | Plastic Rectangular Can | compliant | - | Radial | FILM CAPACITOR | PP | 10 mm | 250 V | 0.6 mm | 5124 | 250VDC|180VAC | Straight | 5% | 5% | Film Capacitors | - | 180 V | 13 X 6 X 12 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 8.95 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 561 | - | 0.8 | 3.5 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | - | - | 21(Max) | - | 22.5 | 0.317466 oz | 1.6 kVDC | Straight | Bulk | MKP 10 | 10% | - | - | - | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.784 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 900 | - | 0.6 | - | WIMA | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Details | - | 9.5(Max) | Y2 | 10 | 0.035274 oz | 300 VDC | Straight | Tape and Reel | MKP-Y2 | 20% | - | - | Active | - | RFI Suppression | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 300VAC | - | - | - | Safety Capacitors | - | - | 13 X 4 X 9.5 | Safety Film Capacitors | Safety Capacitors | 13(Max) | 9.5 mm | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.282 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 2300 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | Details | - | 7.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | - | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | Details | - | 6(Max) | - | 5 | - | 630 VDC | Straight | Tape and Reel | FKP 2 | 10% | - | - | Active | - | Pulse | - | - | - | 1500 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant |