- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Part # Aliases | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.73 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1300 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | MKP10-.01/630/5A | 5(Max) | - | Details | 10.5(Max) | - | - | 7.5 | 0.035274 oz | 630 VDC | Straight | Ammo | MKP 10 | 5% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | AC and Pulse Film Capacitors | Film Capacitors | 10.3(Max) | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 1.215 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 800 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | 8.5(Max) | - | Details | 14(Max) | - | - | 5 | 0.035274 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 4.7 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 8.5 X 14 | General Film Capacitors | Film Capacitors | 7.2(Max) | 14 mm | 7.2 mm | 8.5 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.33uF | EAR99 | - | 0.4 | 6 | - | - | 100 | - | -55 | Through Hole | - | 3.8(Max) | - | - | 8.5(Max) | - | - | 2.5 | - | - | Straight | Tape and Reel | - | 5% | Active | - | - | - | - | Radial | PET | - | - | 40VAC|63VDC | - | - | 4.6 X 3.8 X 8.5 | - | - | 4.6(Max) | - | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.254 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 5000 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 3(Max) | AEC-Q200 | Details | 7.5(Max) | - | - | 5 | - | 400 VDC | Straight | Bulk | MKP 2 | 20% | - | Metallized Polypropylene Capacitors | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 24 |
| - | - | 2 Pin | 0.213 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | - | 100 VDC | Straight | Tape and Reel | FKS 2 | 20% | Active | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 950 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 7.2(Max) | - | Details | 13(Max) | - | - | 5 | 0.035274 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 4.7 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.579 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1700 | 0.6 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | - | 7.5 | 0.035274 oz | 100 VDC | Straight | Ammo | MKP 10 | 10% | Active | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.01uF | EAR99 | - | 0.5 | - | - | - | 100 | - | -55 | Through Hole | - | 5.5(Max) | - | - | 7(Max) | - | - | 5 | - | - | Straight | Tape and Reel | - | 1% | - | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 40VAC|63VDC | - | - | 7.2 X 5.5 X 7 | - | - | 7.2(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | 10 mm x 4 mm x 9 mm | 2 Pin | 0.636 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 3000 | 0.6 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | - | 7.5 | 0.035274 oz | 63 VDC | Straight | Ammo | MKS 4 | 5% | Active | Pulse | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.5 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 18.258 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 324 | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 15(Max) | - | Details | 26(Max) | - | - | 27.5 | 0.634931 oz | 630 VDC | Straight | Bulk | MKP 10 | 20% | Active | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 26 mm | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 0.322 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2000 | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | 3.5(Max) | - | Details | 8.5(Max) | - | - | 5 | 0.114446 oz | 100 VDC | Straight | Ammo | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 28.384 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 162 | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 20(Max) | - | Details | 39.5(Max) | - | - | 27.5 | 1 oz | 1.6 kVDC | Straight | Bulk | MKP 10 | 20% | Active | Pulse | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 27.5 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 31.5 X 20 X 39.5 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 39.5 mm | 31.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.148 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 500 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 6(Max) | - | Details | 12.5(Max) | - | - | 15 | 0.070548 oz | 630 VDC | Straight | Tape and Reel | MKP 10 | 20% | Active | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 18 |
| - | - | 2 Pin | 1.311 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | Very Low Dissipation Factor | - | 15 | 0.035274 oz | 1.6 kVDC | Straight | Tape and Reel | FKP 1 | 10% | Active | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.791 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1450 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | - | 10 | 0.035274 oz | 630 VDC | Straight | Ammo | MKS 4 | 5% | - | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | 1 | 6 | - | - | 100 | - | -55 | Through Hole | - | 19(Max) | - | - | 32(Max) | - | - | 37.5 | - | - | Straight | Tray | - | 10% | Obsolete | Pulse | - | - | Plastic Rectangular Can | Radial | PP | - | - | 1250VDC|600VAC | - | - | 41.5 X 19 X 32 | - | - | 41.5(Max) | - | - | - | 32(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.848 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1000 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 6(Max) | - | Details | 12.5(Max) | - | - | 15 | 0.070548 oz | 1.25 kVDC | Straight | Ammo | FKP 1 | 10% | Unconfirmed | Pulse | 3300 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1250VDC|600VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.09 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 3000 | 0.6 | 3.5 | WIMA | + 105 C | 105 | - 55 C | -55 | Through Hole | - | 5(Max) | - | - | 11(Max) | - | X2 | 10 | 0.035274 oz | - | Straight | Bulk | MKP-X2 | 10% | - | RFI Suppression | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | - | 305VAC | Straight | Safety Capacitors | 13 X 5 X 11 | Safety Film Capacitors | Safety Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.363 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2000 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 3(Max) | - | Details | 7.5(Max) | - | - | 5 | - | 100 VDC | Straight | Tape and Roll | FKS 2 | 10% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 8.425 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 561 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 11(Max) | - | Details | 21(Max) | - | - | 22.5 | 0.282192 oz | 1 kVDC | Straight | Bulk | MKP 4 | 5% | Active | Metallized Polypropylene Capacitors | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant |