- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Part # Aliases | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| - | - | 2 Pin | 0.313 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1500 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 4.5(Max) | - | Details | 6(Max) | - | - | 5 | - | 100 VDC | Straight | Tape and Reel | FKP 2 | 5% | - | Pulse | 1000 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.107 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 1000 | 0.8 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 6(Max) | - | Details | 12.5(Max) | - | - | 15 | 0.070548 oz | 250 VDC | Straight | Tape and Reel | MKP 10 | 5% | Active | Pulse | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 250VDC|180VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | 2 Pin | 1.173 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 700 | 0.6 | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | - | 10 | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 7.197 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 400 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 10.5(Max) | - | Details | 20.5(Max) | - | - | 22.5 | 0.246918 oz | 630 VDC | Straight | Reel | FKP 1 | 5% | Unconfirmed | Pulse | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | 2 Pin | 0.213 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2200 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | Details | 6.5(Max) | - | - | 5 | - | 400 VDC | Straight | Tape and Roll | FKS 2 | 10% | Active | Pulse | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 0.313 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 6000 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 4.5(Max) | - | Details | 6(Max) | - | - | 5 | - | 400 VDC | Straight | Bulk | FKP 2 | 2.5% | Active | Pulse | 330 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 400VDC|220VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | 2 Pin | 0.511 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 1400 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 10(Max) | - | - | 5 | 0.035274 oz | 50 VDC | Straight | Ammo | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | 2.2 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 5 X 10 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.311 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1150 | 0.8 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | - | 15 | 0.035274 oz | 1.6 kVDC | Straight | Ammo Pack | FKP 1 | 20% | Unconfirmed | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.0022uF | EAR99 | - | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | - | 2.5(Max) | - | - | 6.5(Max) | - | - | 5 | - | - | Straight | Bulk | - | 10% | Obsolete | Pulse | - | - | - | Radial | - | - | - | 100VDC|63VAC | - | - | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | - | - | - | - | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 0.521 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1000 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5.5(Max) | - | Details | 7(Max) | - | - | 5 | 0.035274 oz | 1 kVDC | Straight | Tape and Roll | FKP 2 | 10% | Active | Pulse | 470 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 1000VDC|250VAC | Straight | Film Capacitors | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | 17.285 | WIMA | 820 nF | 820000 pF | - | 0.82uF | EAR99 | 140 | 1 | 6 | WIMA | - | 105 | - | -55 | Through Hole | - | 19(Max) | - | Details | 32(Max) | Y2 | - | 37.5 | 0.599657 oz | 300 VDC | Straight | Bulk | MKP-Y2 | 10% | - | RFI Suppression | 0.82 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 300VAC | - | Safety Capacitors | 41.5 X 19 X 32 | Safety Film Capacitors | Safety Capacitors | 41.5(Max) | - | 32 mm | 41.5 mm | 19 mm | 32(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5 mm x 10.5 mm | 2 Pin | 0.802 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1300 | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 10.5(Max) | - | - | 7.5 | 0.035274 oz | 100 VDC | Straight | Tape and Reel | MKS 4 | 20% | - | Pulse | 0.68 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | - | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | ||
Tiny WHSL | 1600 | - | - | - | 2 Pin | 3.136 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1600 | 0.6 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 7(Max) | - | Details | 14(Max) | - | -200 | 15 | 0.105822 oz | 400 VDC | Straight | Bulk | FKP 3 | 20% | - | Pulse | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | 60.405 | WIMA | - | - | - | 33uF | EAR99 | 20 | 1.2 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 45(Max) | - | Details | - | - | - | 52.5 | 2.116438 oz | 250 VDC | - | Bulk | MKP 10 | 10% | - | Pulse | 33 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 52.5 mm | 1.2 mm | 250VDC|180VAC | Straight | Film Capacitors | 57 X 45 X 65 | AC and Pulse Film Capacitors | Film Capacitors | 57(Max) | - | 65 mm | 57 mm | 45 mm | 65(Max) | RoHS Compliant | ||
Tiny WHSL | 4555 |
| - | - | 2 Pin | 0.313 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 1300 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 4.5(Max) | - | Details | 6(Max) | - | - | 5 | - | 63 VDC | Straight | Tape and Roll | FKP 2 | 2.5% | Active | Pulse | 6800 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 0.247 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2300 | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 3(Max) | AEC-Q200 | Details | 7.5(Max) | - | - | 5 | - | 100 VDC | Straight | Ammo | MKP 2 | 5% | Active | Metallized Polypropylene Capacitors | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | - | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 0.505 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 5000 | 0.5 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | FKS3-.01/100/20P7 | 3(Max) | - | Details | 8.5(Max) | - | - | 7.5 | 0.035274 oz | 100 VDC | Straight | Bulk | FKS 3 | 20% | Active | Pulse | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | 7.5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | - | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 1.311 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 2400 | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | - | 15 | 0.035274 oz | 1 kVDC | Straight | Bulk | FKP 1 | 10% | Active | Pulse | 1500 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | 0.8 | 16 | - | - | 100 | - | -55 | Through Hole | - | 7(Max) | - | - | 14(Max) | - | - | 15 | - | - | Straight | Bulk | - | 10% | Active | - | - | - | Plastic Rectangular Can | Radial | PP | - | - | 250VDC|160VAC | - | - | 18 X 7 X 14 | - | - | 18(Max) | - | - | - | - | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | 2 Pin | 1.311 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 2400 | 0.8 | 3.5 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 11(Max) | - | - | 15 | 0.035274 oz | 1.6 kVDC | Straight | Bulk | FKP 1 | 5% | - | Pulse | 330 pF | Capacitors | Plastic Rectangular Can | Radial | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant |