- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1600 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | - | - | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | - | - | 0.4 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | 7(Max) | - | 2.5 | - | - | Straight | Bulk | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | 63VAC|100VDC | - | - | - | - | - | - | 4.6 X 2.5 X 7 | - | - | 4.6(Max) | - | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | - | - | - | 4 Pin | POLYPROPYLENE | 2 | 80 | WIMA | 7000 nF | - | - | 7uF | EAR99 | 0.01 | 126 | WIMA GMBH & CO KG | 1 | 6 | WIMA | DCP4R247007GD4KSSD | + 105 C | 105 | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | - | PCB Mount | Active | 20(Max) | - | 5.72 | Details | Yes | - | - | 37.5 | 2.821917 oz | 1.3 kVDC | - | Bulk | DCP4 | 10% | e3 | - | - | EAR99 | Power Film | Tin (Sn) | - | 8532.25.00.80 | 7 uF | Capacitors | Bulk | - | Plastic Rectangular Can | compliant | AEC-Q200 | PC Pin | FILM CAPACITOR | PP | 37.5 mm | 1300 V | 1 mm | - | 1300VDC | Straight | 10% | 10% | Film Capacitors | 10 mOhms | - | 41.5 X 20 X 39.5 | DC Link Film Capacitors | Film Capacitors | 41.5(Max) | - | 39.5 mm | 41.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | - | - | 0.8 | 6 | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | 8(Max) | - | - | - | - | 15(Max) | - | 15 | - | - | Straight | Bulk | - | 10% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | - | - | - | - | 1600VDC|650VAC | - | - | - | - | - | - | 18 X 8 X 15 | - | - | 18(Max) | - | - | - | - | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2uF | EAR99 | - | - | - | 0.5 | 6 | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 7.2(Max) | - | - | - | - | 13(Max) | - | 5 | - | - | Straight | Bulk | - | 10% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | - | 7.2 X 7.2 X 13 | - | - | 7.2(Max) | - | - | - | - | 13(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2 Pin | - | - | 0.327 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 1600 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3.5(Max) | - | - | Details | - | 8.5(Max) | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Roll | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.15 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | - | - | - | 2 Pin | - | - | - | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | -200 | 10 | 0.035274 oz | 250 VDC | Straight | Bulk | FKP 3 | 20% | - | - | Active | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 10 mm | - | 0.6 mm | - | 160VAC|250VDC | Straight | - | - | Film Capacitors | - | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | - | - | - | 2 Pin | - | - | 3.1 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 800 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8(Max) | - | - | Details | - | 15(Max) | - | 15 | 0.105822 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2 Pin | - | - | 0.648 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 1000 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6.5(Max) | - | - | Details | - | 8(Max) | - | 5 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | FKP 2 | 2.5% | - | - | - | - | Pulse | - | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 8 mm | 7.2 mm | 6.5 mm | 8(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 4 Pin | POLYPROPYLENE | 2 | 112 | WIMA | - | - | - | 100uF | EAR99 | 0.0026 | 20 | WIMA GMBH & CO KG | 1.2 | 6 | WIMA | DCP4I061009HD4MSSD | + 105 C | 105 | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | - | PCB Mount | Active | 45(Max) | - | 5.65 | Details | Yes | - | - | 52.5 | 4 oz | 600 VDC | - | Bulk | DCP4 | 20% | e3 | - | Active | EAR99 | Power Film | Tin (Sn) | - | - | 100 uF | Capacitors | Bulk | - | Plastic Rectangular Can | compliant | AEC-Q200 | PC Pin | FILM CAPACITOR | PP | 52.5 mm | 600 V | 1.2 mm | - | 600VDC | Straight | 20% | 20% | Film Capacitors | 2.6 mOhms | - | 57 X 45 X 55 | DC Link Film Capacitors | Film Capacitors | 57(Max) | - | 55 mm | 57 mm | 45 mm | 55(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2 Pin | - | - | 2.008 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 500 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 12.5(Max) | - | 15 | 0.070548 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 10% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | - | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 2800 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 1.082 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 700 | - | 0.6 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | 10 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKP 4 | 5% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.15 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 10 mm | - | 0.6 mm | - | 160VAC|250VDC | Straight | - | - | Film Capacitors | - | - | 13 X 5 X 11 | General Film Capacitors | Film Capacitors | 13(Max) | - | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | - | 1300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | 100 VDC | Straight | Roll | FKP 2 | 10% | - | - | - | - | Pulse | - | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | - | - | - | 2 Pin | - | - | 0.874 | - | - | - | - | 0.01uF | EAR99 | - | - | - | 0.5 | 6 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7.2(Max) | - | - | - | - | 8.5(Max) | - | 5 | - | 250 VDC | Straight | Bulk | - | 5% | - | - | Active | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 7.2 X 8.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | - | 8.5 mm | 7.2 mm | 7.2 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.724 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | - | 1000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS2C046801N00JSSD | + 125 C | 125 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 2843 | RECTANGULAR PACKAGE | Radial | Active | 11(Max) | AEC-Q200 | 5.72 | Details | Yes | 16(Max) | - | 5 | 0.070548 oz | 63 VDC | Straight | Bulk | MKS 2 | 5% | e3 | Yes | Active | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 6.8 uF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | - | Radial | FILM CAPACITOR | PET | 5 mm | 63 V | 0.5 mm | 2843 | 63VDC|40VAC | Straight | 5% | 5% | Film Capacitors | - | 40 V | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.848 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | - | 1000 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 12.5(Max) | - | 15 | 0.070548 oz | 2 kVDC | Straight | Ammo | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | - | - | 470 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2 Pin | - | - | 0.776 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 1300 | - | 0.6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 10.5(Max) | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 7.5 mm | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 10.3 X 5 X 10.5 | AC and Pulse Film Capacitors | Film Capacitors | 10.3(Max) | - | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.942 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 700 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 5% | - | - | - | - | Pulse | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant |