- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 26.5 mm x 6 mm x 15 mm | - | - | - | 2 Pin | - | - | 2.904 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 640 | - | 0.8 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | 1 kVDC | Straight | Ammo | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 22.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | - | 1300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | 100 VDC | Straight | Roll | FKP 2 | 10% | - | - | - | - | Pulse | - | - | - | 470 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | 3.374 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 740 | - | 0.8 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8(Max) | - | - | Details | - | 15(Max) | - | 15 | 0.105822 oz | 100 VDC | Straight | Ammo | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | 2.2 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 18 X 8 X 15 | General Film Capacitors | Film Capacitors | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | - | 950 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7.2(Max) | - | - | Details | - | 13(Max) | - | 5 | 0.035274 oz | 50 VDC | Straight | Tape and Reel | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 4.7 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 7.2 X 13 | General Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5.7 mm x 12.5 mm | - | - | - | 2 Pin | - | - | 1.045 | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 1000 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5.7(Max) | - | - | Details | - | 12.5(Max) | - | 7.5 | 0.035274 oz | 100 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | - | - | - | Pulse | - | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | 0.6 mm | - | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | - | 10.3 X 5.7 X 12.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | 12.5 mm | 10.3 mm | 5.7 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2 Pin | - | - | 0.324 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 5000 | - | 0.5 | 3.5 | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3.5(Max) | - | - | - | - | 8.5(Max) | - | 5 | 0.114446 oz | 63 VDC | Straight | Bulk | MKS 2 | 20% | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.148 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 2000 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP1J024704C00MSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 7124 | RECTANGULAR PACKAGE | Radial | Active | 6(Max) | - | 5.72 | Details | Yes | 12.5(Max) | - | 15 | 0.070548 oz | 630 VDC | Straight | Bulk | MKP 10 | 20% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.047 uF | Capacitors | BULK | 15 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 15 mm | 630 V | 0.8 mm | 7124 | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | - | 400 V | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | - | - | - | 47pF | EAR99 | - | 6000 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | 1 kVDC | Straight | Bulk | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | - | - | 47 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 5.786 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 500 | - | 0.8 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | - | Details | - | - | - | 22.5 | 0.211644 oz | 630 VDC | Straight | Bulk | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | 0.15 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 400VAC|630VDC | Straight | - | - | Film Capacitors | - | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | - | - | 4 Pin | - | - | - | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 20 | - | 1.2 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 45(Max) | - | - | Details | - | - | - | 52.5 | - | 2 kVDC | - | Bulk | FKP 1 | 10% | - | - | - | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 52.5 mm | - | 1.2 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | - | 57 X 45 X 55 | AC and Pulse Film Capacitors | Film Capacitors | 57(Max) | 55 mm | 57 mm | 45 mm | 55(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.022 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 2000 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 12.5(Max) | - | 15 | 0.070548 oz | 100 VDC | Straight | Bulk | MKP 4 | 20% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.553 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 1700 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 7.5 | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 3300 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | 0.6 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | - | - | 0.8 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | - | - | - | 21(Max) | - | 27.5 | - | - | Straight | Tray | - | 10% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | - | - | 1250VDC|600VAC | - | - | - | - | - | - | 31.5 X 11 X 21 | - | - | 31.5(Max) | - | - | - | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | - | - | 2 Pin | - | - | 8.374 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 350 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | - | 22.5 | 0.282192 oz | 250 VDC | Straight | Ammo | MKP 4 | 20% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 2.2 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | - | - | 2 Pin | - | - | 12.271 | - | - | - | - | 0.033uF | EAR99 | - | - | - | 0.8 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 13(Max) | - | - | - | - | 24(Max) | - | 27.5 | - | 1.6 kVDC | Straight | Tape and Reel | - | 5% | - | - | Unconfirmed | - | Pulse | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | 31.5(Max) | 24 mm | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.78 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 1450 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | 1 kVDC | Straight | Ammo | MKS 4 | 20% | - | - | - | - | Pulse | - | - | - | 6800 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 0.221 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 2200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | 50 VDC | Straight | Tape and Roll | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 0.305 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 1600 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3.5(Max) | AEC-Q200 | - | Details | - | 8.5(Max) | - | 5 | - | 250 VDC | Straight | Tape and Roll | MKP 2 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | - | - | 2 Pin | - | - | 80 | WIMA | - | - | - | 10uF | EAR99 | 0.011 | 198 | - | 0.8 | 3.5 | WIMA | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 17(Max) | - | - | - | - | 29(Max) | - | 27.5 | 2.821917 oz | 600 VDC | Straight | Bulk | DCP4 | 10% | - | - | - | - | Power Film | - | - | - | 10 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 27.5 mm | - | 0.8 mm | - | 600VDC | Straight | - | - | Film Capacitors | 11 mOhms | - | 31.5 X 17 X 29 | DC Link Film Capacitors | Film Capacitors | 31.5(Max) | 29 mm | 31.5 mm | 17 mm | 29(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.24 | - | - | - | - | 0.012uF | EAR99 | - | - | - | 0.6 | 6 | - | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | - | - | 9(Max) | X2 | 7.5 | - | - | Straight | Bulk | - | 10% | - | - | - | - | RFI Suppression | - | - | - | 0.012 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | - | 10 X 4 X 9 | Safety Film Capacitors | - | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant |