- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1907 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | 6.189 | - | - | - | - | 0.33uF | - | - | - | - | - | EAR99 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | Wima | MKP1G033305F00JSSD | - | + 100 C | 110 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 8.5(Max) | Not Required(mm) | Active | - | - | 1.69 | - | Yes | - | Film Capacitors 0.33uF 5% 400V 8.5x18.5x26.5 | 18.5(mm) | 18.5(Max) | - | PP | 22.5 | 5% | - | - | - | - | 250V | 400V | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.043 L x 0.335 W (26.50mm x 8.50mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 330000PF(pF) | Capacitors | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 0.886 (22.50mm) | - | 400 V | 0.8 mm | - | 250VAC|400VDC | Straight | 5% | 5% | Film Capacitors | 250 V | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | - | 26.5(Max) | - | 18.5 mm | 0.728 (18.50mm) | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 4368 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | - | WIMA | 47 nF | 47000 pF | - | 0.047uF | - | - | - | - | - | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5 mm | WIMA | MKP2D024701C00KSSD | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 100 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | 3.5(Max) | Not Required(mm) | Active | AEC-Q200 | No | 1.67 | Details | Yes | - | - | 8.5(mm) | 8.5(Max) | - | PP | 5 | 10% | - | - | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 100°C | Bulk | MKP 2 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | Automotive; High Frequency, Switching | AC RATED VOLTAGE:63V | 8532.25.00.70 | 47000PF(pF) | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 5 mm | - | 100 V | 0.5 mm | 2814 | 100VDC|63VAC | Straight | 10% | 10% | Film Capacitors | 63 V | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | 0.335 (8.50mm) | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 41 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | 42.528 | WIMA | 680 nF | 680000 pF | - | 0.68uF | - | - | - | - | - | EAR99 | 126 | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1T036807G00KSSD | - | + 100 C | 110 | WIMA | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | - | Active | - | - | 1.63 | Details | Yes | - | - | - | 39.5(Max) | - | - | 37.5 | - | - | 1.516780 oz | - | - | 650V | 1.6 kVDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.634 L x 0.787 W (41.50mm x 20.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.68 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 37.5 mm | - | 1600 V | 1 mm | - | 1600VDC|650VAC | Straight | 10% | 10% | Film Capacitors | 650 V | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 39.5 mm | 1.555 (39.50mm) | 41.5 mm | 20 mm | 39.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 24208 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | 1.311 | WIMA | 0.22 nF | - | - | 220pF | - | - | - | - | - | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | FKP1T002204B00JSSD | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | FKP1-220/1600/5 | Active | 5(Max) | Not Required(mm) | Active | - | No | 2.21 | Details | Yes | - | - | 11(mm) | 11(Max) | - | PP | 15 | 5% | - | 0.035274 oz | 650 V | 1.6 kV | 650V | 1.6 kVDC | 1.6 kV | Straight | -55°C ~ 105°C | Bulk | FKP 1 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 5% | e3 | Yes | Active | Radial | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 220PF(pF) | Capacitors | BULK | 15 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | 15 mm | FILM CAPACITOR | PP | Not Required | 15 mm | - | 1600 V | 0.8 mm | 7120 | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | 11(Max) | No | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 2.786 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | - | - | - | - | - | EAR99 | 1200 | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | - | - | 15(Max) | - | - | 15 | - | - | 0.105822 oz | - | - | - | 1.25 kVDC | - | Straight | - | Bulk | FKP 1 | - | 20% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 6800 pF | Capacitors | - | - | 8 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1250VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 26.5 mm x 7 mm x 16.5 mm | - | - | - | 2 Pin | - | - | - | 4.8 | WIMA | 1500 nF | - | - | 1.5uF | - | - | - | - | - | EAR99 | 600 | - | 0.8 | - | - | - | WIMA | - | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | MKS4-1.5/250/10P22T | - | 7(Max) | - | - | - | - | - | Details | - | - | - | - | 16.5(Max) | - | - | 22.5 | - | - | 0.176370 oz | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 22.5 mm | - | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 2.702 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | EAR99 | 1000 | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | MKP10-.022/1KV/5P22 | - | 6(Max) | - | - | - | - | - | Details | - | - | - | - | 15(Max) | - | - | 22.5 | - | - | 0.105822 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 22.5 mm | - | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 1.608 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | - | - | - | - | - | EAR99 | 600 | - | 0.8 | - | - | - | WIMA | - | - | + 110 C | 110 | - | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | - | - | X2 | - | 15 | - | - | 0.070548 oz | - | - | - | 850 VDC | - | Straight | - | Tape and Reel | MP 3-X1 | - | 20% | - | - | Active | - | - | RFI Suppression | - | - | - | - | - | - | 6800 pF | Capacitors | - | - | - | - | - | Radial | - | - | Paper | - | 15 mm | - | - | 0.8 mm | - | 500VAC | Straight | - | - | Safety Capacitors | - | 19 X 5 X 13 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | - | 13 mm | - | 19 mm | 5 mm | 13(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | - | - | - | - | - | EAR99 | 1000 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 105C | - | - | - | - | - | - | - | - | 7.2(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | - | - | 13(mm) | 13(Max) | - | PET | 5 | 10% | - | 0.035274 oz | - | - | - | 50 VDC | - | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 4700000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 139 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | 24.527 | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | - | - | - | - | EAR99 | 154 | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | 37.5 mm | WIMA | MKP1U032207E00KSSD | - | + 100 C | 110 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | Not Required(mm) | Active | - | No | 2.33 | Details | Yes | - | - | 29(mm) | 29(Max) | - | PP | 37.5 | 10% | - | 0.881849 oz | - | - | 700V | 2 kVDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.634 L x 0.669 W (41.50mm x 17.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 220000PF(pF) | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 37.5 mm | - | 2000 V | 1 mm | - | 2000VDC|700VAC | Straight | 10% | 10% | Film Capacitors | - | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 29 mm | 1.142 (29.00mm) | 41.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | WIMA | 33 nF | 33000 pF | - | 0.033uF | - | - | - | - | - | EAR99 | 2000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKP2C023301L00ESSD | - | - | 100 | - | - | - | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | , 2833 | RECTANGULAR PACKAGE | Radial | - | Active | 8.5(Max) | - | - | - | - | 5.68 | Details | Yes | - | - | - | 10(Max) | - | - | 5 | - | - | - | - | - | - | - | - | Straight | - | Bulk | FKP 2 | - | 1% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.033 uF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | - | - | 63 V | - | 2833 | 40VAC|63VDC | - | 1% | 1% | Film Capacitors | 40 V | 7.2 X 8.5 X 10 | - | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 8.5 mm | 10(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 676 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | - | - | - | - | - | 6.8uF | - | - | - | - | - | EAR99 | - | WIMA GMBH & CO KG | - | - | 6 | - | Wima | MKS4D046805G00JSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | - | - | - | - | 5.39 | - | Yes | - | - | - | 19(Max) | - | - | - | - | - | - | - | - | - | 100 VDC | - | Straight | - | Bulk | MKS 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 6.8 µF | Capacitors | Tray | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 26.5 X 10.5 X 19 | General Film Capacitors | - | - | 26.5(Max) | - | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 10 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.603 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4F031002C00KSSD | - | + 125 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-.1/250/10P7 | Active | 4(Max) | - | Active | - | - | 1.62 | Details | Yes | - | - | - | 9(Max) | - | - | 7.5 | - | - | 0.035274 oz | - | - | 160V | 250 VDC | - | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 250 V | 0.6 mm | - | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | 0.354 (9.00mm) | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | 2 Pin | Polyester | - | - | 28.6 | WIMA | 4700 nF | - | - | 4.7uF | 4.7µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 20 x 39.5 mm | EAR99 | 162 | - | 0.8 | - | 6 | - | WIMA | - | +105°C | + 105 C | 105 | - | -55°C | - 55 C | -55 | Through Hole | - | 305V DC | - | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | - | - | Details | - | X1 | - | - | 39.5(Max) | X2 | - | 27.5 | - | 10% | 1.022945 oz | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | - | 0.8 mm | - | 305VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 20 X 39.5 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | - | 39.5mm | - | 31.5mm | 20mm | 39.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5926 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYESTER | 2 | 0.442 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | - | - | - | - | EAR99 | 4000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2D033301E00JSSD | - | + 125 C | 125 | - | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | AEC-Q200 | - | 4.61 | Details | Yes | - | - | - | 9.5(Max) | - | - | 5 | - | - | 0.114446 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | MKS 2 | - | 5% | e3 | Yes | Active | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33 uF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | - | 100 V | 0.5 mm | 2818 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 2693 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | 0.465 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | 3500 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5 mm | WIMA | MKP2F031001F00JSSD | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 85 °C | -55 °C | Bulk | , 2820 | RECTANGULAR PACKAGE | Radial | MKP2-.1/250/5 | Active | 5(Max) | Not Required(mm) | Active | AEC-Q200 | No | 1.42 | Compliant | Yes | - | - | 10(mm) | 10(Max) | - | PP | 5 | 5% | - | 0.032240 oz | - | - | 160V | 250 VDC | - | Straight | -55°C ~ 100°C | Bulk | MKP 2 | 0.283 L x 0.197 W (7.20mm x 5.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | Automotive; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 100000(pF) | Capacitors | BULK | 5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | 5 mm | FILM CAPACITOR | PP | Not Required | 5 mm | - | 250 V | 500 µm | 2820 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 7.2 X 5 X 10 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | 0.394 (10.00mm) | 7.2 mm | 5 mm | 10(Max) | No | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 7744 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.521 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | - | - | - | - | - | EAR99 | 4000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | Details | - | - | - | - | 7(Max) | - | - | 5 | - | - | 0.035274 oz | - | - | - | 800 VDC | - | Straight | - | Bulk | FKP 2 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VAC|800VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 10.3 mm x 5.7 mm x 12.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 1.045 | WIMA | 1000 nF | - | - | 1uF | - | - | - | - | - | EAR99 | 2000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4D041002F00JSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 5.7(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | - | 12.5(Max) | - | - | 7.5 | - | - | 0.035274 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | MKS 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 100 V | 0.6 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 10.3 X 5.7 X 12.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 12.5 mm | - | 10.3 mm | 5.7 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 3462 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.322 | WIMA | 1000 nF | - | - | 1uF | - | - | - | - | - | EAR99 | 2000 | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 8.5(Max) | - | - | 5 | - | - | 0.022271 oz | - | - | - | 50 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 20% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5456 | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.648 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | - | - | - | - | EAR99 | 1000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | FKP2-.01/100/2.5T | - | 6.5(Max) | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | 5 | - | - | 0.035274 oz | - | - | - | 100 VDC | - | Straight | - | Tape and Reel | FKP 2 | - | 2.5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8 mm | - | 7.2 mm | 6.5 mm | 8(Max) | - | RoHS Compliant | - |