- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1082 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 3.652 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1600 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4G032204D00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | - | 14(Max) | - | - | 15 | - | 0.141096 oz | - | 400 VDC | Straight | - | Bulk | MKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.22 uF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | 400 V | 0.8 mm | 7128 | 400VDC|220VAC | Straight | 5% | 5% | Film Capacitors | 220 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.579 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 4000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | 7.5(mm) | WIMA | MKP1F022202C00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | - | - | No | 5.7 | Details | Yes | - | - | 9(mm) | 9(Max) | - | PP | 7.5 | 5% | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 22000PF(pF) | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 7.5 mm | 250 V | 0.6 mm | 3916 | 250VDC|180VAC | Straight | 5% | 5% | Film Capacitors | 180 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 7816 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.521 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 4000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKP2J012201G00HSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2822 | RECTANGULAR PACKAGE | Radial | - | Active | 5.5(Max) | - | - | - | - | 1.67 | Details | Yes | - | - | - | 7(Max) | - | - | 5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | FKP 2 | - | 2.5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 2200 pF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 5 mm | 630 V | 0.5 mm | 2822 | 630VDC|250VAC | Straight | 2.5% | 2.5% | Film Capacitors | 250 V | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.209 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1T016803G00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | - | 12(Max) | - | - | 10 | - | 0.035274 oz | - | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 6800 pF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 10 mm | 1600 V | 0.6 mm | 5124 | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 21645 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.57 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1V012204B00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 4.83 | Non-Compliant | Yes | - | - | - | 11(Max) | - | - | 15 | - | 0.070548 oz | - | 2.5 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):900 | 8532.25.00.70 | 2200 pF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | 2500 V | 0.8 mm | 7120 | 2500VDC|900VAC | Straight | 5% | 5% | Film Capacitors | 900 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1348 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.436 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1500 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | 9.5(Max) | - | - | 5 | - | 0.057438 oz | - | 250 VDC | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 2667 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2800 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 6.5(Max) | - | - | 5 | - | 0.020919 oz | - | 63 VDC | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5057 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.465 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 3500 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKP2C031001F00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | AEC-Q200 | - | 4.54 | Details | Yes | - | Film Capacitors 0.1 uF 63 VDC 5% | - | 10(Max) | - | - | 5 | - | 0.021165 oz | - | 63 VDC | Straight | - | Bulk | MKP 2 | - | 5% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | 5 mm | FILM CAPACITOR | PP | - | 5 mm | 63 V | 0.5 mm | 2820 | 63VDC|40VAC | Straight | 5% | 5% | Film Capacitors | 40 V | 7.2 X 5 X 10 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 42 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Paper, Metallized | - | - | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1000 | - | - | 0.8 | - | 6 | - | WIMA | - | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 5(Max) | - | Active | - | - | - | Details | - | X2 | - | - | - | - | - | 15 | - | 0.070548 oz | 250V | - | Straight | -40°C ~ 110°C | Bulk | MP 3-X2 | 0.748 L x 0.197 W (19.00mm x 5.00mm) | 20% | - | - | Active | PC Pins | - | RFI Suppression | - | 110 °C | -40 °C | EMI, RFI Suppression | - | - | 0.022 uF | Capacitors | - | - | 5 mm | - | - | Radial | 15 mm | - | Paper | - | 15 mm | - | 0.8 mm | - | 250VAC | Straight | - | - | Safety Capacitors | - | 19 X 5 X 13 | Safety Film Capacitors | Low ESR | Safety Capacitors | 19(Max) | - | 13 mm | 0.512 (13.00mm) | 19 mm | 5 mm | 13(Max) | - | RoHS Compliant | X2 | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.648 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 2500 | - | - | 0.5 | 0.5(mm) | 3.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 6.5(Max) | Not Required(mm) | - | - | - | - | Details | - | - | - | 8(mm) | 8(Max) | - | PP | 5 | 5% | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | FKP 2 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 3300PF(pF) | Capacitors | - | - | - | - | - | Radial | - | - | PP | Not Required | 5 mm | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8 mm | - | 7.2 mm | 6.5 mm | 8(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | 2 Pin | - | - | 25.838 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 162 | - | - | 0.8 | - | 6 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | - | - | Details | - | - | - | - | 39.5(Max) | X2 | - | 27.5 | - | 1 oz | - | - | Straight | - | Bulk | MKP-X2 R | - | 20% | - | - | Unconfirmed | - | - | RFI Suppression | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 400VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 20 X 39.5 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | - | 39.5 mm | - | 31.5 mm | 20 mm | 39.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 1150 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | - | 11(Max) | - | - | 15 | - | 0.035274 oz | - | 1.6 kVDC | Straight | - | Ammo | FKP 1 | - | 5% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 15 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.505 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | Details | - | - | - | - | 8.5(Max) | - | - | 7.5 | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | FKS 3 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 6800 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1500 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 4.5(Max) | Not Required(mm) | - | - | No | - | Details | - | - | - | 6(mm) | 6(Max) | - | PP | 5 | 2.5% | - | - | 63 VDC | Straight | - | Tape and Reel | FKP 2 | - | 2.5% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 3300PF(pF) | Capacitors | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PP | Not Required | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.538 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 3500 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2F031501F00MSSD | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 5.66 | Compliant | Yes | - | - | - | 10(Max) | - | - | 5 | - | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | MKS 2 | - | 20% | e3 | Yes | Active | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 150 nF | Capacitors | BULK | 5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 250 V | 500 µm | 2820 | 250VDC|160VAC | Straight | 20% | 20% | Film Capacitors | 160 V | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | - | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MPX14W2150FD00MSSD | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | - | , 7524 | RECTANGULAR PACKAGE | Radial | MP3X1-.015/440/20P15 | Active | 6(Max) | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | 15 | - | 0.070548 oz | - | 850 VDC | Straight | - | Bulk | MP 3-X1 | - | 20% | e3 | Yes | Active | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | - | 8532.25.00.20 | 0.015 uF | Capacitors | BULK | 15 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | - | 15 mm | - | 0.8 mm | 7524 | 440VAC | Straight | 20% | 20% | Safety Capacitors | 440 V | 19 X 6 X 14 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | - | 14 mm | - | 19 mm | 6 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | - | - | - | - | - | - | 21(Max) | X2 | - | 22.5 | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Obsolete | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 275VAC | - | - | - | - | - | 26.5 X 11 X 21 | - | - | - | 26.5(Max) | - | - | - | - | - | 21(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 3.661 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 450 | - | - | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | 7(Max) | Not Required(mm) | - | - | No | - | Details | - | - | - | 14(mm) | 14(Max) | - | PP | 15 | 20% | 0.141096 oz | - | 400 VDC | Straight | - | Tape and Reel | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 100000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 13 |
| - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 1.103 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 3000 | - | - | 0.6 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | - | 11(Max) | - | - | 10 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKS 4 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 2.813 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1200 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 8(Max) | Not Required(mm) | - | - | - | - | Details | - | - | - | 15(mm) | 15(Max) | - | PP | 15 | 20% | 0.105822 oz | - | 1.6 kVDC | Straight | - | Bulk | FKP 4 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 4700PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 500VAC|1600VDC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 9 mm | 15(Max) | - | RoHS Compliant | - |